- Manufacturer
- Series
- Type
- Material
- Part Status
- Mfr
- Package
- Product Status
- Color
- Moisture Sensitivity Level (MSL)
- Diameter
- Length
- RoHS Status
Attribute column
Categories
Cold Shrink Tape, Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Approvals | Base Product Number | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Voltage Rating DC | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Orientation | Reach Compliance Code | Termination Style | Failure Rate | Lead Spacing | Ripple Current | Lead Style | Wire/Cable Gauge | Manufacturer Size Code | Terminal and Terminal Block Type | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXS4 Altech | 29 |
| - | - | - | DIN Rail | - | - | - | CE, IEC, UL | - | Cornell Dubilier - CDE | 20 | 500 | ALTECH CORP | Cornell Dubilier | CXS4 | + 105 C | - | - 40 C | - | Active | - | - | 5.72 | Details | 400 VDC | Bulk | - | SEK | 20 % | - | - | - | Terminal Block | - | - | Gray | 33 uF | Capacitors | - | unknown | Radial | - | 7.5 mm | 205 mA | Straight | - | - | MODULAR TERMINAL BLOCK | Electrolytic Capacitors | 8.04 Ohms | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 16 mm | 32 mm | - | - | - | - | ||
![]() 8096-4 3M | 904 |
| - | - | - | - | - | - | - | - | 8096 | - | - | - | - | - | - | - | 3M | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8565 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | B | - | - | - | - | G | - | - | 1.1 Ohm | - | - | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | - | - | - | - | - | ||
![]() 8428-18 3M | 41 |
| Datasheet | 3 Weeks | Standard | - | Ethylene Propylene Rubber (EPR) | 3.401943kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | 8420 | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 ~ 1.94 24.1mm ~ 49.3mm | 1.50' 457.20mm | - | - | RoHS Compliant | Lead Free | ||
![]() 8423-6P 3M | 19 |
| - | 3 Weeks | Cable | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 8420 | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.31 ~ 0.56 7.9mm ~ 14.2mm | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2616 |
| Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 3.029997kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | CPT | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 ~ 4.30 50.0mm ~ 109.0mm | 0.708' 215.80mm 8.50 | - | - | RoHS Compliant | - | ||
![]() 8423-6 3M | 70 |
| Datasheet | 3 Weeks | - | - | Ethylene Propylene Rubber (EPR) | 453.59237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | 8420 | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.31 ~ 0.56 7.9mm ~ 14.2mm | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | Lead Free | ||
![]() CPT-3/4 3M | 19 |
| Datasheet | 3 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | CPT | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.66 ~ 1.90 16.8mm ~ 48.0mm | 0.400' 121.92mm 4.80 | - | - | RoHS Compliant | - | ||
![]() 8426-9 3M | 145 | - | Datasheet | 3 Weeks | - | - | Ethylene Propylene Rubber (EPR) | 997.903214g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | 8420 | - | Active | 1 (Unlimited) | Crimp | Tubing | 90°C | -18°C | Black | - | - | Straight | - | - | - | - | - | - | 0 AWG | - | - | - | - | - | - | - | - | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | 0.750' 228.60mm 9.00 | 30.1 mm | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | CPT | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.22 ~ 2.65 31.0mm ~ 67.0mm | 0.400' 121.92mm 4.80 | - | - | RoHS Compliant | - | ||
![]() 8426-9P 3M | 48 |
| Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 8420 | - | Active | Not Applicable | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | 0.750' 228.60mm 9.00 | - | - | RoHS Compliant | - | ||
![]() 8429-6 3M | 53 |
| Datasheet | 3 Weeks | - | - | Ethylene Propylene Rubber (EPR) | 2.086525kg | EPDM, Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1997 | 8420 | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 ~ 2.67 32.2mm ~ 67.8mm | 0.500' 152.40mm 6.00 | 67.8 mm | Unknown | RoHS Compliant | Lead Free | ||
![]() 8424-8P 3M | 19 |
| Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Rubber (EPR) | - | EPDM, Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 8420 | - | Active | Not Applicable | Crimp | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.10 ~ 0.82 2.5mm ~ 20.8mm | 0.667' 203.20mm 8.00 | 20.9 mm | Unknown | RoHS Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | CPT | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.40 ~ 3.00 36mm ~ 76mm | 0.458' 139.70mm 5.50 | - | - | RoHS Compliant | - | ||
![]() 4606-PST 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8426-11 3M | 30 |
| Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Rubber (EPR) | 1.206556kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | 8420 | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | 0.917' 279.40mm 11.00 | - | - | RoHS Compliant | Lead Free | ||
![]() CPT-4 3M | 2232 |
| Datasheet | 3 Weeks | Cable | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 6.282254kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | CPT | - | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.90 ~ 6.00 74.0mm ~ 152.0mm | 1.08' 330.00mm | - | - | RoHS Compliant | - | ||
![]() 8429-18 3M | 50 |
| Datasheet | 3 Weeks | - | - | Ethylene Propylene Rubber (EPR) | 4.989516kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1997 | 8420 | - | Active | 1 (Unlimited) | - | Tubing | 90°C | -18°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.27 ~ 2.67 32.2mm ~ 67.8mm | 1.50' 457.20mm | 67.8 mm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 48 |
| - | 3 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QI | - | Active | - | - | Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 37.0mm | 0.375' 114.30mm 4.50 | - | - | RoHS Compliant | - | ||
![]() 8447-3.2 3M | 125 |
| Datasheet | - | Cable | - | Silicone | 467.200141g | Rubber, Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8440 | - | Active | 1 (Unlimited) | - | Tubing | 260°C | -55°C | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.48 ~ 0.95 12.2mm ~ 24.1mm | 0.267' 81.28mm 3.2 | - | - | RoHS Compliant | Lead Free |