- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Capacitance | Voltage - Rated DC | Packing Method | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLS0E821MCO6TD Nichicon | 941 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.315Dia 8.00mm | ±20% | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | General Purpose | 820μF | 2.5V | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | 410μA | 5.2A | 5000 hours | - | 5.2A @ 100kHz | 0.354 9.00mm | - | - | ROHS3 Compliant | - | ||
![]() A700V477M002ATE006 KEMET | 1000 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | - | Polymer | General Purpose | 470μF | - | - | - | - | - | 6mOhm | - | - | - | - | - | - | - | 6.7A @ 100kHz | 0.079 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZC1H330XV Panasonic Electronic Components | 1429 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 33μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | 110mA @ 100Hz | 1.1A @ 100kHz | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V470V Panasonic Electronic Components | 54000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 47μF | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | 135mA @ 100Hz | 900mA @ 100kHz | 0.217 5.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 16SVPK220M Panasonic Electronic Components | 80 | - | Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Polymer | General Purpose | 220μF | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | 0.236 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZA1H101V Panasonic Electronic Components | 28800 | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 100μF | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V271V Panasonic Electronic Components | 150000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 270μF | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1H101V Panasonic Electronic Components | 60000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 100μF | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | 240mA @ 100Hz | 1.6A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1H121V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 120μF | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | 240mA @ 100Hz | 1.6A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1K330V Panasonic Electronic Components | 28800 | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 33μF | - | - | - | - | - | 36mOhm | - | - | - | - | - | - | 170mA @ 100Hz | 1.7A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1J100V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 10μF | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | 70mA @ 100Hz | 700mA @ 100kHz | 0.217 5.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1V271V Panasonic Electronic Components | 14200 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 270μF | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 375mA @ 100Hz | 2.5A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1J220XV Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 22μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | 90mA @ 100Hz | 900mA @ 100kHz | 0.315 8.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() A700V477M002ATE4R5 KEMET | 1000 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | - | Polymer | General Purpose | 470μF | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | - | 7.75A @ 100kHz | 0.079 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() 20SVPK150M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Polymer | General Purpose | 150μF | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | 0.236 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZA1V151V Panasonic Electronic Components | 490 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 150μF | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | 345mA @ 100Hz | 2.3A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 6SLG47M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Digi-Reel® | 2014 | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | General Purpose | 47μF | - | TR, 13 Inch | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 6V | - | 2.1A | 2000 hours | - | 2.1A @ 100kHz | 0.043 1.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | - | ||
![]() EEH-ZA1K220V Panasonic Electronic Components | 30000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 22μF | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | 155mA @ 100Hz | 1.55A @ 100kHz | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1E560V Panasonic Electronic Components | 37 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 56μF | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | 135mA @ 100Hz | 900mA @ 100kHz | 0.217 5.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1H220V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Hybrid | Automotive | 22μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | 75mA @ 100Hz | 750mA @ 100kHz | 0.217 5.50mm | - | - | ROHS3 Compliant | AEC-Q200 |