KEMET A700V477M002ATE006
KEMET A700V477M002ATE006
feed

KEMET A700V477M002ATE006

Manufacturer No:

A700V477M002ATE006

Manufacturer:

KEMET

Utmel No:

1352-A700V477M002ATE006

Package:

2917 (7343 Metric)

Datasheet:

700 Series

ECAD Model:

Description:

CAP ALUM POLY SMD 470UF 20% 2V

Quantity:

Unit Price: $1.056949

Ext Price: $1.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.056949

    $1.06

  • 10

    $0.997122

    $9.97

  • 100

    $0.940681

    $94.07

  • 500

    $0.887435

    $443.72

  • 1000

    $0.837203

    $837.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A700V477M002ATE006 information

Specifications
Documents & Media
Product Details
Product Comparison
KEMET A700V477M002ATE006 technical specifications, attributes, parameters and parts with similar specifications to KEMET A700V477M002ATE006.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2917 (7343 Metric)
  • Lifetime @ Temp.
    2000 Hrs @ 105°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    2V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AO-Cap A700
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.287Lx0.169W 7.30mmx4.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Polymer
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    470μF
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    6mOhm
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    6.7A @ 100kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.079 2.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for KEMET A700V477M002ATE006.

Product Description

Description

The KEMET A700V477M002ATE006 is a high-quality aluminum-polymer capacitor designed for general-purpose applications. This surface-mount capacitor offers excellent performance and reliability, making it an ideal choice for a wide range of electronic devices.

Features

  • High Capacitance: With a capacitance of 470 μF, this capacitor provides ample storage for electrical energy.
  • Low ESR: The Equivalent Series Resistance (ESR) is 6 mOhm, ensuring efficient energy transfer and minimal power loss.
  • Compact Design: Measuring 7.30 mm x 4.30 mm in size, this capacitor is perfect for space-constrained applications.
  • Operating Temperature Range: The operating temperature range is from -55°C to 105°C, making it suitable for various environmental conditions.
  • Long Lifetime: The capacitor has a lifetime of 2000 hours at 105°C, indicating its durability and reliability.
  • RoHS Compliance: The product is ROHS3 compliant, ensuring it meets the environmental regulations for hazardous substances.
  • Tape & Reel Packaging: Available in tape & reel packaging (TR), this makes it easy to integrate into automated assembly lines.

Applications

  1. Primary Applications
  2. Power supplies and voltage regulators
  3. Filter circuits in audio and video equipment
  4. Decoupling capacitors in digital circuits

  5. Secondary Applications

  6. Audio equipment (amplifiers, speakers)
  7. Medical devices (defibrillators, ECG machines)
  8. Industrial control systems

Alternative Parts

If the KEMET A700V477M002ATE006 is not available, alternative parts could include: - The KEMET AO-Cap A700 series with similar specifications. - Other aluminum-polymer capacitors from manufacturers like AVX or WIMA.

Embedded Modules

This component is commonly used in various embedded modules such as: - Power management modules - Audio processing modules - Industrial control system modules

The KEMET A700V477M002ATE006 is a versatile and reliable capacitor that can be seamlessly integrated into a variety of electronic systems, making it an excellent choice for both general-purpose and specialized applications.

The three parts on the right have similar specifications to KEMET & A700V477M002ATE006.
A700V477M002ATE006 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "A700V477M002ATE006" in KEMET A700V477M002ATE006.
  • Part Number
  • Manufacturer
  • Package
  • Description