- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Elements | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Capacitor Type | Dielectric | Working Voltage | Temperature Characteristics Code | Insulation Resistance | Voltage | Number of Circuits | Max Current Rating | DC Resistance (DCR) | Current | Dissipation Factor | Max Voltage Rating (DC) | Circuit Type | Filter Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFA31CC223R1C4D Murata Electronics | 8000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), 10 PC Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | EMIFIL®, NFA31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Flat | EAR99 | - | Tin (Sn) | 85°C | -40°C | Ceramic | ARRAY TYPE | 0.022μF | 16V | TR | 4 | 800μm | 1.6mm | 200mA | - | 3216 | 1206 | - | L3.2XB1.6XH0.8 (mm) | - | - | - | - | - | 16V | 4 | 200mA | 400mOhm | 200mA | - | 16V | Bussed | FEED THROUGH CAPACITOR | - | 800μm | 0.039 1.00mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CA0612JRNPO9BN100 Yageo | 7221 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | - | Ceramic | - | - | 50V | Tape & Reel (TR) | 2014 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | - | 10pF | - | - | - | 800μm | 1.6mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CA0612KRX7R9BB102 Yageo | 144000 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | 8 | Ceramic | - | - | - | Tape & Reel (TR) | 2003 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | - | - | 1000pF | 50V | - | - | 800μm | 3.2mm | - | 50V | 1632 | 0612 | - | - | - | - | - | - | 10GOhm | 50V | - | - | - | - | 2.5 % | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CA0612KRNPO9BN101 Yageo | 40000 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | - | Ceramic | - | - | 50V | Tape & Reel (TR) | 2003 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | - | 100pF | - | - | - | 800μm | 1.6mm | - | - | 1632 | 0612 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CKCL44X7R1E103M085AA TDK Corporation | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 1 | - | Tape & Reel (TR) | 2011 | CKC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | MATTE TIN OVER NICKEL | 125°C | -55°C | - | - | 10000pF | 25V | TR, 7 INCH | 4 | 500μm | 1.25mm | - | - | 2012 | 0805 | - | - | ARRAY/NETWORK CAPACITOR | - | 25V | X7R | - | - | - | - | - | - | - | - | Isolated | - | 4 | 850μm | 0.039 1.00mm | 2mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() W3A45A181KAT2A AVX Corporation | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 0612 (1632 Metric) | WRAPAROUND | 2 | Ceramic | - | 1 | - | Tape & Reel (TR) | 2009 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | - | 125°C | -55°C | - | - | 180pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | 3.2mm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | - | - | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | No | - | ROHS3 Compliant | - | ||
![]() CA0612KRNPO9BN221 Yageo | 4000 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | 8 | Ceramic | - | - | - | Tape & Reel (TR) | 2003 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | - | 220pF | 50V | - | - | 800μm | 1.6mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() GNM214R71C104MA01D Murata Electronics | 4000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 8 | Ceramic | - | 1 | - | Cut Tape (CT) | - | GNM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Tin (Sn) | 125°C | -55°C | - | - | 0.1μF | 16V | TR, PAPER, 7 INCH | 4 | 500μm | 1.25mm | - | 16V | 2012 | 0805 | - | - | ARRAY/NETWORK CAPACITOR | - | 16V | X7R | - | 16V | - | - | - | - | - | - | Isolated | - | 4 | 850μm | 0.033 0.85mm | 2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CKCA43C0G1H471K100AA TDK Corporation | 500000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | 10.007382mg | 1 | - | Tape & Reel (TR) | 2011 | CKC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | NOT SPECIFIED | 125°C | -55°C | - | - | 470pF | 50V | TR, 7 INCH | 4 | 800μm | 1.6mm | - | - | 3216 | 1206 | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | 50V | - | - | - | - | - | - | Isolated | - | 4 | 1mm | 0.045 1.15mm | 3.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() CA0508KRNPO9BN330 Yageo | 4000 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 8 | Ceramic | - | - | - | Tape & Reel (TR) | 2003 | CA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | - | 33pF | 50V | - | - | 500μm | - | - | - | 2012 | 0805 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CKCL44X7R1H102M085AA TDK Corporation | 20000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 1 | - | Tape & Reel (TR) | 2011 | CKC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | - | 125°C | -55°C | - | - | 1000pF | 50V | TR, 7 INCH | 4 | 22mm | 1.25mm | - | - | 2012 | 0805 | - | - | ARRAY/NETWORK CAPACITOR | - | 50V | X7R | - | - | - | - | - | - | - | - | Isolated | - | 4 | 850μm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CA0612KRNPO9BN470 Yageo | 1530 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | - | Ceramic | - | - | 50V | Tape & Reel (TR) | 2010 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | - | 47pF | - | - | - | 800μm | 1.6mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() W2A45A180KAT2A AVX Corporation | 4000 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | 0508 (1220 Metric) | WRAPAROUND | 2 | Ceramic | - | 1 | - | Tape & Reel (TR) | 2009 | IPC | 0.051Lx0.083W 1.30mmx2.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | - | 125°C | -55°C | - | - | 18pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 500μm | 810μm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | 50V | - | - | - | - | - | - | Isolated | - | 4 | 940μm | 0.037 0.95mm | - | 1.3mm | No | - | ROHS3 Compliant | - | ||
![]() CA0612KRX7R9BB103 Yageo | 600 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | WRAPAROUND | - | Ceramic | - | 1 | - | Tape & Reel (TR) | 2003 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10000pF | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | - | - | 1632 | 0612 | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | 3.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() W3A45C103KAT2A AVX Corporation | 2721 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | WRAPAROUND | 8 | Ceramic | - | 1 | - | Tape & Reel (TR) | 2010 | IPC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10000pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | 3.2mm | - | - | 1632 | 0612 | - | - | ARRAY/NETWORK CAPACITOR | - | 50V | X7R | - | - | - | - | - | - | 10 % | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CA0612KRX7R8BB103 Yageo | 89020 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | 8 | Ceramic | - | - | - | Tape & Reel (TR) | 2009 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | - | - | 10000pF | 25V | - | - | 800μm | 3.2mm | - | 25V | 1632 | 0612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CA064C102K5RACTU KEMET | 2037 |
| Datasheet | 24 Weeks | Tin | Surface Mount | Surface Mount | 0612 (1632 Metric) | WRAPAROUND | - | Ceramic | - | 4 | - | Tape & Reel (TR) | 2014 | - | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | - | 125°C | -55°C | - | - | 1000pF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4 | 800μm | - | - | - | 1632 | 0612 | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | - | - | - | Isolated | - | - | 800μm | 0.035 0.90mm | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() W3A45A101KAT2A AVX Corporation | 4000 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 0612 (1632 Metric) | WRAPAROUND | 2 | Ceramic | - | 1 | - | Tape & Reel (TR) | 2009 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | - | 125°C | -55°C | - | - | 100pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | 3.2mm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | 50V | C0G | - | - | - | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CA0612MRX7R7BB104 Yageo | 68000 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | - | Ceramic | - | - | 16V | Tape & Reel (TR) | 2010 | CA | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | X7R | - | 125°C | -55°C | - | - | 0.1μF | - | - | - | 800μm | 1.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() W3A4YC104MAT2A AVX Corporation | 45592 |
| - | 16 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 0612 (1632 Metric) | WRAPAROUND | 8 | Ceramic | - | 1 | - | Tape & Reel (TR) | 2006 | IPC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | - | 125°C | -55°C | - | - | 0.1μF | 16V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | 3.2mm | - | 16V | 1632 | 0612 | 5.08mm | - | ARRAY/NETWORK CAPACITOR | - | 16V | X7R | - | - | - | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |