- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Circuit Type | Network Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR03BX333BKSS KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1808 | - | WRAPAROUND | - | - | Ceramic | - | - | - | C(SIZE)P | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 33nF | 100V | TR, 7 INCH | - | - | 2.03mm | - | MIL-PRF-55681 | - | - | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | 1.295mm | - | 4.57mm | 2.03mm | - | - | RoHS Compliant | - | ||
![]() CA064C680K5GACTU KEMET | 7 |
| Datasheet | 47 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | Tape & Reel (TR) | 2013 | - | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 68pF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4 | 800μm | - | - | - | 1632 | 0612 | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | - | - | - | - | Isolated | - | 4 | 800μm | 0.035 0.90mm | 1.6mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() W3A45C331KAT2A AVX Corporation | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | Tape & Reel (TR) | 2015 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 330pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() CDR34BP392BFWR KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1812 | - | WRAPAROUND | - | - | Ceramic | - | Bulk | - | - | - | 1% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | - | - | 3.2mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | - | ||
![]() C052T332K1X5CS KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 3.3nF | 100V | - | - | - | 2.29mm | - | MIL-PRF-39014/01 | - | - | 5.08mm | - | X7R | - | X7R | Yes | - | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() W3A4ZC102KAT2A AVX Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | Tape & Reel (TR) | 2010 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 1000pF | 10V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() NCA1206X7R103K16TRPF NIC Components | 558 |
| Datasheet | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | 1 | Tape and Reel | - | - | - | 10% | e3 | yes | - | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 10nF | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | X7R | - | X7R | - | 16V | - | - | - | - | ISOLATED C NETWORK | 4 | 1.3mm | 1.3mm | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() W3A45C153MAT2A AVX Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | Tape & Reel (TR) | 2010 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 0.015μF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() W2A2ZC104MAT2A AVX Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | 0508 (1220 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | Tape & Reel (TR) | 2006 | IPC | 0.051Lx0.083W 1.30mmx2.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 0.1μF | 10V | TR, PAPER, 7 INCH | 2 | 1mm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | Isolated | - | 2 | 940μm | 0.037 0.95mm | - | 1.3mm | - | - | ROHS3 Compliant | - | ||
![]() W2A46C103KAT2A AVX Corporation | 844000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0508 (1220 Metric) | - | - | - | 2 | Ceramic | - | Tape & Reel (TR) | 2010 | IPC | 0.051Lx0.083W 1.30mmx2.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | - | - | - | - | 10000pF | 6.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | 4 | 940μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDR32BX103BKWM KEMET | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | Ceramic | - | Bulk | 2005 | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10nF | 100V | - | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() C052T333K5X5CR KEMET | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 33nF | 50V | - | - | - | - | not_compliant | MIL-PRF-39014/01 | - | - | 5.08mm | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | - | Non-RoHS Compliant | - | ||
![]() C052T180K2X5CP KEMET | In Stock | - | Datasheet | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 18pF | 200V | - | - | - | - | not_compliant | MIL-PRF-39014/01 | - | - | 5.08mm | - | - | - | X7R | Yes | - | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | - | Non-RoHS Compliant | - | ||
![]() W2A45C103MAT2A AVX Corporation | 4000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0508 (1220 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | Tape & Reel (TR) | 2004 | IPC | 0.083Lx0.051W 2.10mmx1.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10000pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 500μm | 2.1mm | - | - | 1220 | 0508 | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | 10 % | Isolated | - | 4 | 940μm | 0.037 0.95mm | - | 1.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 475K100CS4 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP | - | FLAT | - | - | Polymer, Metallized | 5 | Tube | 2013 | Capstick® CS | 0.524Lx0.500W 13.30mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | 6 | PC Pins | EAR99 | 6% ppm/°C | - | 125°C | -55°C | - | - | 4.7μF | 100V | - | 1 | 2.54mm | 12.7mm | unknown | - | - | - | 10mm | ARRAY/NETWORK CAPACITOR | - | 6mOhm | - | - | - | 508 μm | - | 1 % | Bussed | - | - | 6.4mm | 0.252 6.40mm | 13.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() C062T393K1X5CR KEMET | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 39nF | 100V | - | - | - | 2.29mm | - | MIL-PRF-39014 | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | - | BX | Yes | - | - | 2909 | - | - | - | - | 7.37mm | - | 7.37mm | 90μm | - | No | Non-RoHS Compliant | - | ||
![]() W3A45C222KAT2A AVX Corporation | 3224 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | Tape & Reel (TR) | 2008 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 2200pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | 3.2mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | 10 % | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | - | No | ROHS3 Compliant | - | ||
![]() CDR32BP122AFSR KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | C(SIZE)N | - | 1% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.2nF | 50V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR34BP103AKUR KEMET | In Stock | - | - | - | Surface Mount | - | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10nF | 50V | TR, 7 INCH | - | - | 3.2mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | - | ||
![]() CKCL44X5R1A473M085AA TDK Corporation | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | Tape & Reel (TR) | 2011 | CKC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X5R | MATTE TIN OVER NICKEL | 85°C | -55°C | - | - | 0.047μF | 10V | TR, 7 INCH | 4 | 500μm | 1.25mm | - | - | 2012 | 0805 | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | - | - | - | - | - | Isolated | - | 4 | 850μm | 0.039 1.00mm | 2mm | - | - | - | RoHS Compliant | - |