- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Circuit Type | Network Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W3A4YC103M4Z2A AVX Corporation | 25 |
| - | 16 Weeks | - | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | 125°C | -55°C | 16V | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | Active | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10nF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() W3A41C332MAT2A AVX Corporation | 24 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | - | - | 100V | Tape & Reel (TR) | 2015 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 3300pF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | 3.2mm | 1.6mm | ROHS3 Compliant | ||
![]() W3A41C103MAT2F AVX Corporation | 16 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | - | - | - | Tape & Reel (TR) | 2010 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10000pF | 100V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | ROHS3 Compliant | ||
![]() W3A4ZC223KAT2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.022μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 10V | - | - | - | 10% | 10% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() W3A4ZC562M4T2A AVX Corporation | In Stock | - | - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0056μF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 10V | - | - | - | 20% | 20% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() W2A45C221MAT2A AVX Corporation | 7 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0508 (1220 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | 125°C | -55°C | 50V | Tape & Reel (TR) | 2015 | IPC | 0.051Lx0.083W 1.30mmx2.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220pF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.5mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | - | - | Isolated | - | 4 | 940μm | 0.037 0.95mm | 2.1mm | 1.3mm | ROHS3 Compliant | ||
![]() W3A43C473KAT2F AVX Corporation | 25 |
| - | 16 Weeks | - | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | 4 | - | - | 25V | Tape & Reel (TR) | - | - | - | 10% | e3 | yes | Active | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 47nF | 25V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | 10 % | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() W2A4ZD103MAT2F AVX Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() W3A41C331K4T2A AVX Corporation | In Stock | - | - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | - | - | 100V | Tape & Reel (TR) | - | - | - | 10% | e3 | yes | Active | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 330pF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() C052T123K5X5CR KEMET | In Stock | - | - | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 12nF | 50V | - | - | - | not_compliant | MIL-PRF-39014 | 5.08mm | - | - | BX | Yes | - | 640 μm | 1909 | 2.5 % | - | - | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | Non-RoHS Compliant | ||
![]() W3A4ZC103MAT2F AVX Corporation | 37 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | - | - | - | Tape & Reel (TR) | 2010 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10000pF | 10V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | - | 1.6mm | ROHS3 Compliant | ||
![]() W3A45C332KAT2F AVX Corporation | 37 |
| - | 16 Weeks | Surface Mount | - | 0612 | - | WRAPAROUND | - | 2 | Ceramic | 1 | - | - | 50V | Tape & Reel (TR) | 2010 | - | - | 10% | e3 | yes | Active | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 3.3nF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | - | - | - | ARRAY/NETWORK CAPACITOR | X7R | X7R | - | - | - | - | - | - | - | - | ISOLATED C NETWORK | 4 | 1.35mm | - | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() W3A45C152KAT2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0015μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | 10% | 10% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() W3A45C471M4T2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.00047μF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | 20% | 20% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() W3A41C562M4T2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0056μF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 20% | 20% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() W3A41C472M4T2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0047μF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 20% | 20% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() W3A45C562M4T2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0056μF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | 20% | 20% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() W3A4YC472M4T2A AVX Corporation | 37 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0047μF | - | TR, 7 INCH | 4 | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 16V | - | - | - | 20% | 20% | - | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() W2A4YC221MAT2A AVX Corporation | 7 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0508 (1220 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | 125°C | -55°C | 16V | Tape & Reel (TR) | 2015 | IPC | 0.051Lx0.083W 1.30mmx2.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220pF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.5mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 16V | - | - | - | - | - | Isolated | - | 4 | 940μm | 0.037 0.95mm | 2.1mm | 1.3mm | ROHS3 Compliant | ||
![]() W3A45C333KAT2A AVX Corporation | 24 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | - | Ceramic | 1 | - | - | 50V | Tape & Reel (TR) | 2015 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 0.033μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | - | - | Isolated | - | 4 | 1.35mm | 0.053 1.35mm | 3.2mm | 1.6mm | ROHS3 Compliant |