- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Circuit Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECJ-RVB1H681M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | 1 | 125°C | -55°C | Tape & Reel (TR) | 2006 | ECJ-R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | X7R | MATTE TIN OVER NICKEL | - | - | - | - | 680pF | 50V | TR, PAPER, 7 INCH | 4 | 0.8mm | - | unknown | - | 3216 | 1206 | - | ARRAY/NETWORK CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | Isolated | 4 | 850μm | 0.037 0.95mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ECJ-UVB1A104M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0504 (1410 Metric) | - | WRAPAROUND | - | Ceramic | 1 | 85°C | -55°C | Tape & Reel (TR) | 2006 | ECJ | 0.054Lx0.039W 1.37mmx1.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.1μF | 10V | TR, PAPER, 7 INCH | 2 | 0.64mm | - | unknown | - | 1410 | 0504 | - | ARRAY/NETWORK CAPACITOR | - | X5R | - | - | - | - | - | - | - | - | Isolated | 2 | - | 0.035 0.90mm | 1.37mm | 1mm | - | - | RoHS Compliant | - | ||
![]() CDR31BP471BKUM KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)N | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 470pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR04BP222BJUM KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | C(SIZE)P | - | - | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | - | - | BP | Yes | - | 1812 | - | - | 5% | 5% | - | - | - | 1.295mm | - | 4.57mm | 3.18mm | - | - | Non-RoHS Compliant | - | ||
![]() CDR31BP221BKUM KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)N | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR31BP201BKSP KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)N | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR31BP391BKSP KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)N | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR31BP391BKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)N | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR31BP121BKWP KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 120pF | 100V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | - | - | BP | Yes | - | 0805 | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | Non-RoHS Compliant | - | ||
![]() CDR03BX683AMUP KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | C(SIZE)P | - | - | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 68nF | 50V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | - | - | BX | Yes | - | 1808 | - | - | 20% | 20% | - | - | - | 1.295mm | - | 4.57mm | 2.03mm | - | - | Non-RoHS Compliant | - | ||
![]() CDR34BP682AKWS KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 6.8nF | 50V | BULK | - | - | 3.2mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | - | ||
![]() CDR31BP330BKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 2005 | C(SIZE)N | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 33pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR02BP221BJUM KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)P | - | 5% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | - | - | 1.27mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | 0.98mm | - | 4.57mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() CDR31BP220BKUM KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)N | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 22pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR05BP472BJUS KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | C(SIZE)P | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | - | - | - | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | 1825 | - | - | - | - | - | - | - | 1.27mm | - | 4.57mm | 6.35mm | - | - | RoHS Compliant | - | ||
![]() CDR06BP822BJUS KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | - | - | 5% | e0 | - | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 8.2nF | 100V | BULK | - | - | - | - | MIL-PRF-55681 | - | - | - | - | C0G | C0G | Yes | - | 2225 | - | - | - | - | - | - | - | 1.27mm | - | 5.72mm | 6.35mm | - | - | RoHS Compliant | - | ||
![]() CDR35BP682BKWS KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | - | - | - | - | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | 1825 | - | - | - | - | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | - | ||
![]() CDR05BX683BKUR KEMET | In Stock | - | - | - | Surface Mount | - | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | C(SIZE)P | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 68nF | 100V | TR, 7 INCH | - | - | 6.35mm | - | MIL-PRF-55681 | - | - | - | - | X7R | BX | Yes | - | - | - | - | - | - | - | - | - | 1.27mm | - | 4.57mm | 6.35mm | - | - | RoHS Compliant | - | ||
![]() C062T105K5X5CM KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 1μF | 50V | BULK | - | - | 2.29mm | - | MIL-PRF-39014/02 | - | - | 5.08mm | - | X7R | X7R | Yes | 640 μm | 2909 | 50V | 2.5 % | - | - | Straight | - | - | 7.37mm | - | 7.37mm | 2.29mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CKCL22X5R1A474M085AA TDK Corporation | 4424 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | 1 | - | - | Tape & Reel (TR) | 2012 | CKC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | X5R | MATTE TIN OVER NICKEL | 85°C | -55°C | - | - | 0.47μF | 10V | - | 2 | 1mm | 1.25mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X5R | - | - | - | - | - | - | - | - | Isolated | 2 | 850μm | 0.033 0.85mm | - | - | - | - | RoHS Compliant | - |