- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BP750BKYR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e3 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 75pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP681BJSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX103AMWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 50V | BULK | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP330BJSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP681BJSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BP562AFWR KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 5.6nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1812 | - | 4.5mm | 3.2mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR34BP562AFYS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e3 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 5.6nF | 50V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BX122BKWR KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.2nF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BX | Yes | 0805 | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR34BP562AJSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 5.6nF | 50V | BULK | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR02BX183AKSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18nF | 50V | BULK | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR34BP472BJWP KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | C0G | BP | Yes | 1812 | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP300BFWR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR35BP113AFUP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 11nF | 50V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 6.4mm | 1.5mm | RoHS Compliant | ||
![]() CDR34BP103AFWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 50V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR34BP822AJSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 50V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR34BP822AJSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 50V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BX272BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP390BKYR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e3 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP102BKUM KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX333BMSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33nF | 100V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant |