- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Depth | Reach Compliance Code | Reference Standard | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Network Type | Voltage - Working | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP680BJSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR34BX154AKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150nF | 50V | TR, 7 INCH | - | 3.2mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | - | ||
![]() CDR31BP621AFZM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 620pF | 50V | BULK; BULK CASSETTE; TR, EMBOSSED PLASTIC, 7 INCH | - | 1.27mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2.03mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP680BFWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | BULK | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR34BX184AKSS KEMET | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180nF | 50V | TR, 7 INCH | - | 3.2mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | - | ||
![]() CDR02BX223AKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 22nF | 50V | TR, 7 INCH | - | 1.27mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | - | ||
![]() CDR03BX473AKWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 47nF | 50V | TR, 7 INCH | - | 2.03mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | - | ||
![]() CDR31BP300BKSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 100V | BULK | - | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR35BX104BKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100nF | 100V | TR, 7 INCH | - | 6.4mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | RoHS Compliant | - | ||
![]() CDR04BP272BJUR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 100V | TR, 7 INCH | - | 3.18mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | RoHS Compliant | - | ||
![]() CDR32BP131BFWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 130pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP112AKWR KEMET | In Stock | - | - | 111 Weeks | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | Bulk | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.1nF | 50V | TR, 7 INCH | - | 1.6mm | not_compliant | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | - | ||
![]() CDR05BX334AMWR KEMET | In Stock | - | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | 2005 | - | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330nF | 50V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | - | ||
![]() CDR31BP180BJSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | BULK | - | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR01BP100BKSR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | - | 1.27mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | - | ||
![]() CDR03BX123BKSR KEMET | In Stock | - | - | 17 Weeks | Surface Mount | 1808 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | 2005 | C(SIZE)P | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12nF | 100V | TR, 7 INCH | - | 2.03mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | - | ||
![]() CDR31BP200BFUS KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | C(SIZE)N | - | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 20pF | 100V | TR, 7 INCH | - | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 0805 | - | 1% | 1% | - | - | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | - | ||
![]() W2A43C103M4T2A AVX Corporation | In Stock | - | - | - | - | 0508 | YES | WRAPAROUND | SURFACE MOUNT | 2 | Ceramic | 4 | - | - | - | - | - | 20% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 10nF | 25V | TR, 7 INCH | 4 | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | 10 % | - | - | ISOLATED C NETWORK | 25V | 940μm | 2.1mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() CDR31BX471BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP331BJSP KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - |