- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Network Type | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W2A4YC221KAT2A AVX Corporation | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.00022μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.5mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 16V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 0.94mm | 2.1mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() W2A41C221KAT2A AVX Corporation | 16 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.00022μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.5mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 0.94mm | 2.1mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() W3A4YC473KAT2F AVX Corporation | 19 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | 4 | - | -55°C | 16V | Tape & Reel (TR) | - | 10% | e3 | yes | Active | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 47nF | 16V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() W3A43C562MAT2A AVX Corporation | 16 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0056μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 25V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A41C682KAT2A AVX Corporation | 19 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0068μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A41C471M4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.00047μF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A41C222M4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0022μF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A41C272M4T2A AVX Corporation | 19 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0027μF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A43C472M4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0047μF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 25V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W2A41C102K4T2A AVX Corporation | 19 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | - | - | 100V | Tape & Reel (TR) | - | 10% | e3 | yes | Active | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 1nF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 940μm | - | 2.1mm | 1.3mm | - | RoHS Compliant | ||
![]() W3A41C222K4T2A AVX Corporation | 19 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0022μF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A41C332K4T2A AVX Corporation | 19 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0033μF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() W3A43C103M4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | 125°C | -55°C | 25V | Tape & Reel (TR) | - | 20% | e3 | yes | Active | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10nF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() W3A4YC331K4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | 125°C | -55°C | 16V | Tape & Reel (TR) | - | 10% | e3 | yes | Active | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 330pF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() W2A4YD103MAT2F AVX Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() C052K681M2X5CA KEMET | In Stock | - | Datasheet | - | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 680pF | 200V | - | - | - | 2.29mm | not_compliant | MIL-PRF-11015 | 5.08mm | CERAMIC CAPACITOR | X7R | BX | Yes | - | - | 1909 | 2.5 % | - | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | Non-RoHS Compliant | ||
![]() C052T183K5X5CS KEMET | In Stock | - | - | - | Through Hole | Molded | - | WIRE | - | - | - | - | - | - | - | Bulk | C(SIZE)T | 10% | e0 | no | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 18nF | 50V | - | - | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | - | X7R | X7R | Yes | - | 640 μm | 1909 | 2.5 % | - | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | No | Non-RoHS Compliant | ||
![]() C114K332M1X5CA KEMET | In Stock | - | - | - | Through Hole | Molded | - | WIRE | - | - | - | - | - | - | - | Bulk | C(SIZE)K | 20% | e0 | no | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 3.3nF | 100V | - | - | - | - | - | MIL-C-11015 | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | 510 μm | - | - | - | - | - | 2.29mm | - | - | 4.06mm | - | No | Non-RoHS Compliant | ||
![]() C114K561K1X5CA KEMET | In Stock | - | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | C(SIZE)K | 10% | e0 | no | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 560pF | 100V | BULK | - | - | - | - | MIL-C-11015 | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | 510 μm | - | 2.5 % | - | - | - | 2.29mm | - | - | 4.06mm | - | - | RoHS Compliant | ||
![]() C066T334K5X5CM KEMET | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | - | 125°C | -55°C | - | Bulk | C(SIZE)T | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 330nF | 50V | - | - | 5.08mm | - | not_compliant | MIL-PRF-39014/02 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 2909 | - | - | - | - | - | 290μm | - | 290μm | 90μm | - | Non-RoHS Compliant |