- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Network Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP102BKWS KEMET | In Stock | - | - | 18 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | BP | Yes | - | - | 1206 | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR35BX104BKSS KEMET | In Stock | - | - | 18 Weeks | Surface Mount | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 100nF | 100V | TR, 7 INCH | - | - | 6.4mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR35BX154BKUS KEMET | 255 |
| Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 150nF | 100V | TR, 7 INCH | - | - | 6.4mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR32BX273AKWR KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 27nF | 50V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | BX | Yes | - | - | 1206 | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR01BX271BKUS KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | Bulk | - | C(SIZE)P | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | - | - | 1.27mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | - | - | 0.98mm | - | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() C052T680M2X5CM KEMET | In Stock | - | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | Bulk | - | - | 20% | e0 | no | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 68pF | 200V | - | - | - | - | not_compliant | MIL-PRF-39014 | 5.08mm | - | - | BX | Yes | - | 640 μm | 1909 | 2.5 % | - | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | - | Non-RoHS Compliant | ||
![]() W2A21C102K4T2A AVX Corporation | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | 100V | Tape & Reel (TR) | - | - | 10% | e3 | yes | Active | 4 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 1nF | - | TR, 7 INCH | 2 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 940μm | - | 2.1mm | 1.3mm | - | - | RoHS Compliant | ||
![]() W3A41C682MAT2A AVX Corporation | 19 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0068μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 100V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() W3A45C682MAT2A AVX Corporation | 19 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.0068μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | 20% | 20% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() W2A4YD473MAT2A AVX Corporation | 16 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() W3A4YC473K4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | 2015 | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.047μF | - | TR, 7 INCH | 4 | - | - | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 16V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() W3A4ZC223K4T2A AVX Corporation | 24 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | 125°C | -55°C | 10V | Tape & Reel (TR) | - | - | 10% | e3 | yes | Active | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 22nF | - | TR, 7 INCH | 4 | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | 1.35mm | - | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() C062T184K5X5CS KEMET | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 180nF | 50V | - | - | - | 2.29mm | - | MIL-PRF-39014/02 | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | 2909 | - | - | - | - | - | 7.37mm | - | 7.37mm | 90μm | - | No | Non-RoHS Compliant | ||
![]() W3A45C681KAT2A AVX Corporation | 24 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.00068μF | - | TR, EMBOSSED/PAPER, 7 INCH | 4 | 0.76mm | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | 50V | - | - | - | 10% | 10% | ISOLATED C NETWORK | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() W2A4YD223KAT2A AVX Corporation | 16 |
| - | 16 Weeks | Surface Mount | 0508 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | Active | - | - | - | - | - | 85°C | -55°C | - | - | 22nF | - | - | - | 500μm | - | - | - | - | - | X5R | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() W2A45C471KAT2F AVX Corporation | 19 |
| - | 16 Weeks | Surface Mount | 0508 | - | WRAPAROUND | - | 2 | Ceramic | 1 | - | - | 50V | Tape & Reel (TR) | 2010 | - | 10% | e3 | yes | Active | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 470pF | 50V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 500μm | - | - | - | - | ARRAY/NETWORK CAPACITOR | X7R | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | 4 | 940μm | - | 2.1mm | 1.3mm | - | - | RoHS Compliant | ||
![]() C062T392K2X5CR KEMET | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 3.9nF | 200V | - | - | - | 2.29mm | - | MIL-PRF-39014/02 | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | 2909 | - | - | - | - | - | 290μm | - | 290μm | 90μm | - | No | Non-RoHS Compliant | ||
![]() CDR01BX151BKUS KEMET | In Stock | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 150pF | 100V | TR, 7 INCH | - | - | - | - | MIL-PRF-55681 | - | - | - | BX | Yes | - | - | - | - | - | - | - | - | 0.98mm | - | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR31BP271BJWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP390BJUS KEMET | In Stock | - | Datasheet | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | - | Bulk | 2005 | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 39pF | 100V | TR, 7 INCH | - | - | 1.25mm | not_compliant | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | Non-RoHS Compliant |