- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP181BJWR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP471BJUM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP271BJWM KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP431BFWP KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 430pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP111BKWR KEMET | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 110pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1206 | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR32BP112AJWM KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.1nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP112AJWP KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.1nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP511BFWR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BP331BJSP KEMET | In Stock | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR06BX474AKUP KEMET | In Stock | - | - | - | 2225 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | - | Bulk | - | 10% | e0 | - | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470nF | 50V | - | 6.35mm | not_compliant | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | Non-RoHS Compliant | ||
![]() CDR01BP181BJWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR01BP680BJWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | BULK | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR05BX124BKUR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120nF | 100V | BULK | 6.35mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR01BP270BJWR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR05BP472BKUS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7nF | 100V | BULK | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1825 | 10% | 10% | 1.27mm | 4.57mm | 6.35mm | - | Non-RoHS Compliant | ||
![]() CDR31BP561AKWP KEMET | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 560pF | 50V | TR, 7 INCH | - | - | MIL-PRF-55681 | - | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BP390BJWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP681AJWR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BP472BJWR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | C0G | BP | Yes | 1812 | - | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR03BX153BKSR KEMET | In Stock | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15nF | 100V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant |