- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP431BJWP KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 430pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX393AKUM KEMET | In Stock | - | Datasheet | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39nF | 50V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR32BP110BFSR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 11pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP151BJUR KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | Bulk | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP621BKSS KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 620pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP431BFWM KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 430pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP470BJWP KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 47pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP201BJWS KEMET | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | Bulk | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.6mm | not_compliant | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR32BP130BKWR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | Ceramic | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 13pF | 100V | - | 1.6mm | - | - | C0G | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP390BJWM KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP390BJWP KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP132AFSR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | Ceramic | - | - | 1% | - | - | - | - | - | - | - | 125°C | -55°C | - | 1.3nF | 50V | - | 1.6mm | - | - | C0G | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP390BJSS KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP131BJSS KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 130pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP131BJWM KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | Ceramic | - | - | 5% | - | - | - | - | - | - | - | 125°C | -55°C | - | 130pF | 100V | - | 1.6mm | - | - | C0G | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP132AJSR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.3nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP820BFSP KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 82pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP820BFSR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 82pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP131BKWM KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 130pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP470BJWR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 47pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant |