- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR01BP330BKYM KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e3 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | BULK | 1.27mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR32BP121BFSR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP331BJSS KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP360BJWR KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 36pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP750BFSS KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 75pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR35BP622BFWR KEMET | In Stock | - | Datasheet | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.2nF | 100V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR04BP272BJSR KEMET | In Stock | - | Datasheet | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 100V | BULK | 3.18mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR31BP361BFSR KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 360pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() C114T680M1X5CM KEMET | In Stock | - | Datasheet | Through Hole | Molded | - | WIRE | - | - | - | - | Bulk | C(SIZE)T | 20% | e0 | no | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.40 | 68pF | 100V | - | - | - | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | - | - | - | 2.29mm | - | 4.06mm | - | - | No | Non-RoHS Compliant | ||
![]() CDR32BP122AFUM KEMET | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | C(SIZE)N | - | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.2nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | - | BP | Yes | - | 1206 | - | 1% | 1% | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR04BX104AMWS KEMET | In Stock | - | Datasheet | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100nF | 50V | BULK | 3.18mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR02BX223AMSS KEMET | In Stock | - | Datasheet | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 22nF | 50V | BULK | 1.27mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR32BP821BKWM KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() C052T152M1X5CR KEMET | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | C(SIZE)T | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 1.5nF | 100V | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | 1909 | 2.5 % | - | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | ||
![]() CDR32BP122AJUR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.2nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP821BKSR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP151BJWP KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP821BFWM KEMET | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 820pF | 100V | BULK | - | not_compliant | MIL-PRF-55681 | - | - | - | BP | Yes | - | 1206 | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR04BX393BKSP KEMET | In Stock | - | Datasheet | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39nF | 100V | TR, 7 INCH | 3.18mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR32BP150BKWM KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant |