- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Number of Channels | Size Code | Diode Type | Max Surge Current | Rep Pk Reverse Voltage-Max | Network Type | Voltage - Breakdown | Voltage - Clamping | Number of Capacitors | Voltage - Working | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGUG060030L4DP AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | 0612 | - | - | - | 8 | - | SILICON | 4 | - | - | - | - | 2015 | - | - | e3 | yes | - | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LOW CAPACITANCE | - | - | - | - | DUAL | 250 | - | - | - | - | 40 | 8 | - | - | - | - | Bidirectional | - | - | 4 | - | TRANS VOLTAGE SUPPRESSOR DIODE | 30A | 3V | - | 17.2V | 32V | - | 3V | 1.22mm | 1.6mm | 3.2mm | - | No | RoHS Compliant | ||
![]() CDR01BP151BKWR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 150pF | 100V | BULK | - | - | - | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR31BX272BKUR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | Bulk | - | C(SIZE)N | 10% | e0 | no | Active | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.7nF | 100V | TR, 7 INCH | - | - | - | - | 1.25mm | - | - | - | MIL-PRF-55681 | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BX332BKWR KEMET | In Stock | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 3.3nF | 100V | BULK | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR04BX104AMUR KEMET | In Stock | - | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 100nF | 50V | TR, 7 INCH | - | - | - | - | 3.18mm | - | - | - | MIL-PRF-55681 | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR33BP302AFSR KEMET | In Stock | - | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 3nF | 50V | TR, 7 INCH | - | - | - | - | 2.5mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR01BP181BJWR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 180pF | 100V | BULK | - | - | - | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR31BP201BJSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 2005 | C(SIZE)N | 5% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | - | - | - | - | 1.25mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR01BX331BKUP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 2005 | C(SIZE)P | 10% | e0 | no | Active | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | - | - | - | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR02BP271BJSM KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | C(SIZE)P | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | - | - | - | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR32BP391BJSS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 390pF | 100V | BULK | - | - | - | - | 1.6mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP391BFSR KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | - | - | - | - | 1.6mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP820BJWM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 82pF | 100V | TR, 7 INCH | - | - | - | - | 1.25mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() W3A45C103K4Z2A AVX Corporation | 40000 |
| - | 16 Weeks | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 4 | 125°C | -55°C | 50V | Tape & Reel (TR) | 2015 | - | 10% | e3 | yes | Active | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10nF | - | TR, EMBOSSED/PAPER, 7 INCH | - | - | 4 | 0.76mm | - | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | - | - | - | - | - | - | ISOLATED C NETWORK | - | - | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() C066T104K1X5CS KEMET | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 100nF | 100V | BULK | - | - | - | - | 2.29mm | not_compliant | - | - | MIL-PRF-39014 | 5.08mm | CERAMIC CAPACITOR | X7R | - | BX | Yes | - | 2909 | - | - | - | - | - | - | - | - | 290μm | 290μm | 90μm | - | - | Non-RoHS Compliant | ||
![]() CDR34BX473BKUS KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 47nF | 100V | TR, 7 INCH | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | X7R | - | BX | Yes | - | 1812 | - | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR34BX473BKWS KEMET | In Stock | - | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47nF | 100V | TR, 7 INCH | - | - | - | - | 3.2mm | - | - | - | MIL-PRF-55681 | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR01BP470BKUS KEMET | In Stock | - | - | 17 Weeks | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | Bulk | 2005 | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47pF | 100V | TR, 7 INCH | - | - | - | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() W2A4ZD104KAT4A AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | 0508 | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | 10% | - | - | - | - | 8 | SMD/SMT | - | - | - | 85°C | -55°C | - | - | 100nF | 10V | - | - | - | - | 500μm | 2.1mm | - | - | - | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 940μm | 2.1mm | 1.3mm | - | - | RoHS Compliant | ||
![]() C062T682M2X5CR KEMET | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | Bulk | - | C(SIZE)T | 20% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 6.8nF | 200V | - | - | - | - | - | 2.29mm | - | - | - | MIL-PRF-39014/02 | 5.08mm | CERAMIC CAPACITOR | X7R | - | X7R | Yes | - | 2909 | - | - | - | - | - | - | - | - | 7.37mm | 7.37mm | 90μm | - | No | Non-RoHS Compliant |