- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Number of Capacitors | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BP470BFSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 47pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR05BX224AKWM KEMET | In Stock | - | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220nF | 50V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR06BP822BJWR KEMET | In Stock | - | - | 111 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 8.2nF | 100V | TR, 7 INCH | - | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 2225 | - | 1.27mm | 5.72mm | 6.35mm | - | Non-RoHS Compliant | ||
![]() CDR32BX682BKWM KEMET | In Stock | - | - | 19 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | - | - | not_compliant | MIL-PRF-55681 | - | BX | Yes | 1206 | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BP100BFSR KEMET | In Stock | - | - | 25 Weeks | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() C1632C104M4RAC3123 KEMET | 15 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Wraparound | - | - | - | 125°C | -55°C | - | 100nF | - | - | 800μm | - | - | - | X7R | - | - | - | 4 | - | - | - | - | RoHS Compliant | ||
![]() CDR33BP122BJSR KEMET | In Stock | - | - | 16 Weeks | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.2nF | 100V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR33BP152BKSS KEMET | In Stock | - | - | 111 Weeks | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.5nF | 100V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP202AJWP KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2nF | 50V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP621AFWP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 620pF | 50V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX681BKSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | - | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP681AFWP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 50V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR04BX154AKSP KEMET | In Stock | - | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150nF | 50V | BULK | - | 3.18mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 1.295mm | 4.57mm | 3.18mm | - | RoHS Compliant | ||
![]() CDR05BX154BKSS KEMET | In Stock | - | - | 17 Weeks | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150nF | 100V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR05BX823BKSS KEMET | In Stock | - | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 82nF | 100V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR05BX124BKSS KEMET | In Stock | - | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120nF | 100V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR01BP101BKSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)P | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 100V | TR, 7 INCH | - | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP430BFWM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 43pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BX103BMSM KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BX103BMYM KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 20% | e3 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant |