- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Dielectric Material | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP222AKSM KEMET | In Stock | - | - | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 50V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP132BFSS KEMET | In Stock | - | - | - | Surface Mount | 1210 | WRAPAROUND | Ceramic | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.3nF | 100V | TR, 7 INCH | 2.5mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP222AKSP KEMET | In Stock | - | - | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 50V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP111BFSS KEMET | In Stock | - | - | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 110pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP161BFSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 160pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP681AJWP KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 50V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP681AJSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 50V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX392BKSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | 2005 | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | X7R | BX | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX152BKSP KEMET | In Stock | - | - | 17 Weeks | Surface Mount | 0805 | WRAPAROUND | Ceramic | 2005 | - | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.5nF | 100V | BULK | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR01BX181BKSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | BULK | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP150BKWR KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP150BKSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP150BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX121BKSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR01BX121BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP151BFSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX102BMSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR02BX682BKWM KEMET | In Stock | - | - | - | Surface Mount | 1805 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR33BX683AKSP KEMET | In Stock | - | - | - | Surface Mount | 1210 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68nF | 50V | BULK | 2.5mm | MIL-PRF-55681 | X7R | BX | Yes | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP360BKSS KEMET | In Stock | - | - | 25 Weeks | Surface Mount | 0805 | WRAPAROUND | Ceramic | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 36pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant |