- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP300BJUS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR02BX103BMSR KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR33BX153BKSP KEMET | In Stock | - | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP471BFWS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP201BJSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BX104AMSM KEMET | In Stock | - | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100nF | 50V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR02BX123AKSS KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12nF | 50V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP820BKWM KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 82pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR01BX681BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR04BP332BKWM KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 3.3nF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1812 | 1.295mm | 4.57mm | 3.18mm | - | Non-RoHS Compliant | ||
![]() CDR31BP820BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 82pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP200BFSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 20pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | C0G | C0G | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR02BP221BKWM KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR33BX183BKWR KEMET | In Stock | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | - | Bulk | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18nF | 100V | TR, 7 INCH | 2.5mm | not_compliant | MIL-PRF-55681 | X7R | BX | Yes | - | - | 3.2mm | 2.5mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR02BP221BKSM KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)P | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP510BJUS KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 51pF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | C0G | BP | Yes | 1206 | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP200BFSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 20pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX821BKUR KEMET | In Stock | - | - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BX | Yes | 0805 | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR02BP221BKWR KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP620BKUS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant |