- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Number of Circuits | Dissipation Factor | Positive Tolerance | Negative Tolerance | Circuit Type | Network Type | Number of Capacitors | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR01BP180BJUS KEMET | In Stock | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | - | - | 1.27mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.98mm | - | 2.03mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() CDR01BP150BJUS KEMET | In Stock | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)P | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | 100V | TR, 7 INCH | - | - | 1.27mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.98mm | - | 2.03mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() CDR31BX103AKWS KEMET | In Stock | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | Cut Tape (CT) | 2005 | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 50V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | 2012 | 0805 | - | - | X7R | 0.001 % | BX | Yes | - | - | - | - | - | - | - | - | - | Military | - | 1.3mm | - | 2.0066mm | 1.2446mm | 1.2954mm | - | RoHS Compliant | - | ||
![]() CDR31BP221BFUS KEMET | In Stock | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | Bulk | - | - | - | 1% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CA064C101K3GACAUTO KEMET | 9 |
| Datasheet | - | - | - | 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | 1 | 125°C | -55°C | - | - | - | - | 10% | - | - | - | - | 8 | - | EAR99 | 30ppm/Cel ppm/°C | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100pF | 25V | - | 4 | 0.8mm | - | - | AEC-Q200 | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | - | - | 4 | - | - | - | - | ISOLATED C NETWORK | - | - | - | - | 0.8mm | 1.6mm | 3.2mm | - | - | Non-RoHS Compliant | - | ||
![]() C056T561K2X5CR KEMET | In Stock | - | Datasheet | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 560pF | 200V | - | - | - | 2.29mm | - | MIL-PRF-39014 | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | - | BX | Yes | - | 1909 | - | - | - | - | - | - | - | - | - | 4.83mm | - | 4.83mm | 90μm | - | No | Non-RoHS Compliant | - | ||
![]() C062T684K5X5CM KEMET | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | WIRE | - | - | CERAMIC | - | - | - | - | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 680nF | 50V | BULK | - | 5.08mm | - | not_compliant | MIL-PRF-39014/02 | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 2909 | - | - | - | - | - | - | - | - | - | 290μm | - | 7.37mm | 90μm | - | - | Non-RoHS Compliant | - | ||
![]() C062T473K1X5CS KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 47nF | 100V | - | - | - | 2.29mm | - | MIL-PRF-39014/02 | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | - | X7R | Yes | - | 2909 | - | - | - | - | - | - | - | - | - | 7.37mm | - | 7.37mm | 90μm | - | No | Non-RoHS Compliant | - | ||
![]() C114K391K1X5CA KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.40 | 390pF | 100V | - | - | - | - | - | MIL-C-11015 | - | - | - | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 510 μm | - | - | 2.5 % | - | - | - | - | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C062T682K2X5CR KEMET | In Stock | - | - | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 6.8nF | 200V | - | - | - | 2.29mm | - | MIL-PRF-39014 | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | - | BX | Yes | - | 2909 | - | - | - | - | - | - | - | - | - | 7.37mm | - | 7.37mm | 90μm | - | No | Non-RoHS Compliant | - | ||
![]() CDR31BP200BJUS KEMET | In Stock | - | - | 17 Weeks | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | Bulk | 2005 | - | - | 5% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 20pF | 100V | TR, 7 INCH | - | - | 1.25mm | not_compliant | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | Non-RoHS Compliant | - | ||
![]() CDR01BX222BKUR KEMET | In Stock | - | - | 16 Weeks | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | Bulk | 2005 | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | - | - | 1.27mm | - | MIL-PRF-55681 | - | - | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.98mm | - | 2.03mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() C1632C470K5GACTU KEMET | 82 |
| - | - | - | - | 1632 | - | - | - | - | - | 4 | - | - | - | - | - | - | 10% | - | yes | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 47pF | 50V | - | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35mm | - | 3.2mm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() C124T103K1X5CM KEMET | In Stock | - | Datasheet | - | Through Hole | - | Axial | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.40 | 10nF | 100V | - | - | - | - | - | MIL-PRF-39014/05 | - | - | - | CERAMIC CAPACITOR | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 2.29mm | - | - | 6.35mm | - | - | No | Non-RoHS Compliant | - | ||
![]() CDR32BP221BJUR KEMET | In Stock | - | - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e0 | no | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() C1825N104K1XPL KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | Bulk | - | C(SIZE)N | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100nF | 100V | - | - | - | 6.4mm | - | MIL-PRF-55681 | - | - | - | - | X7R | - | BX | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | No | Non-RoHS Compliant | - | ||
![]() CDR04BP152BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)P | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.5nF | 100V | TR, 7 INCH | - | - | 3.18mm | - | MIL-PRF-55681 | - | - | - | - | C0G | - | BP | Yes | - | - | - | - | - | - | - | - | - | - | - | 1.295mm | - | 4.57mm | 3.18mm | - | - | RoHS Compliant | - | ||
![]() CDR05BX334AKUR KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 330nF | 50V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | - | - | - | BX | Yes | - | 1825 | - | - | - | - | - | - | - | - | - | 1.27mm | - | 4.57mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() CDR05BP562BJUS KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | C(SIZE)P | - | - | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 5.6nF | 100V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | - | - | - | BP | Yes | - | 1825 | - | - | 5% | 5% | - | - | - | - | - | 1.27mm | - | 4.57mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() W3A43A471KAT2A AVX Corporation | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 1 | - | - | Tape & Reel (TR) | 2009 | IPC | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 470pF | 25V | TR, EMBOSSED/PAPER, 7 INCH | 4 | 760μm | 3.2mm | - | - | - | - | - | ARRAY/NETWORK CAPACITOR | C0G | - | C0G | - | - | - | - | - | - | - | Isolated | - | 4 | - | - | 1.35mm | 0.053 1.35mm | - | 1.6mm | - | No | ROHS3 Compliant | Contains Lead |