- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Pin Count | Reference Standard | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Terminal Placement | Positive Tolerance | Negative Tolerance | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR01BP120BJWS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 12pF | 100V | BULK | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 0805 | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | Non-RoHS Compliant | ||
![]() CDR06BP682BKSS KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.23.00.20 | 6.8nF | 100V | TR, 7 INCH | - | 6.35mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | No | - | - | - | - | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR32BP240BFWP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | - | 1.6mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP220BFWP KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 22pF | 100V | TR, 7 INCH | - | - | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | 1206 | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BX124AKWR KEMET | In Stock | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120nF | 50V | TR, 7 INCH | - | 3.2mm | - | - | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR01BP330BKWS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 33pF | 100V | TR, 7 INCH | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 0805 | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | Non-RoHS Compliant | ||
![]() CDR01BP270BJSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP221BKWM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 1206 | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BP111BKSP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 110pF | 100V | TR, 7 INCH | - | 1.25mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP181BFUM KEMET | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 1% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | - | - | - | - | - | MIL-PRF-55681 | - | - | BP | Yes | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP271BFUP KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | C(SIZE)N | - | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 1206 | - | 1% | 1% | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR01BP270BJWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | - | 1.27mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP300BFZS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | C(SIZE)N | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 30pF | 100V | BULK; TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 1206 | - | 1% | 1% | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR33BP152BFUP KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | C(SIZE)N | - | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 100V | TR, 7 INCH | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 1210 | - | 1% | 1% | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR32BP222AJWS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 50V | TR, 7 INCH | - | 1.6mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP240BJWR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | - | 1.25mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP152AJUS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, 7 INCH | - | - | - | not_compliant | - | MIL-PRF-55681 | - | - | BP | Yes | 1206 | - | 5% | 5% | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() C062T152M2X5CM KEMET | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | - | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 1.5nF | 200V | BULK | 5.08mm | - | - | not_compliant | - | MIL-PRF-39014 | CERAMIC CAPACITOR | - | BX | Yes | 2909 | - | 20% | 20% | - | - | - | 290μm | 290μm | 90μm | - | Non-RoHS Compliant | ||
![]() MG052L18X500DX AVX Corporation | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | e4 | yes | - | 4 | EAR99 | - | Platinum/Palladium/Silver (Pt/Pd/Ag) | - | - | 8541.10.00.50 | - | - | TR | - | - | VARISTOR | - | 4 | - | - | - | - | - | - | DUAL IN-LINE | - | - | 18V | 14V | 0.05 J | - | - | - | - | RoHS Compliant | ||
![]() CDR32BP300BJSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 100V | TR, 7 INCH | - | 1.6mm | - | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant |