- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C052T151M2X5CM KEMET | In Stock | - | Datasheet | Through Hole | Molded | - | WIRE | - | - | - | - | Bulk | - | C(SIZE)T | 20% | e0 | no | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 150pF | 200V | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | ||
![]() CDR32BP152AKWM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | - | 1206 | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR32BP910BKWS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 91pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP152AKSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.5nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BP472BJSR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR31BP470BFUM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BX334AKUM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | C(SIZE)P | - | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 330nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BX | Yes | - | 1825 | - | 10% | 10% | 1.27mm | 4.57mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() CDR32BP181BKWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 180pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP182AFUM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | C(SIZE)N | - | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1.8nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | - | 1206 | - | 1% | 1% | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR31BP431BFSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 430pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BX154BMSP KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 150nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR32BP162AJWS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.6nF | 50V | BULK | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BX124BKWR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 120nF | 100V | BULK | 6.35mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR05BX104BMSS KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 100nF | 100V | BULK | 6.35mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR06BP682BJSS KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.23.00.20 | 6.8nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | C0G | BP | No | - | - | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR01BX181BKWS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR32BP182AKSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.8nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR06BP103BKWM KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR05BX683BKSS KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 68nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR32BP471BJWP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 470pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant |