- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BP111BFWS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 110pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | 1% | 1% | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR33BP202BFUR KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP561AFUP KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | C(SIZE)N | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 560pF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | 1% | 1% | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BP110BKWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 11pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP102BJYS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e3 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP511AKWS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP162BFSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.6nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP560BFSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 56pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP122BKSR KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.2nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP511AKSR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP561AJSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 560pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX222BMSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP100BKWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | Bulk | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP202BKSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2nF | 100V | BULK | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR01BP120BJUM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP202AKSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2nF | 50V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP162BJSR KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.6nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP202AJSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX222BKUM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP511AJSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant |