- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Dissipation Factor | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP200BFUS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 20pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP911BJWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 910pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP161BFWR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 160pF | 100V | BULK | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BP562BJWP KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 5.6nF | 100V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() C052T100M2X5CR KEMET | In Stock | - | - | Through Hole | Molded | - | WIRE | - | - | - | - | Bulk | C(SIZE)T | 20% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 10pF | 200V | - | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | ||
![]() CDR32BP161BJSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 160pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP161BJSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 160pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP120BKUP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 12pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP162AFSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.6nF | 50V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP162AFWR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.6nF | 50V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP180BFSM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP162AJWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.6nF | 50V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP160BJSP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 16pF | 100V | BULK | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP160BFSM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 16pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP430BJWR KEMET | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | - | Bulk | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 43pF | 100V | TR, 7 INCH | - | 1.25mm | not_compliant | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR31BP430BJSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 43pF | 100V | BULK | - | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() C052T151M2X5CP KEMET | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 150pF | 200V | BULK | 5.08mm | - | not_compliant | MIL-PRF-39014/01 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 1909 | - | 20% | 20% | - | 190μm | 190μm | 90μm | - | - | Non-RoHS Compliant | ||
![]() C202T224M1R5CR KEMET | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.40 | 220nF | 100V | BULK | - | - | not_compliant | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 20% | 20% | 250μm | - | 500μm | - | - | - | Non-RoHS Compliant | ||
![]() C062T682M2X5CM KEMET | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | C(SIZE)T | 20% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 6.8nF | 200V | - | - | 2.29mm | - | MIL-PRF-39014/02 | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | 2909 | - | - | - | - | 7.37mm | 7.37mm | 90μm | - | No | Non-RoHS Compliant | ||
![]() C056T683M5X5CR KEMET | In Stock | - | Datasheet | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | 20% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 68nF | 50V | BULK | 5.08mm | - | not_compliant | MIL-PRF-39014/01 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 1909 | - | - | - | - | 190μm | 190μm | 90μm | - | - | Non-RoHS Compliant |