- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Circuit Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP110BFWP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 11pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() C1632C471K5RACTU KEMET | In Stock | - | - | - | 0612 | - | - | - | 1632 | - | 4 | - | - | - | - | - | - | 10% | - | yes | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 470pF | 50V | - | - | - | - | X7R | - | - | - | - | - | - | - | 1.35mm | - | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() CDR31BP910BKSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 91pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP391BJWP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR01BX821BKSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | - | - | 0.98mm | - | 2.03mm | 1.27mm | - | RoHS Compliant | - | ||
![]() CDR32BP152AJUR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | - | - | - | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1206 | 5% | 5% | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | - | ||
![]() CDR32BP391BFSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR31BP620BFWR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP270BKSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CA0612JRNP09BN330 Yageo | In Stock | - | - | Surface Mount | 0612 | - | - | - | - | Ceramic | - | - | - | 50V | Tape & Reel (TR) | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | 33pF | 50V | - | - | - | - | - | - | - | - | - | - | Isolated | 4 | 800μm | 889μm | 3.2004mm | 1.6002mm | - | RoHS Compliant | Lead Free | ||
![]() CDR31BP620BFSR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP471BFSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 2005 | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR31BP221BKSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP911BFWP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 910pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR31BX183AMUR KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 20% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18nF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR32BP430BKSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 43pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR31BP201BKWS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 200pF | 100V | BULK | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | - | ||
![]() CDR31BP201BJWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | - | ||
![]() CDR03BP331BJSR KEMET | In Stock | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | 1.295mm | - | 4.57mm | 2.03mm | - | RoHS Compliant | - | ||
![]() CDR32BP511BFUP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | - |