- Manufacturer
- Capacitance
- Series
- Mounting Type
- Package / Case
- Tolerance
- Circuit Type
- Size / Dimension
- Height Seated (Max)
- Dielectric Material
- Composition
- Packaging
- Voltage Rated
Attribute column
Categories
Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Number of Terminals | Automotive | Base Product Number | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | Dissipation Factor DF | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package | Package Description | Part # Aliases | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Coefficient / Code | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Capacitance | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Voltage | Circuit Type | Size(mm) | Network Type | Number of Capacitors | Product | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA064X101J5GACTU KEMET | 2090 |
| - | - | - | 0612 (1632 metric) | - | - | - | - | - | - | 0.1 nF | - | - | ± 5% | - | - | 0.1 % | - | - | 4000 | - | - | KEMET ELECTRONICS CORP | - | CA064X101J5GACTU | + 125 C | - | - | - 55 C | - | - | 4 | - | - | CA064X101J5GAC7800 | Active | - | - | - | - | 1.59 | Details | - | - | 30 PPM / C | - | - | - | 50 VDC | 50 V | MouseReel | Array Comm C0G Flex | - | 5 % | - | - | - | EAR99 | - | C0G Dielectric Commercial and Automotive Grade Capacitor Array | - | 100 pF | - | compliant | SMD/SMT | ARRAY/NETWORK CAPACITOR | C0G (NP0) | - | - | - | ISOLATED C NETWORK | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | 0.8 mm | - | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X102K5RACTU KEMET | 393 |
| - | 7 Weeks | - | 0612 (1632 metric) | - | - | - | - | - | - | 1 nF | - | 0.001 uF | ± 10% | - | - | 3 % | - | - | 4000 | - | - | KEMET ELECTRONICS CORP | - | CA064X102K5RACTU | + 125 C | - | - | - 55 C | - | - | 4 | - | , | CA064X102K5RAC7800 | Active | - | - | - | - | 1.42 | Details | Yes | Capacitor Arrays & Networks 50V 1000pF X7R 0612 10% Flex Array | 15 % | - | 0.027484 oz | - | 50 VDC | 50 V | MouseReel | Array Comm X7R Flex | - | 10 % | e3 | Yes | - | EAR99 | - | X7R Dielectric Commercial and Automotive Grade Capacitor Array | Matte Tin (Sn) - with Nickel (Ni) barrier | 1000 pF | - | compliant | SMD/SMT | ARRAY/NETWORK CAPACITOR | X7R | - | - | - | ISOLATED C NETWORK | 4 | Ceramic Capacitor Arrays | 1.6mm | 3.2 x 1.6 x 0.8 | - | 0.8 mm | - | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X470J5GACTU KEMET | 8 |
| - | - | - | 0612 (1632 metric) | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 0.1 % | - | - | 4000 | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | 4 | - | - | CA064X470J5GAC7800 | - | - | - | - | - | - | Details | - | - | 30 PPM / C | - | - | - | 50 VDC | 50 V | MouseReel | Array Comm C0G Flex | - | 5 % | - | - | - | - | - | C0G Dielectric Commercial and Automotive Grade Capacitor Array | - | 47 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | 0.8 mm | - | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X100J5GAC7800 KEMET | 4589 |
| - | - | Surface Mount | 1206 (3216 Metric) | 0612 (1632 Metric) | - | Ceramic | - | - | CA064X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 50 V | - | - | - | X | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | - | - | C0G, NP0 | - | - | 10pF | - | - | - | - | - | - | Isolated | - | - | 4 | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() CA064X101J5GAC7800 KEMET | 7960 |
| - | - | Surface Mount | 1206 (3216 Metric) | 0612 (1632 Metric) | - | Ceramic | - | - | CA064X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 50 V | - | - | - | X | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | - | - | C0G, NP0 | - | - | 100pF | - | - | - | - | - | - | Isolated | - | - | 4 | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() CA064X102K5RAC7800 KEMET | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | 0612 (1632 Metric) | - | Ceramic | - | - | CA064X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 50 V | - | - | - | X | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | - | - | X7R | - | - | 1000pF | - | - | - | - | - | - | Isolated | - | - | 4 | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() CA0612KRX7R8BB153 Yageo | 8814 |
| - | - | Surface Mount | 0612 (1632 metric) Reversed | 0612 (1632 Metric) | - | Ceramic | - | - | - | 15 nF | 15000 pF | - | 10% | - | - | 2.5 | - | - | 4000 | - | - | - | - | - | + 125 C | - | YAGEO | - 55 C | - | - | 4 | Tape & Reel (TR) | - | 06122R153K8B20D | - | - | - | Active | - | - | Details | - | - | 15 % | - | - | 25 V | 25 VDC | 25 V | MouseReel | CA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | - | - | - | - | X7R | C-Array Surface Mount Multilayer Ceramic Capacitor | - | 0.015 uF | - | - | SMD/SMT | - | X7R | - | Isolated | - | - | 4 | Ceramic Capacitor Arrays | 3.2 mm | 1.6 x 3.2 x 0.9 mm | - | 0.8 mm | 0.035 (0.90mm) | 3.2 mm | 1.6 mm | - | - | ||
![]() CA064C471M5RAC7800 KEMET | 36 |
| - | - | Surface Mount | 1206 (3216 Metric) | 0612 (1632 Metric) | - | Ceramic | - | - | CA064C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | - | - | - | - | X7R | - | - | 470pF | - | - | - | - | - | - | Isolated | - | - | 4 | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() C1632C222M5RACTU KEMET | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1632C102M5RACAUTO KEMET | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8532.24.00.20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1632C102M5RAC3123 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1632C103M5RAC3123 KEMET | In Stock | - | - | - | - | 0612 | - | Ceramic | - | 8 | Yes | - | - | - | - | - | 0.01uF | - | - | EAR99 | Compliant | - | - | 8532.24.00.20 | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | Yes | 3.2 | - | - | - | - | - | - | - | 0.8 | - | - | - | - | - | - | - | 20% | - | - | Unconfirmed | - | - | Array | - | - | Flat | - | Pad | - | X7R | 50VDC | - | 1.6 X 3.2 X 0.8 | - | 4 | - | - | - | 1.6 | - | - | - | - | 0.8 | - | ||
![]() C1632C102M5RAC3160 KEMET | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1632C104K4RAC3123 KEMET | 20 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA064C104K4RAC3123 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0612 | - | Ceramic | - | 8 | Yes | - | - | - | - | - | 100pF | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | Unknown | 1.6 | - | - | - | - | - | - | - | 0.8 | - | - | - | - | Tape and Reel | - | - | 10% | - | - | Obsolete | - | - | Array | - | - | Flat | - | Pad | - | C0G | 50VDC | - | 3.2 X 1.6 X 0.85 | - | 4 | - | - | - | 3.2 | - | - | - | - | 0.85 | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0612 | - | Ceramic | - | 8 | Yes | - | - | - | - | - | 0.0022uF | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | Unknown | 1.6 | - | - | - | - | - | - | - | 0.8 | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Obsolete | - | - | Array | - | - | Flat | - | Pad | - | X7R | 50VDC | - | 3.2 X 1.6 X 0.85 | - | 4 | - | - | - | 3.2 | - | - | - | - | 0.85 | - | ||
![]() CA064C220K5GAC7800 KEMET | 26 |
| - | - | Surface Mount | 0612 | 0612 (1632 Metric) | Ceramic | Ceramic | 8 | No | CA064C | - | - | - | - | 22pF | ±0.2 | - | EAR99 | Compliant | - | ±0.1 | - | - | ±0.2 | - | - | 125 | KEMET | - | -55 | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | No | 3.2 | Active | - | - | - | - | - | - | 0.8 | - | 50 V | - | - | Tape and Reel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10% | - | - | Unconfirmed | - | C0G, NP0 | Array | - | 22pF | Flat | - | Pad | - | C0G | 50VDC | Isolated | 1.6 X 3.2 X 0.8 | - | 4 | - | - | - | 1.6 | - | 0.035 (0.90mm) | - | - | 0.8 | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0612 | - | Ceramic | - | 8 | Yes | - | - | - | - | - | 33pF | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | Unknown | 1.6 | - | - | - | - | - | - | - | 0.8 | - | - | - | - | Tape and Reel | - | - | 10% | - | - | Obsolete | - | - | Array | - | - | Flat | - | Pad | - | C0G | 50VDC | - | 3.2 X 1.6 X 0.85 | - | 4 | - | - | - | 3.2 | - | - | - | - | 0.85 | - | ||
![]() C1632C102K5RAC7210 KEMET | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |