- Manufacturer
- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Leakage Current
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage - Rated | Voltage - Rated (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Capacitance | Pitch | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Q Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T490B337M006ATE800 KEMET | 2728 | - | Datasheet | 12 Weeks | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 1000 Hrs @ 85°C | - | 6.3V | -55°C~40°C | Tape & Reel (TR) | 2013 | T490 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | MATTE TIN OVER NICKEL | - | 330μF | - | - | - | - | 3528 | - | 1411 | 800mOhm | - | POLARIZED | 19.8μA | 326mA | 1000 hours | - | - | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T491C105K050AT KEMET | 30 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 50V | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 1μF | - | 3.2mm | - | - | 6032 | - | 2312 | 5.5Ohm | - | Polar | 500nA | - | 2000 hours | 0.04 | 4 % | C | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106K016AT KEMET | 27476 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 16V | 16V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 10μF | 1.2mm | 1.6mm | - | - | 3216 | - | 1206 | 3Ohm | 0.001 % | Polar | 1.6μA | 104mA | 2000 hours | 0.08 | 10 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106K006AT KEMET | 18000 | - | Datasheet | 12 Weeks | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 6.3V | 6.3V | -55°C~125°C | TR, 7 INCH | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 10μF | 1.2mm | 1.6mm | - | - | 3216 | - | 1206 | 4Ohm | - | Polar | 600nA | - | 2000 hours | - | 6 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJB106K016RNJ AVX Corporation | 64923 | - | Datasheet | 21 Weeks | PCB, Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Tantalum | - | - | 10V | 16V | -55°C~125°C | Tape & Reel (TR) | 1998 | TAJ | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 10μF | 1.4mm | 2.8mm | CECC30801-005 | 16V | 3528 | - | 1210 | 2.8Ohm | - | Polar | 1.6μA | - | - | 0.06 | 6 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K020AT KEMET | 8683 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | 20V | 20V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 10μF | - | 2.8mm | - | - | 3528 | - | 1411 | 2.1Ohm | 0.001 % | Polar | 2μA | 201mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D106K050AT KEMET | 100 | - | Datasheet | 12 Weeks | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | 50V | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | - | 4.3mm | - | - | 7343 | - | 2917 | 800mOhm | 0.001 % | Polar | 5μA | 433mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJC107K010RNJ AVX Corporation | 10595 | - | Datasheet | 21 Weeks | PCB, Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | - | 10V | 10V | -55°C~125°C | Tape & Reel (TR) | 1998 | TAJ | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 100μF | - | 3.2mm | - | 10V | 6032 | - | 2412 | 1.2Ohm | - | Polar | 10μA | - | - | 0.08 | 8 % | C | - | General Purpose | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C106K025AT KEMET | 3000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 25V | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 10μF | - | 3.2mm | - | - | 6032 | - | 2412 | 1.5Ohm | - | Polar | 2.5μA | 271mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X476K035AT KEMET | In Stock | - | Datasheet | 12 Weeks | PCB, Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 35V | 35V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 47μF | - | 4.3mm | - | - | 7343 | - | 2917 | 600mOhm | - | Polar | 16.5μA | 524mA | 2000 hours | 0.06 | 8 % | X | - | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C475K025AT KEMET | 28000 | - | - | 12 Weeks | PCB, Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 25V | 25V | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 4.7μF | - | 3.2mm | - | - | 6032 | - | 2413 | 2.4Ohm | - | Polar | 1.2μA | 214mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D106K035AT KEMET | 6000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | 35V | 35V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | - | 4.3mm | - | - | 7343 | - | 2917 | 1Ohm | - | Polar | 3.5μA | 155mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C226K025AT KEMET | 1005 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 25V | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 22μF | 2.9mm | 3.2mm | - | - | 6032 | - | 2412 | 1.4Ohm | - | Polar | 5.5μA | 280mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A105K016AT KEMET | 4013 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 16V | 16V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 1μF | - | 1.6mm | - | - | 3216 | - | 1206 | 10Ohm | - | Polar | 500nA | 87mA | 2000 hours | 0.04 | 4 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D227K010AT KEMET | 5500 | - | Datasheet | 12 Weeks | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | 10V | 10V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 220μF | - | 4.3mm | - | - | 7343 | - | 2917 | 500mOhm | 0.001 % | Polar | 22μA | 548mA | 2000 hours | 0.08 | 8 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJB105K035RNJ AVX Corporation | 8681 | - | Datasheet | 21 Weeks | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Tantalum | - | - | 35V | 35V | -55°C~125°C | TR, 7 INCH | 1998 | TAJ | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 1μF | 1.4mm | 2.8mm | CECC30801-005 | 35V | 3528 | - | 1210 | 6.5Ohm | - | Polar | 500nA | - | - | - | 4 % | B | 4 | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C107K010AT KEMET | 1673 | - | Datasheet | 12 Weeks | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | 10V | 10V | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 100μF | 2.9mm | 3.2mm | - | - | 6032 | - | 2312 | 1.2Ohm | 0.001 % | Polar | 8μA | 303mA | 2000 hours | 0.08 | 8 % | C | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K025AT KEMET | 8621 | - | Datasheet | 12 Weeks | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | 25V | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 10μF | - | 2.8mm | - | - | 3528 | - | 1411 | 3Ohm | - | Polar | 2.5μA | 168mA | 2000 hours | 0.06 | 8 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSD107K016R0125 AVX Corporation | 631000 | - | Datasheet | 21 Weeks | PCB, Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | 16V | 16V | -55°C~125°C | Tape & Reel (TR) | 2008 | TPS | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 100μF | 4.4mm | 4.3mm | - | - | 7343 | IEC | 2917 | 125mOhm | - | Polar | 16μA | 438μA | - | 0.06 | 6 % | D | - | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B105K035AT KEMET | 7131 | - | Datasheet | 12 Weeks | PCB, Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | 35V | 35V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 1μF | - | 2.8mm | - | - | 3528 | - | 1411 | 5Ohm | - | Polar | 500nA | 130mA | 2000 hours | 0.04 | 4 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools