- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Base Product Number | Brand | Capacitance - nF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Seated Plane Height (mm) | Terminal Pitch (mm) | Tradename | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-FG70305K Panasonic | 577 | - | Datasheet | - | - | - | Through Hole | Radial | - | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3000 nF | ± 10% | 3uF | ±0.5 | EAR99 | 150 | ±0.5 | 8532.25.00.70 | 1 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 13.5 | Active | AEC-Q200 | Details | 28.5 | 27.5 | - | 700 VDC | - | Straight | -40°C ~ 110°C | Bulk | - | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 10% | - | - | - | - | - | PC Pins | - | - | Metallized Polypropylene Film Capacitor | - | - | Automotive; High Frequency, Switching | - | - | 3µF | Capacitors | - | - | - | Radial | - | - | - | - | PP | 27.5mm | - | - | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 04023J1R5BBSTR AVX Corporation | 40000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 1.5pF | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | 25V | - | - | - | 164 mΩ | - | 6.5GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J1R8BBSTR AVX Corporation | 55000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | - | 1.8pF | - | 25V | TR, 7/13 INCH | 550μm | - | 25V | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | 25V | - | - | - | 137 mΩ | - | 6.2GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.016 0.40mm | 1mm | 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J1R2BBSTR AVX Corporation | 28020 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | 25V | - | - | - | - | - | 7.4GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J0R2ABSTR AVX Corporation | 320000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.2pF | - | 25V | TR, 7/13 INCH | 550μm | - | 25V | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | 25V | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J3R9BBSTR AVX Corporation | 5636 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.9pF | - | 50V | TR, 7/13 INCH | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | 2.9GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0402YJ100GBSTR AVX Corporation | 2980 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | - | 10pF | - | 16V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | 16V | - | - | - | - | - | 2.4GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J8R2BBSTR AVX Corporation | 19 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | Thin Film | - | - | - | 8.2pF | - | 50V | TR | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | 2GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 02015JR55ZBSTR\500 Kyocera AVX | In Stock | - | - | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | Details | - | - | Accu-P | - | 50 V | - | - | MouseReel | - | Accu-P Std | - | 0.01 pF | - | - | - | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 0.55 pF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | - | - | ||
![]() 08051J1R2BBTTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | - | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | 5.1GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J0R6PBWTR AVX Corporation | 19 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 0.6pF | - | 25V | TR | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J0R5PBSTR AVX Corporation | 1545000 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | Thin Film | - | - | - | 0.5pF | - | 25V | TR | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | 11.3GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J1R0PBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | Thin Film | - | - | 8532.25.00.45 | 1pF | - | 50V | TR | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J2R7BBSTR AVX Corporation | 5000 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | - | 2.7pF | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | 25V | - | - | - | 96 mΩ | - | 4.5GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J3R9BBWTR AVX Corporation | 36 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.9pF | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() C005YJ0R1PBSTR AVX Corporation | 45592 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Accu-P® C005 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.02pF | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Thin Film | - | - | - | 0.1pF | - | 16V | TR | - | - | - | 0402 | 1005 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 145μm | 0.007 0.17mm | 0.405mm | 0.215mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J1R0PBSTR AVX Corporation | 4357 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8532.25.00.45 | 1pF | - | 25V | TR | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J3R0BBSTR AVX Corporation | 685000 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | Thin Film | - | - | - | 3pF | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | - | - | - | - | 84 mΩ | - | 4.4GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 08051J8R2BBTTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 8532.25.00.45 | 8.2pF | - | 100V | TR | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 06035J0R4ABTTR AVX Corporation | 27 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.4pF | - | 50V | TR, 7/13 INCH | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | - |