- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Style | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Absolute Pull Range (APR) | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023JR61PBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | 25 V | - | Reel | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | 0.61 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 0402ZK200GBWTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | 10 V | - | Reel | * | - | 2 % | - | Low ESR Thin Film Chip Capacitor | - | 20 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04023J1R8CBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | 25 V | - | MouseReel | * | - | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | - | 1.8 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04023J0R9PBSTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | Accu-P | 0.000023 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | 0.9 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 04023J0R5BBSTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | 25 V | - | MouseReel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | 0.5 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 0402ZJ1R8BBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | 10 V | - | Reel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | 1.8 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04023JR17ZBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | 25 V | - | Reel | * | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | - | 0.17 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04021J0R2Z4STR500 KYOCERA | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | P6SMB10 | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | Vishay General Semiconductor - Diodes Division | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | Accu-P | 0.000053 oz | 100 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, P6SMB, TransZorb® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.01 pF | - | Zener | Automotive | 0.2 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | No | - | 9.5V | 600W | 41.4A | 14.5V | 8.55V | 1 | Silicon RF Capacitors / Thin Film | - | - | Automotive MLCCs | General Purpose | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 06035J160FBSTR KYOCERA | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 560BAA | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | + 125 C | Skyworks Solutions Inc. | - 55 C | Tape & Box (TB) | Not For New Designs | - | Details | Accu-P | - | - | 50 V | -40°C ~ 85°C | Reel | Ultra™ Si560 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | XO (Standard) | - | 16 pF | Capacitors | 1.8V, 2.5V, 3.3V | 100 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 157mA | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.056 (1.43mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 08055J470GAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | D38999/20TA | - | - | - | - | - | - | Corsair | - | Bag | Active | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | * | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 04021J0R6P4STR500 KYOCERA | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Bulk | Active | AEC-Q200 | Details | Accu-P | 0.000053 oz | 1000V (1kV) | - | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | C0G, NP0 | Thin Film | General Purpose | 470 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Automotive MLCCs | High Voltage | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | 0.110 (2.80mm) | - | ||
![]() 0201ZK170FBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | - | Details | Accu-P | - | - | 10 V | - | Reel | Accu-P Std | - | 1 % | - | Low ESR Thin Film Chip Capacitor | - | 17 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | ||
![]() 0402ZK6R1BBWTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000023 oz | - | 10 V | - | MouseReel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | 6.1 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 0402YJ0R7ABWTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000023 oz | - | 16 V | - | MouseReel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | 0.7 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 08051J1R5BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | - | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 06031J0R1PBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02013J2R7BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 (0.28mm) | - | - | - | - | ||
![]() 08055J270JAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±5% | - | - | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 08053K470JAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±5% | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 0201ZK4R0BBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 10 V | - | - | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | 4 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - |