- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Temperature Coefficient / Code | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02015JR06ZBSTR Kyocera AVX | 20 |
| - | 0201 (0603 metric) | - | - | 5000 | + 125 C | - 55 C | Details | - | Accu-P | 50 V | Reel | Accu-P Std | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.06 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() C005YJ0R8ABSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | ||
![]() 02015J0R2ZBSTR Kyocera AVX | 50 |
| - | 0201 (0603 metric) | - | - | 5000 | + 125 C | - 55 C | Details | - | Accu-P | 50 V | MouseReel | Accu-P Std | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.2 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() C005YK1R6ABSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | ||
![]() C005YJ0R1ZBSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | ||
![]() 02013J2R2PBSTR Kyocera AVX | 20 |
| - | - | - | - | 5000 | - | - | Details | - | Accu-P | 25 V | Reel | Accu-P Std | - | - | - | - | - | Thin Film Capacitors | - | - | - | ||
![]() 0402ZJ2R1BBSTR\500 Kyocera AVX | 50 |
| - | - | - | - | 500 | - | - | Details | - | - | 10 V | MouseReel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() 0201YK6R2ABSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() 02013K1R4ABSTR Kyocera AVX | 50 |
| - | - | - | - | 5000 | - | - | Details | - | - | 25 V | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() SQCAEM910JATME Kyocera AVX | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | 1 | + 125 C | - 55 C | Details | - | - | 150 V | - | SQ | 5 % | 90 PPM / C | Ultra Low ESR MLC | 91 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() HQCEMA160JAT1A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | - | C0G (NP0) | - | 7200 V | - | - | 5 % | 30 PPM / C | High RF Power Capacitor | 16 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() HQCEMA120CAT9A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | Details | C0G (NP0) | - | 7200 V | - | - | 0.25 pF | 30 PPM / C | High RF Power Capacitor | 12 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() HQCEMA330JAT1A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | Details | C0G (NP0) | - | 7200 V | - | - | 5 % | 30 PPM / C | High RF Power Capacitor | 33 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() HQCEMA180JAT1A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | Details | C0G (NP0) | - | 7200 V | - | - | 5 % | 30 PPM / C | High RF Power Capacitor | 18 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100E121JEN3600XJ16 Kyocera AVX | In Stock | - | - | 3838 (9797 metric) | 3838 | 9797 | 16 | + 125 C | - 55 C | Details | - | - | 3.6 kV | Bulk | 100E | 5 % | 90 PPM / C | Microwave | 120 pF | SMD/SMT | RF Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 0201YK160FBSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | MouseReel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() 0201YK150FBSTR Kyocera AVX | 28 |
| - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() 0201YK190FBSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() C005YK2R1ABSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | 16 V | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | ||
![]() 02015J1R1ZBSTR Kyocera AVX | 43 |
| - | - | - | - | 5000 | - | - | Details | - | Accu-P | 50 V | MouseReel | Accu-P Std | - | - | - | - | - | Thin Film Capacitors | - | - | - |