- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Outlets | Package | Primary Material | Product Status | RoHS | Standard Number | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Efficiency | Housing Color | Output Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Current - Supply (Disable) (Max) | Note | Number of Circuits | Polarization | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Cable Opening | Current - Supply | Voltage - Output | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Product Type | Includes | Voltage - Input Offset | Current - Output / Channel | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Self Resonant Frequency | No Load Power Consumption | Absolute Pull Range (APR) | Product | Features | Product Category | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J4R1BBWTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 500 | Murrelektronik | 4000-68223-0200020 | + 125 C | KYOCERA AVX | - 55 C | (1) German Receptacle | Tape & Reel (TR) | - | Active | N | - | - | Accu-P | 0.000023 oz | - | - | 25 V | - | - | - | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 4.1 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | IP65 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 02015J1R3PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 4000-68122-0200040 | + 125 C | KYOCERA AVX | - 55 C | (1) Universal Receptacle | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | 50 V | - | - | - | - | 50 V | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.02pF | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 1.3 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | - | - | IP65 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 02013J2R2BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | Miscellaneous | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | Accu-P | 0.000006 oz | - | - | 25 V | - | - | - | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.1 pF | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 2.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 06033J2R0PBSTR KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 0603 | 1608 | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | 0 PPM / C, 30 PPM / C | Accu-P | 0.000222 oz | - | - | - | - | - | - | - | 25 V | - | Reel | * | - | 0.02 pF | - | - | - | Thin-Film Chip Capacitors for RF Signal and Power Applications | - | - | - | - | - | - | 2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 04023J2R7CBSTR KYOCERA | In Stock | - | - | - | Panel Mount | 0402 (1005 Metric) | Flange | - | Zinc Die Cast | - | - | - | Thermoplastic | - | - | KYOCERA AVX | - | - | Silver | Copper Alloy | - | 5000 | KYOCERA AVX | - | + 125 C | Switchcraft Inc. | - 55 C | - | Bulk | Metal | Active | Details | - | - | Accu-P | 0.000023 oz | - | - | 25 V | - | - | - | - | - | -55°C ~ 85°C | MouseReel | Q-G® E | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.25pF | Solder | - | Plug, Female Sockets | Low ESR Thin Film Chip Capacitor | 3 | - | - | Black | Audio, Instrumentation | - | 2.7 pF | Detent Lock | Capacitors | - | 15A | - | Keyed | Shielded | - | - | - | - | - | Chrome | XLR | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Ground | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 08051K6R8BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | Strip | - | Active | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | -40°C ~ 85°C | - | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±0.1pF | - | - | - | XO (Standard) | - | - | - | - | - | - | 6.8 pF | - | - | - | - | 2.8V | - | - | - | - | 133.333333 MHz | ±25ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() 08051K3R3CAWTR3 KYOCERA | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | -40°C ~ 85°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±0.25pF | - | - | - | MHz Crystal | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 18pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | ||
![]() 02013J1R5ABWTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | -55°C ~ 125°C | - | * | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.05pF | - | - | - | - | - | - | - | - | - | - | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.011 (0.28mm) | - | - | - | - | - | - | - | ||
![]() 04023J0R2ABWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 652.039032 µg | - | - | - | KYOCERA AVX | - | - | - | - | - | 5000 | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | - | Bulk | - | Active | N | - | - | Accu-P | 0.000023 oz | - | - | 25 V | 25 V | - | - | - | 25 V | -55°C ~ 125°C | Reel | * | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.05pF | SMD/SMT | 0 ppm/°C | - | Low ESR Thin Film Chip Capacitor | - | 125 °C | -55 °C | - | - | - | 0.2 pF | - | Capacitors | - | - | - | - | - | - | 550 µm | - | - | - | - | - | SMD/SMT | - | - | - | 1005 | - | 0402 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | No | Contains Lead | - | ||
![]() 06031J2R4BAWTR KYOCERA | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nichicon | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 100 V | - | 250V | - | - | - | -25°C ~ 85°C | - | EEC | 1.457 L x 0.689 W (37.00mm x 17.50mm) | -5%, +10% | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.346 (34.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | - | - | ||
![]() 06031K2R4CAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25pF | - | - | - | MHz Crystal | - | - | - | - | - | - | 2.4 pF | - | - | - | - | - | - | - | - | - | 36 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | - | 18pF | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() 06031J3R3ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | Kamaya Inc. | - 55 C | - | Tape & Reel (TR) | - | Active | N | - | - | Accu-P | 0.000071 oz | - | - | 100 V | - | - | - | - | 100 V | -55°C ~ 125°C | Reel | * | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 3.3 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 06031K4R3CAWTR KYOCERA | In Stock | - | - | - | Panel Mount | 0603 (1608 Metric) | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | KJA0T | - | - | - | - | - | 22D | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | -65°C ~ 200°C | - | KJA | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | - | Receptacle Housing | For Female Sockets | 128 | - | - | - | - | - | 4.3 pF | Threaded | - | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 25-35 | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | - | - | - | ||
![]() 06031J3R6BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | MAX410 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Active | - | - | - | - | - | 10.5 V | 4.8 V | 100 V | - | - | - | - | - | 0°C ~ 70°C | - | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | - | 3.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.5mA | - | 4.5V/µs | General Purpose | 80 nA | 28 MHz | - | - | 120 µV | 35 mA | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | - | - | - | ||
![]() 06031J0R6BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | SWH24 | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | Bulk | - | Active | - | 60335-1 | - | - | - | - | - | 100 V | - | - | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | ±0.1pF | - | - | - | - | - | - | - | - | Household Appliances, ITE (Commercial) | 23 W | 0.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | 86.11% | - | - | - | - | - | - | - | - | Positive Center | 650mA | - | - | - | - | - | Fixed Blade | - | - | 36V | - | - | - | - | - | - | - | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 100mW | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | - | - | - | ||
![]() 08055J0R5ABTTR KYOCERA | In Stock | - | - | Surface Mount | Free Hanging (In-Line) | 0805 (2012 metric) | - | Circular | Gadolinium-Zinc | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | Phoenix Contact | - 55 C | - | Bulk | Metal | Active | Details | - | - | Accu-P | 0.000194 oz | - | - | 50 V | - | - | - | - | 50 V | -40°C ~ 125°C | MouseReel | CA | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.05 pF | SMD/SMT | - | Plug Housing | For Female Sockets | 6 | 125 °C | -55 °C | - | - | - | 0.5 pF | Threaded | Capacitors | Crimp | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | 1.27 mm | - | - | - | - | M23-6 | SMD/SMT | - | - | - | 2012 | - | 0805 | - | Silver | - | C0G | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Backshell | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | 1.1176 mm | 2.01 mm | 1.27 mm | - | - | No | Lead Free | - | ||
![]() 08051J6R8BBTTR KYOCERA | In Stock | - | - | Surface Mount | Panel Mount | 0805 (2012 metric) | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | - | - | - | - | KJA7T | KYOCERA AVX | - | - | Gold | - | - | 3000 | KYOCERA AVX | - | + 125 C | ITT Cannon, LLC | - 55 C | - | Bulk | Metal | Active | Compliant | - | - | Accu-P | 0.000194 oz | - | - | 100 V | - | - | - | - | - | -65°C ~ 175°C | Reel | KJA | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | Crimp | 30 ppm/°C | Receptacle, Female Sockets | Low ESR Thin Film Chip Capacitor | 18 | 125 °C | -55 °C | Olive Drab | - | - | 6.8 pF | Threaded | Capacitors | - | - | - | N (Normal) | - | Environment Resistant | 1.27 mm | - | - | - | Olive Drab Cadmium | 15-18 | SMD/SMT | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | 2.2 GHz | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | - | 930 µm | 1.1176 mm | 2.01 mm | 1.27 mm | 50.0µin (1.27µm) | - | No | Lead Free | - | ||
![]() 06035J2R2QBSTR KYOCERA | In Stock | - | - | - | Panel Mount | 0603 (1608 metric) | Flange | Circular | Aluminum | - | - | 2.012816 mg | - | - | D38999/20ZD | KYOCERA AVX | - | - | - | - | 16 (4), 20 (8) | 3000 | KYOCERA AVX | - | + 125 C | Amphenol Aerospace Operations | - 55 C | - | Bulk | - | Active | Details | - | - | Accu-P | 0.000071 oz | - | - | - | 50 V | - | - | - | 50 V | -65°C ~ 175°C | MouseReel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.03 pF | SMD/SMT | - | Receptacle Housing | For Female Sockets | 12 | 125 °C | -55 °C | - | - | - | 2.2 pF | Threaded | Capacitors | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | - | Zinc Nickel | 15-97 | SMD/SMT | - | - | - | 1608 | - | 0603 | - | Black | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 06035J1R0BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | - | Accu-P | 0.000071 oz | - | - | 50 V | - | - | - | - | 50 V | -55°C ~ 125°C | MouseReel | * | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.1 pF | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 1 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 06035J6R8BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | KYOCERA AVX | - | - | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | EPSON | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | - | Accu-P | 0.000071 oz | - | - | 50 V | - | - | - | - | 50 V | -40°C ~ 85°C | MouseReel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.1 pF | - | - | - | XO (Standard) | - | - | - | - | - | - | 6.8 pF | - | Capacitors | - | - | 1.8V ~ 3.3V | - | - | - | - | 95.646241 MHz | ±15ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | - | 0.63 mm | 0.055 (1.40mm) | 1.6 mm | 0.81 mm | - | - | - | - | - |