- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Product Style | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Pitch | Frequency | Frequency Stability | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Input Type | Terminal Type | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J0R9AAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Miscellaneous | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | - | - | - | - | - | - | - | - | - | 0.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 08051K120GBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | Cast Iron | - | KYOCERA AVX | 3000 | Grove Gear | NH-BM826-60-D-56 | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000194 oz | 100 V | - | - | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 2 % | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 12 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 06035J2R4ABSTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000071 oz | - | - | - | 50 V | - | MouseReel | * | - | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 2.4 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 0402YJ3R0ABWTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | - | - | - | 16 V | - | Reel | * | - | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 02013J1R8BBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | Compliant | - | - | 25 V | 25 V | - | 25 V | -55°C ~ 125°C | Tape and Reel | * | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | - | SMD/SMT | - | - | - | 125 °C | -55 °C | Thin Film | - | 1.8 pF | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225 µm | 279.4 µm | 609.6 µm | 330.2 µm | Contains Lead | ||
![]() B32523Q3155M TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | B32523 | - | 20 % | - | - | - | - | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Wire | - | - | Polyethylene Terephthalate (PET) | - | - | 22.5 mm | 0.8 mm | - | - | Straight | - | - | - | Film Capacitors | General Film Capacitors | - | - | - | - | 16 mm | - | 26.5 mm | 7 mm | - | ||
![]() 12105J0R4ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225 metric) | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | Glenair | - 55 C | Retail Package | Active | - | Details | Accu-P | - | 50 V | - | - | - | -55°C ~ 125°C | Reel | * | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 0.4 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | - | ||
![]() 06035J2R7AAWTR KYOCERA | In Stock | - | - | - | Surface Mount | Axial | - | -- | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | MRS25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 2.2 MOhms | - | - | Metal Film | 0.6W | 2.7 pF | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | ||
![]() 0201YJ3R1BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | 16 V | - | - | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | - | 3.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 (0.28mm) | - | - | - | ||
![]() 06035J8R2CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000071 oz | 50 V | - | - | 50 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 8.2 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 08051K5R6BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000194 oz | 100 V | - | - | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 5.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 08051K3R9CAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | CA02C | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | - | 100 V | - | - | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-COM-B | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.25pF | - | - | - | - | - | - | - | - | - | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06035J0R7AAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | - | 50 V | - | - | - | 0°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±0.05pF | - | - | - | - | MHz Crystal | - | - | - | - | - | 0.7 pF | - | - | 30 MHz | ±30ppm | - | - | - | - | 60 Ohms | - | - | - | 8pF | Fundamental | - | ±20ppm | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() 08051K0R7BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | Axial | - | -- | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | - | ±100ppm/°C | - | 91 Ohms | - | - | Metal Film | 0.4W | 0.7 pF | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | ||
![]() 06035J0R8QBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000071 oz | 50 V | - | - | 50 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.03pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 0.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 04025J5R6ABSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | IC Socket Adapters | Details | Accu-P | 0.000023 oz | - | - | - | 50 V | - | MouseReel | * | - | 0.05 pF | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 5.6 pF | Capacitors | 2.54mm Pitch | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 67 | SIP Sockets Adapters | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 0402ZJ2R8BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | 10 V | - | - | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 2.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() 02013J0R4PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | Accu-P | 0.000006 oz | 25 V | - | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.02pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 0.4 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | ||
![]() 04023J3R3BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000023 oz | 25 V | - | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 3.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() 04023J0R9PBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT); | Active | - | N | Accu-P | 0.000023 oz | 25 V | - | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.02 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 0.9 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - |