- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tab Size | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Power Rating | Depth | Resistor Type | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Plating | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201ZJ3R8BBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | 10 V | - | - | - | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 3.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 02015J0R3PBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | 50 V | - | - | - | * | - | 0.02 pF | - | 90.0000 ppm/°C | Low ESR Thin Film Chip Capacitor | 2.2 Ohm | - | - | - | - | 0.3 pF | Capacitors | 4.0000 W | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | 5 | Thin Film Capacitors | - | - | 13 | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 06035J3R3ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000071 oz | 50 V | - | 50 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 3.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | ||
![]() 08051J2R7BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000194 oz | 100 V | - | 100 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | - | - | Insert | - | - | - | - | - | 2.7 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 73 mm | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 12105J100CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | 50 V | - | - | - | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.25 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 10 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | - | ||
![]() 12101K9R1CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | 100 V | - | - | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.25 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 9.1 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | - | ||
![]() 0201ZJR15PBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | - | - | 10 V | 10 to 8, 10 AWG | - | Reel | * | - | 0.02 pF | - | - | Splice Terminal | - | - | - | - | - | 0.15 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Tin | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 37.08 mm | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 0201ZJ1R8BBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | - | - | 10 V | - | - | MouseReel | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 1.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 06033K1R8BBTTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000071 oz | - | - | 25 V | - | - | Reel | * | - | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 1.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 12101J330FBTTR KYOCERA | In Stock | - | - | - | - | 1210 (3225 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | - | - | - | - | Reel | * | - | 1 % | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 33 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | - | 3.02 mm | 2.5 mm | - | ||
![]() 0402ZJ6R8BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000023 oz | 10 V | - | 10 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 6.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() 08051K1R5CAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | Silver | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 5.14 mm² | - | - | 100 V | - | - | 20 to 15, 20 AWG | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.25pF | - | - | Quick Disconnect Terminal | - | - | - | - | Receptacle | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 20.2 mm | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 08053J3R3ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000194 oz | 25 V | - | 25 V | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.05 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 3.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 08053J330FBTTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000194 oz | 25 V | - | 25 V | - | -55°C ~ 125°C | MouseReel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±1% | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 33 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 06035J8R2BAWTRMKG KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | - | - | - | - | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 0201YK120FBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 16 V | 16 V | - | - | Reel | * | - | 1 % | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 12 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.6 mm | 0201 | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 0402YJ1R8ABWTR KYOCERA | In Stock | - | - | Surface Mount | - | 0402 (1005 metric) | 652.039032 µg | POM (Polyoxymethylene) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Compliant | - | Accu-P | 0.000023 oz | - | 16 V | 16 V | - | -40 to 106 °C | Tape & Reel | * | - | 0.05 pF | SMD/SMT | - | Marker | - | 125 °C | -55 °C | White | - | 1.8 pF | Capacitors | - | 550 µm | - | SMD/SMT | 1005 | 0402 | C0G | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 400 µm | - | 1 mm | 500 µm | No | ||
![]() 02011J0R3PBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | - | - | 100 V | - | - | Reel | * | - | 0.02 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 0.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.6 mm | 0201 | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 02013K4R3CBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | - | - | 25 V | - | - | MouseReel | * | - | 0.25 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | 4.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 04023K140FBSTR KYOCERA | In Stock | - | - | Surface Mount | - | 0402 (1005 metric) | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | 25 V | 25 V | - | - | MouseReel | * | - | 1 % | - | 20.0000 ppm/°C | Low ESR Thin Film Chip Capacitor | 24.3 Ohm | 125 °C | -55 °C | - | - | 14 pF | Capacitors | 1.0000 W | 550 µm | High Reliability, MIL-PRF-39007 | SMD/SMT | - | - | C0H | - | Silicon RF Capacitors / Thin Film | 1 | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 6.35 | 1 x 0.55 x 0.4 | 0.4 mm | - | 1 mm | 0.55 mm | No |