- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402YJ6R2BBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | - | - | 16 V | - | Reel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 6.2 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 04023JR58PBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | - | - | 25 V | - | Reel | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.58 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 06035J2R9QBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | - | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.03 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 2.9 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 0402ZJ110FBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | - | - | 10 V | - | Reel | * | - | 1 % | - | Low ESR Thin Film Chip Capacitor | - | - | 11 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 06035J1R8BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | 1.8 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 06035J0R5AAWTR3 KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | - | - | - | 0.5 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 06031J2R0BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 02013J1R7ABWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | 25 V | - | - | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.05pF | - | - | - | - | 1.7 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 (0.28mm) | - | - | ||
![]() 08051J0R1AAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.05pF | - | - | - | - | 0.1 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | 1 kVDC | - | - | - | - | - | 20 % | - | EMI Suppression Capacitors (MKP) | - | - | 0.47 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Capacitors | Safety Film Capacitors | - | - | - | - | 29.5 mm | - | 26.5 mm | 14.5 mm | ||
![]() 0402YJ0R2ABSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | 16 V | - | 16 V | - | Reel | * | - | 0.05 pF | SMD/SMT | Low ESR Thin Film Chip Capacitor | 125 °C | -55 °C | 0.2 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 0201ZK4R4BBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | 10 V | - | - | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 4.4 pF | Capacitors | SMD/SMT | - | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 08055K220JAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | Mersen, formerly Ferraz Shawmu | A300058 | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±5% | - | - | - | - | 22 pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 02013JR55PBSTR KYOCERA AVX | 20 |
| - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | - | Cut Tape | * | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | ||
![]() 0201ZK220JBSTR Kyocera AVX | 49 |
| - | - | 0201 (0603 metric) | - | - | 5000 | - | - | + 125 C | - | - 55 C | - | - | Details | Accu-P | 0.000006 oz | - | - | - | 10 V | - | MouseReel | Accu-P Std | - | 5 % | - | Low ESR Thin Film Chip Capacitor | - | - | 22 pF | - | SMD/SMT | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() C005YK2R1ABSTR Kyocera AVX | In Stock | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Details | Accu-P | - | - | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C005YJ0R1QBSTR Kyocera AVX | In Stock | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Details | Accu-P | - | - | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201YK180FBSTR Kyocera AVX | In Stock | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Details | Accu-P | - | - | - | - | 16 V | - | MouseReel | Accu-P Std | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | - | - | - | ||
![]() 02015J1R1ZBSTR Kyocera AVX | 43 |
| - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Details | Accu-P | - | - | - | - | 50 V | - | MouseReel | Accu-P Std | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | - | - | - | ||
![]() 02015J0R8ZBSTR Kyocera AVX | 43 |
| - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Details | Accu-P | - | - | - | - | 50 V | - | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | - | - | - |