- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Ingress Protection | Depth | Current Rating | Pitch - Mating | Contact Finish | Termination Style | Case Code (Metric) | Case Code (Imperial) | Contact Finish - Post | Dielectric | Lead Spacing | Panel Cutout Dimensions | Contact Resistance | Wire Gauge | Connector Style | Accessory Type | Contact Termination | Filter Type | Product Type | Termination Post Length | Pitch - Post | Pin or Socket | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Panel Thickness | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J3R6CAW KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | KT218F | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | - | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | - | - | - | - | - | - | - | - | 3.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | - | - | - | - | - | ||
![]() 0402YJ8R2BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | Accu-P | 0.000023 oz | 16 V | - | - | - | 16 V | -55°C ~ 125°C | Reel | * | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 8.2 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | - | - | ||
![]() 04023J2R7QBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000023 oz | 25 V | - | - | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.03 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 2.7 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | - | - | ||
![]() 06035J2R4BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 3000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000071 oz | 50 V | - | - | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.1 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 2.4 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | ||
![]() 0402YJ100FBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | No -RoHS Version Available | - | Accu-P | 0.000023 oz | 16 V | - | - | - | 16 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 1 % | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 10 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | - | - | ||
![]() 0402YJ3R0ABWTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | 16 V | - | Reel | * | - | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 3 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | - | - | ||
![]() 06035J2R4ABSTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 3000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000071 oz | - | - | - | - | 50 V | - | MouseReel | * | - | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 2.4 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | ||
![]() 06033J220FBTTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | 25 V | - | - | * | - | 1 % | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 22 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | ||
![]() 02013K4R4ABSTR KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 0201 | 0603 | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | Bulk | Active | Details | 0 PPM / C, 60 PPM / C | Accu-P | 0.000012 oz | - | - | - | - | 25 V | - | Reel | * | - | 0.05 pF | - | - | - | - | Thin-Film Chip Capacitors for RF Signal and Power Applications | - | - | - | - | 4.4 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | - | - | ||
![]() B32032A4683K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32520C1105J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 0.27 uF | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 10.3 x 6 x 12 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08055J2R7BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | 50 V | - | - | - | - | -55°C ~ 125°C | - | * | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | - | - | - | - | - | ||
![]() 04021J1R5PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Bulk | Active | Details | - | Accu-P | 0.022642 oz | 100 V | - | - | - | 100 V | -55°C ~ 125°C | MouseReel | * | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.02pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 1.5 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | - | - | ||
![]() 0201ZJ0R2ABWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | Texas Instruments | - 55 C | Tray | Active | N | - | Accu-P | 0.000006 oz | 10 V | - | - | - | 10 V | -55°C ~ 125°C | Reel | * | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 0.2 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | - | - | - | - | - | ||
![]() 0402ZK220FBSTR KYOCERA | In Stock | - | - | - | Panel Mount, Flange | 0402 (1005 Metric) | - | - | - | - | -- | KYOCERA AVX | - | - | - | - | -- | 15A | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | 10 V | - | -- | 250VAC | 10 V | -55°C ~ 125°C | Bulk | EJM, Corcom | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±1% | Active | Wire Leads | - | Receptacle, Male Blades | Low ESR Thin Film Chip Capacitor | 3 | - | - | - | 22 pF | Capacitors | -- | - | - | - | - | SMD/SMT | - | - | - | - | - | -- | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Silicon RF Capacitors / Thin Film | - | - | - | No | -- | -- | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | -- | -- | - | - | ||
![]() 06033J0R8ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 3000 | AMPMODU MT Series | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000071 oz | 25 V | - | - | - | 25 V | -55°C ~ 125°C | Reel | AMPMODU MT | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | 30 | - | - | - | 0.8 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cap (Cover) | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | 2 Required Per Connector | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | - | - | ||
![]() 02013J0R1PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 5000 | AMP-LATCH Series | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000006 oz | 25 V | - | - | - | 25 V | -55°C ~ 125°C | MouseReel | AMP-Latch | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.02 pF | Active | - | - | - | Low ESR Thin Film Chip Capacitor | 14 | - | - | - | 0.1 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | - | - | - | - | - | ||
![]() 08053K220FBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 3000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000194 oz | 25 V | - | - | - | 25 V | -55°C ~ 125°C | Bulk | -- | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±1% | Obsolete | - | - | - | Stamped | - | - | - | - | 22 pF | Capacitors | - | - | - | - | Silver | SMD/SMT | - | - | - | - | - | - | - | 18-20 AWG | - | - | Crimp | - | Silicon RF Capacitors / Thin Film | - | - | Socket | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | -- | - | - | - | - | - | - | ||
![]() 04023J0R6PBSTR KYOCERA | In Stock | - | - | - | Through Hole | 0402 (1005 metric) | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | KYOCERA AVX | - | - | - | Gold | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000023 oz | 25 V | - | - | - | 25 V | -55°C ~ 125°C | Bulk | 508 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.02 pF | Active | Wire Wrap | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 0.6 pF | Capacitors | - | - | 3A | 0.100 (2.54mm) | - | SMD/SMT | - | - | Gold | - | - | - | -- | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 0.500 (12.70mm) | 0.100 (2.54mm) | - | - | - | - | Thin Film Capacitors | Open Frame | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | 30.0µin (0.76µm) | 10.0µin (0.25µm) | - | UL94 V-0 | - | - | ||
![]() 04023J2R5BBWTR KYOCERA | In Stock | - | - | Surface Mount | Through Hole, Right Angle, Horizontal | 0402 (1005 metric) | Polyamide (PA46), Nylon 4/6 | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | - | KYOCERA AVX | - | - | - | Tin | - | - | 5000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Compliant | - | Accu-P | 0.000023 oz | 25 V | 25 V | - | - | 25 V | -- | Bulk | Vertisockets™ 800 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | Active | Solder | 30 ppm/°C | - | DIP, 0.6 (15.24mm) Row Spacing | - | 125 °C | -55 °C | Thin Film | 2.5 pF | Capacitors | - | 550 µm | 1.5A | 0.100 (2.54mm) | - | SMD/SMT | 1005 | 0402 | Tin | C0G | - | - | -- | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 0.145 (3.68mm) | 0.100 (2.54mm) | - | - | - | - | Thin Film Capacitors | Closed Frame | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 400 µm | 508 µm | 1 mm | 550 µm | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | - | UL94 V-0 | No | Contains Lead |