- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Thermal Resistance of Package | Base Product Number | Brand | Case Code - in | Case Code - mm | CCT(K) | Contact Finish Mating | Current - Continuous Drain (Id) @ 25℃ | Current - Saturation (Isat) | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Power Dissipation (Max) | Primary Material | Product Status | Qualification | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Inductance | DC Resistance (DCR) | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Power Line Protection | Voltage - Breakdown (Min) | Q @ Freq | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Lens Style | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Lumens/Watt @ Current - Test | FET Type | CRI (Color Rendering Index) | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Lens Size | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Drain to Source Voltage (Vdss) | Vgs (Max) | Tool Type | Current - Max | Product Type | Bidirectional Channels | Millicandela Rating | Lens Transparency | Wavelength - Peak | Capacitance @ Frequency | Lens Color | Tip - Type | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Drive Size | FET Feature | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Height (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02013J3R9ABWTR KYOCERA | In Stock | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | LWM67C | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | + 125 C | OSRAM Opto (ams OSRAM) | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | N | - | Accu-P | - | - | 25 V | 25 V | - | - | Reel | Mini TOPLED® | 2.20mm L x 1.40mm W | 0.05 pF | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | White | - | - | 3.9 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Standard | - | - | - | - | - | - | 3.2V | 120° | - | - | - | - | - | 20mA | - | Rectangle with Flat Top | - | - | - | - | - | - | - | 1.50mm x 1.00mm | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | 420mcd | Diffused | - | - | Yellow | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.325 x 0.225 | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | 1.40mm | - | - | ||
![]() 06035J0R7ABSTR KYOCERA | In Stock | - | - | Surface Mount | - | 0603 (1608 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | + 125 C | Glenair | - 55 C | Retail Package | - | - | Active | - | Compliant | - | Accu-P | 0.000071 oz | - | - | 50 V | - | - | Tape & Reel | * | - | 0.05 pF | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | 125 °C | -55 °C | - | - | - | - | 0.7 pF | - | Capacitors | - | - | - | - | - | 810 µm | - | - | - | - | SMD/SMT | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 630 µm | - | 1.6 mm | 0.81 mm | - | - | - | No | - | ||
![]() 08051J3R3BBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | + 125 C | PEI-Genesis | - 55 C | Bulk | - | - | Active | - | Details | - | Accu-P | 0.000194 oz | 100 V | - | 100 V | - | -55°C ~ 125°C | MouseReel | * | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 3.3 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | - | - | - | ||
![]() 0201ZJ2R7BBSTR500 KYOCERA | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | VJ0805 | KYOCERA AVX | - | - | - | - | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | Vishay Vitramon | - 55 C | Tape & Reel (TR) | - | - | Active | - | Details | - | Accu-P | 0.000006 oz | 100V | - | 10 V | - | -55°C ~ 125°C | MouseReel | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | - | - | - | C0G, NP0 | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 1.9 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | 0.057 (1.45mm) | - | - | - | - | ||
![]() 0402ZJ2R2BBSTR500 KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | 120308 | KYOCERA AVX | - | - | - | - | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | Molex | - 55 C | Bulk | - | - | Active | - | Details | - | Accu-P | - | - | - | 10 V | - | - | MouseReel | * | - | 0.1 pF | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 2.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 02015J1R6PBSTR500 KYOCERA | In Stock | - | - | - | Surface Mount | Axial | - | - | Axial | - | - | ERC55 | KYOCERA AVX | - | - | - | - | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | Vishay Dale | - 55 C | Tape & Reel (TR) | - | - | Active | - | Non-Compliant | - | Accu-P | 0.000006 oz | 50 V | - | 50 V | - | -65°C ~ 175°C | MouseReel | ERC | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | - | 2 | - | ±25ppm/°C | - | Low ESR Thin Film Chip Capacitor | 19.6 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | 1.6 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Moisture Resistant | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 02013J0R2ABSTR500 KYOCERA | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | ERC55 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Vishay Dale | - 55 C | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 25 V | - | -65°C ~ 175°C | - | ERC | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | 2 | - | ±50ppm/°C | - | Low ESR Thin Film Chip Capacitor | 1.2 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | 0.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Moisture Resistant | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 04021JR55P4STR500 KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | - | KYOCERA AVX | 0402 | 1005 | - | - | - | - | - | 500 | 185MHz | 25 MHz | KYOCERA AVX | Ferrite | + 125 C | Taiyo Yuden | - 55 C | Tape & Reel (TR) | - | - | Obsolete | AEC-Q200 | Details | - | Accu-P | 0.000053 oz | 100 V | - | - | - | -40°C ~ 85°C | MouseReel | LK | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 0.55 pF | - | Capacitors | 250 mA | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 180 nH | 400mOhm Max | - | - | - | - | - | - | - | - | - | 20 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Automotive MLCCs | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.031 (0.80mm) | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 04021J1R3P4STR500 KYOCERA | In Stock | - | - | - | Through Hole | TO-220-3 Full Pack | - | - | ITO-220AB | - | - | - | - | 0402 | 1005 | - | - | 10A (Ta) | - | 10V | - | - | - | - | - | + 125 C | Panjit International Inc. | - 55 C | Tube | 50W (Tc) | - | Obsolete | - | - | - | - | - | 100 V | - | - | - | -55°C ~ 150°C (TJ) | - | - | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.02pF | - | - | - | - | - | Thin Film | - | - | - | - | - | - | - | - | 1.3 pF | - | Capacitors | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 1Ohm @ 5A, 10V | 4V @ 250µA | - | 1200 pF @ 25 V | 20 nC @ 10 V | - | 650 V | ±30V | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | General Purpose | - | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 04021J1R0P4STR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | - | - | KYOCERA AVX | 0402 | 1005 | - | - | - | - | - | 500 | 4MHz | - | KYOCERA AVX | - | + 125 C | Central Technologies | - 55 C | Tape & Reel (TR) | - | - | Active | AEC-Q200 | Details | - | Accu-P | 0.000053 oz | 100 V | - | - | - | -25°C ~ 85°C | MouseReel | ct1210lscf | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±5% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 220 µH | 8.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Automotive MLCCs | General Purpose | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 06035JR35PBSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 111088 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Molex | - 55 C | Bulk | - | - | Active | - | - | - | - | - | - | - | 50 V | - | - | - | * | - | 0.02 pF | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 0.35 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 02013J1R2BBSTR KYOCERA | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN732B | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | + 125 C | KOA Speer Electronics, Inc. | - 55 C | Tape & Reel (TR) | - | - | Obsolete | - | Details | - | Accu-P | 0.000006 oz | - | - | 25 V | - | -55°C ~ 155°C | MouseReel | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | 2 | - | ±25ppm/°C | - | Low ESR Thin Film Chip Capacitor | 15 Ohms | - | - | - | Thin Film | - | - | 0.125W, 1/8W | 1.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Moisture Resistant | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.028 (0.70mm) | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 0201ZJ0R7CBSTR KYOCERA | In Stock | - | - | - | - | Wide 2010 (5025 Metric), 1020 | - | - | 1020 | - | - | WK73S2H | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | - | -55°C ~ 155°C | MouseReel | WK73S | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | - | 2 | - | ±200ppm/°C | - | - | 110 mOhms | - | - | - | Thick Film | - | - | 1W | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | Silicon RF Capacitors / Thin Film | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() 0402ZJ120JBSTR KYOCERA | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | + 125 C | Littelfuse Inc. | - 55 C | Tape & Reel (TR) | - | - | Obsolete | - | Details | - | Accu-P | 0.000023 oz | - | - | 10 V | - | -65°C ~ 150°C (TJ) | Reel | SMBJ | - | 5 % | - | - | - | - | - | Zener | - | - | - | - | - | - | Telecom | - | 12 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | - | 600W | - | 24.6A | - | 24.4V | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 1 | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 02013J1R0BBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | -- | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | - | Active | - | Details | - | Accu-P | 0.000006 oz | 25 V | - | 25 V | - | -55°C ~ 125°C | MouseReel | -- | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 1 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | Socket | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | 6 Point Socket | - | - | 3/8 | - | Thin Film Capacitors | Deep Socket | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.011 (0.28mm) | 2.50 (63.5mm) | 0.325 mm | - | - | - | - | - | ||
![]() 08051K4R3CBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | - | Active | - | Details | - | Accu-P | 0.000194 oz | 100 V | - | 100 V | - | -55°C ~ 125°C | Reel | * | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.25pF | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 4.3 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | - | - | - | ||
![]() 04023J0R3ZBWTR KYOCERA | In Stock | - | - | - | Surface Mount | SMA-NT | - | - | SMA-NT | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | - | Formosa Microsemi Co., Ltd. | - | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | - | 25 V | - | -55°C ~ 150°C | Reel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | - | 1500W (1.5kW) | - | 23.2A | - | 64.5V | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402ZK190FBSTR KYOCERA | In Stock | - | - | - | Free Hanging (In-Line) | 0402 (1005 metric) | - | Aluminum Alloy | - | - | - | KJA6T | KYOCERA AVX | - | - | - | Gold | - | - | - | 5000 | - | - | KYOCERA AVX | - | + 125 C | ITT Cannon, LLC | - 55 C | Bulk | - | Metal | Active | - | Details | - | Accu-P | - | - | - | - | - | -65°C ~ 200°C | Reel | KJA | - | 1 % | - | - | Crimp | - | Plug, Female Sockets | Low ESR Thin Film Chip Capacitor | - | 18 | - | - | - | - | - | - | 19 pF | Threaded | Capacitors | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 15-18 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 0201YK8R2BBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | 2835 | - | 13.4°C/W | GW JTLRS1.EM | KYOCERA AVX | - | - | 2200K | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | + 125 C | OSRAM Opto (ams OSRAM) | - 55 C | Tape & Reel (TR) | - | - | Obsolete | - | N | - | Accu-P | - | - | - | 16 V | - | - | MouseReel | DURIS® E 2835 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 0.1 pF | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | White, Warm | - | - | 8.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 9.6V | 120° | - | - | - | - | - | 100mA | - | - | - | - | 109 lm/W | - | 80 | - | - | - | - | - | - | - | - | - | 120mA | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | 105lm (95lm ~ 115lm) | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.030 (0.75mm) | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 06032J1R0ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | KYOCERA AVX | 0603 | 1608 | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | + 125 C | Suntsu Electronics, Inc. | - 55 C | Bulk | - | - | Active | - | N | 0 PPM / C, 30 PPM / C | Accu-P | 0.000222 oz | - | - | 200 V | - | -30°C ~ 85°C | Reel | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 0.05 pF | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 1 pF | - | Capacitors | - | - | - | - | - | - | 19.2 MHz | ±30ppm | - | - | SMD/SMT | - | 100 Ohms | - | - | - | - | - | 20pF | Fundamental | - | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.026 (0.65mm) | 1.6 mm | 0.81 mm | - | - | - | - | - |