- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J1R6ABTTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | 50 V | - | - | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | - | - | 1.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() MV0404CA150MQAW KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02013J1R0BBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Non-Compliant | 25 V | 25 V | 25 V | -55°C ~ 125°C | Tape & Reel (TR) | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | 125 °C | -55 °C | 1 pF | - | - | - | - | RF, High Q, Low Loss | 225 µm | 279.4 µm | 609.6 µm | 330.2 µm | Contains Lead | ||
![]() 06035JR75PBSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | 50 V | - | - | * | - | 0.02 pF | Low ESR Thin Film Chip Capacitor | - | - | 0.75 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 06035J2R4BBTTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Non-Compliant | - | - | 50 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | - | - | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 08051K5R6CAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.25pF | - | - | - | 5.6 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06035J2R2BBSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | 50 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | - | - | 2.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 0201ZK110FBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | 10 V | - | - | * | - | 1 % | Low ESR Thin Film Chip Capacitor | - | - | 11 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 0201ZJ3R8BBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | 10 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | - | - | 3.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 06035J4R3BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | 4.3 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 02013J0R7PBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | 25 V | - | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.02pF | - | - | - | 0.7 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.011 (0.28mm) | - | - | - | ||
![]() 06031J2R2BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | 2.2 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06035J2R2CAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | - | - | 2.2 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06033J100FAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 25 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±1% | - | - | - | 10 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06035JR55PBSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | 50 V | - | - | * | - | 0.02 pF | Low ESR Thin Film Chip Capacitor | - | - | 0.55 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 06031J3R9AAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | - | - | 3.9 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06031J3R3BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | 3.3 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 06035J110FAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±1% | - | - | - | 11 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - | ||
![]() 08055J1R8BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | - | 1.8 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | - |