- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Positive Tolerance | Negative Tolerance | ESR | Self Resonant Frequency | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J1R1BBSTR AVX Corporation | 5000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.1pF | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | 7.8GHz | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J0R7ABSTR AVX Corporation | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 0.7pF | 25V | TR, 7/13 INCH | 550μm | - | 25V | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | 25V | - | - | - | 9.5GHz | RF, High Q, Low Loss | 400μm | 0.016 0.40mm | 1mm | 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 935121424610-T3N Murata Electronics | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | 1000 | 935121424610 | Details | 0.000045 oz | - | Reel | - | LPSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06035J1R2ABTTR AVX Corporation | 19 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.2pF | 50V | TR, 7/13 INCH | 810μm | not_compliant | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | 5.2GHz | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J1R2ABSTR AVX Corporation | 5000 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.2pF | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | 7.4GHz | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J8R2BBSTR AVX Corporation | 60000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 8.2pF | 25V | TR | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 06035J1R2BBTTR AVX Corporation | 36 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | 50V | TR, 7/13 INCH | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J0R3ABTTR AVX Corporation | 3000 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.3pF | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 06035J1R8BBSTR AVX Corporation | 36 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 1.8pF | 50V | TR, 7/13 INCH | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J2R0BBSTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 2pF | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 119 mΩ | 5.7GHz | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J1R3ABSTR AVX Corporation | 36 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 652.039032μg | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.3pF | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J0R7BBSTR AVX Corporation | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 0.7pF | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 296 mΩ | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 08051K3R9CBTTR AVX Corporation | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.9pF | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 04025J2R2ABSTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.2pF | 50V | TR, 7/13 INCH | 550μm | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | 2.2727% | 2.2727% | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 06033J220FBTTR AVX Corporation | 19 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 22pF | 25V | TR | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZK220GBSTR AVX Corporation | 3853 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 22pF | 10V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0H | - | - | - | - | - | - | 1.75GHz | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 08051J4R7ABTTR AVX Corporation | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 4.7pF | 100V | TR | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 04023J2R4ABSTR AVX Corporation | 59740 |
| Datasheet | 16 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.4pF | 25V | TR, 7/13 INCH | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | 2.0833% | 2.0833% | - | - | - | 400μm | - | 1mm | 500μm | - | - | ROHS3 Compliant | - | ||
![]() 08051J1R0BBTTR AVX Corporation | 6356 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | 5.6GHz | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04021J0R9PBSTR AVX Corporation | 3996 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.9pF | 100V | TR | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | - |