- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J2R2AAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 50 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | 2.2 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 08053K680GAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 25 V | - | -55°C ~ 125°C | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | 68 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 08053K820GAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 25 V | - | -55°C ~ 125°C | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | 82 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 06031J0R5AAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 100 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | 0.5 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 06031K3R9BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 100 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | 3.9 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 12101K270JBSTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | 100 V | - | -55°C ~ 125°C | Accu-P® | 0.119 L x 0.098 W (3.02mm x 2.50mm) | ±5% | - | 27 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.044 (1.13mm) | - | - | ||
![]() 06035J1R2ABTTR500 KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | 50 V | 50 V | -55°C ~ 125°C | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | Low ESR Thin Film Chip Capacitor | 1.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 06031J0R7BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 100 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | 0.7 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 06031J0R9PBSTR500 KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08055J0R8BAWTR3 KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 50 V | - | -55°C ~ 125°C | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | 0.8 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 06031J0R1BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 100 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | 0.1 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 08055K220GAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 50 V | - | -55°C ~ 125°C | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | 22 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 06033K0R9AAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 25 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | 0.9 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 02013J1R9ABWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT); | Obsolete | 25 V | - | -55°C ~ 125°C | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.05pF | - | 1.9 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.011 (0.28mm) | - | - | ||
![]() 06035J1R7ABTTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | 50 V | - | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 1.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 06035J0R3AAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 50 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | 0.3 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 06035J0R5CAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 50 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | 0.5 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 02013J3R3ABSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | 25 V | - | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 3.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 06035K180FAWTRMKG KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 50 V | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±1% | - | 18 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 0201YJ2R9BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | 2.9 pF | - | - | - | - | RF, High Q, Low Loss | - | 0.011 (0.28mm) | - | - |