- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pole Throw Configuration | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Inductance | Positive Tolerance | Negative Tolerance | Product Type | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Cable Pitch | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402ZK150GBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | Accu-P | 0.000023 oz | - | 10 V | - | MouseReel | - | * | - | 2 % | - | - | - | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | 15 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | ||
![]() 0402ZJ0R4CBWTR KYOCERA | In Stock | - | - | - | Gold | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | Copper Alloy | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | DP4T | Active | N | Accu-P | 0.000023 oz | 10 V | 10 V | -20 to 85 °C | MouseReel | - | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.25 pF | - | - | - | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | 0.4 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | - | ||
![]() 08051J100FAWTR KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 100 V | - | -55°C ~ 125°C | - | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±1% | - | - | - | - | - | - | - | 50 ppm/°C | - | 14.7 Ohm | - | - | - | - | - | - | 10 pF | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | RF, High Q, Low Loss | - | 70.64 | 28.96 | - | 0.029 (0.73mm) | - | - | - | - | - | ||
![]() 06035J4R7CBTTR KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | - | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | - | - | - | - | - | - | - | 25.0000 ppm/°C | Low ESR Thin Film Chip Capacitor | 806 Ohm | - | - | - | - | - | - | 4.7 pF | Capacitors | 0.125 W | - | - | - | High Reliability, MIL-PRF-55182 | SMD/SMT | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | 0.1 | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 7.62 | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | ||
![]() 06035J1R3BBTTR KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | - | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.1 pF | - | - | - | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | 1.3 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 uH | - | - | Silicon RF Capacitors / Thin Film | 20 | 22 A | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 12.5 | 12.5 mm | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | ||
![]() 06031J2R7BAWTR KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 100 V | - | -55°C ~ 125°C | - | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | - | ||
![]() 04023K210FBSTR KYOCERA | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | Accu-P | 0.000023 oz | - | 25 V | -40 to 125 °C | Reel | - | * | - | 1 % | - | - | - | - | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | 21 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | 2.54 mm | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | ||
![]() 04023J0R6ABWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.6pF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ3R6BBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.6pF | - | - | 10V | TR, 7/13 INCH | 325μm | - | - | 0603 | 0201 | FILM CAPACITOR | C0G | - | 2.7778% | 2.7778% | - | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() 06035J2R7CBTTR AVX Corporation | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2.7pF | - | - | 50V | TR, 7/13 INCH | 810μm | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051K6R8CBTTR AVX Corporation | 2800 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.8pF | - | - | 100V | TR, 7/13 INCH | 1.27mm | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 04023J5R6CBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 5.6pF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 406.4μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J3R6CBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.6pF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ1R2BBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | - | - | 10V | TR, 7/13 INCH | 325μm | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | ROHS3 Compliant | - | ||
![]() 04023J5R1CBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 5.1pF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J0R4QBSTR AVX Corporation | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 400FF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | - | - | FILM CAPACITOR | C0G | - | 7.5% | 7.5% | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 04023J6R2CBWTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.2pF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 406.4μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J4R3CBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 4.3pF | - | - | 25V | TR, 7/13 INCH | 550μm | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0201ZJ1R5BBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | - | 10V | TR, 7/13 INCH | 325μm | - | - | 0603 | 0201 | FILM CAPACITOR | C0G | - | 6.6667% | 6.6667% | - | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() 0201ZJ2R0BBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2pF | - | - | 10V | TR, 7/13 INCH | 325μm | - | - | - | - | FILM CAPACITOR | C0G | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | 0.225mm | - | 600μm | 0.325mm | - | ROHS3 Compliant | - |