- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J6R8ABWTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 6.8pF | - | 25V | - | - | 550μm | - | - | - | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PHE426MJ5100JR17T0 KEMET Corporation | In Stock | - | - | - | - | - | 7.2 mm x 4.5 mm | - | - | - | 2 Pin | - | - | - | 0.4 | KEMET | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1500 | - | - | 0.5 | - | 17 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | F426JL103J630L | - | - | 4.5(Max) | - | Active | - | - | - | Details | - | - | 9(Max) | - | - | 5 | - | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | 0.5 mm | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 9 mm | - | 7.2 mm | 4.5 mm | - | 9(Max) | - | RoHS Compliant | - | ||
![]() R66ID3100CK7AK KEMET Corporation | 48 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1500 | 8532.25.00.80 | - | 0.5 | - | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 4 | - | Active | AEC-Q200 | - | - | Details | - | - | 9 | - | 400±200 | 7.5 | - | - | - | 250 V | 250 VDC | Straight | - | Tape and Reel | - | * | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 100 nF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 10 | - | 9 mm | - | 10 mm | 4 mm | - | 9 | - | RoHS Compliant | - | ||
Tiny WHSL | 1877 | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 3.257 | WIMA | 220 nF | 220000 pF | ± 10% | 0.22uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKS4J032205B00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | - | RADIAL LEADED | - | Radial | MKS4-.22/630/10P22 | Active | - | 6(Max) | Not Required(mm) | - | AEC-Q200 | No | 1.61 | Details | Yes | 15(mm) | 15(Max) | PET | - | 22.5 | 10% | 0.105822 oz | - | - | 630 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse | - | 100 °C | -55 °C | - | - | 8532.25.00.70 | 220000PF(pF) | Capacitors | - | Bulk | 22.5 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PET | Not Required | 22.5mm | No | 630 V | 0.8 mm | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | - | 400 V | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5mm | 6mm | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15mm | 15(Max) | - | RoHS Compliant | - | ||
![]() 04023J0R5PBWTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 0.5pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J2R2BBTTR AVX Corporation | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | 14 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 3.841 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 1600 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4C043304D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 7(Max) | - | - | - | - | 1.7 | Details | Yes | - | 14(Max) | - | - | 15 | - | 0.141096 oz | - | - | 63 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 3.3 uF | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 15 mm | No | 63 V | 0.8 mm | 63VDC|40VAC | Straight | 5% | 5% | Film Capacitors | - | 40 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | - | 14(Max) | - | RoHS Compliant | - | ||
![]() 08051J5R6BBTTR AVX Corporation | 6000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | 26 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 10.266 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 459 | 8532.25.00.30 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | 11(Max) | Not Required(mm) | - | - | - | - | Details | - | 21(mm) | 21(Max) | PP | - | 27.5 | 5% | 0.352740 oz | - | - | 1 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 220000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 27.5 mm | - | - | 0.8 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | - | 21(Max) | - | RoHS Compliant | - | ||
![]() 08051J0R5BBTTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J6R2CBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.2pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J8R2BBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 8.2pF | - | 50V | TR | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J1R2ABTTR AVX Corporation | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.2pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J2R8ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.8pF | - | - | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J3R3ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.3pF | - | 50V | TR | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J0R7ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.7pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J2R5ABTTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.5pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J5R6ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 5.6pF | - | 50V | TR | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J6R8CBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.8pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3125 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J2R6ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.6pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | - | No | ROHS3 Compliant | Contains Lead |