- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 261 | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 29.384 | WIMA | - | - | - | ± 10% | 10uF | EAR99 | 140 | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | - | WIMA | MKP4F051007F00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 19(Max) | Not Required(mm) | Active | AEC-Q200 | - | 1.62 | Details | Yes | - | Metallized Polypropylene (PP) Capacitorsnin PCM 7.5 mm to 37.5 mm. Capacitances from 1000 pF to 10 mF.nRated Voltages from 100 VDC to 2000 VDC | 32(mm) | 32(Max) | - | - | PP | 37.5 | 10% | 1.022945 oz | - | - | - | 160V | 250 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.634 L x 0.748 W (41.50mm x 19.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | - | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | High Frequency, Switching | - | 8532.25.00 | 10000000PF(pF) | Capacitors | - | BULK | - | 19 mm | Plastic Rectangular Can | compliant | Radial | - | - | 37.5 mm | FILM CAPACITOR | PP | Not Required | 37.5mm | 250 V | 1 mm | - | 250VDC|160VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 160 V | - | 41.5 X 19 X 32 | General Film Capacitors | - | Film Capacitors | 41.5mm | 19mm | 41.5(Max) | - | 32 mm | 1.260 (32.00mm) | 41.5 mm | 19 mm | 32mm | 32(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J4R7BBTTR AVX Corporation | 15 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 4.7pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J100FBTTR AVX Corporation | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 10pF | - | - | TR | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 04025J0R3QBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 300FF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.523 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 600 | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1000VDC|600VAC | - | Straight | - | - | Film Capacitors | - | - | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 12000 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.311 | WIMA | 0.33 nF | - | - | - | 330pF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | FKP1T003304B00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-330/1600/5P15 | Active | 5(Max) | Not Required(mm) | Active | - | No | 1.6 | Compliant | Yes | - | - | 11(mm) | 11(Max) | - | - | PP | 15 | 5% | 0.035274 oz | - | 650 V | 1.6 kV | 650V | 1.6 kVDC | 1.6 kV | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 330PF(pF) | Capacitors | - | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | Not Required | 15 mm | 1600 V | 800 µm | 7120 | 1600VDC|650VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 650 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 24 |
| - | - | - | - | 26.5 mm x 10.5 mm x 19 mm | - | - | - | 2 Pin | - | - | 7.589 | WIMA | 4700 nF | - | - | - | 4.7uF | EAR99 | 400 | - | 0.8 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS4-4.7/100/10P22T | - | 10.5(Max) | - | - | - | - | - | Details | - | - | - | - | 19(Max) | - | - | - | 22.5 | - | 0.282192 oz | - | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | - | MKS 4 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 22.5 mm | - | 0.8 mm | - | 100VDC|63VAC | - | Straight | - | - | Film Capacitors | - | - | - | - | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | - | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 4.165 | WIMA | 22 nF | 22000 pF | - | - | 0.022uF | EAR99 | 760 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U022205D00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.41 | Details | Yes | - | - | - | 16.5(Max) | - | - | - | 22.5 | - | 0.141096 oz | - | - | - | - | 2 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.022 uF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 2000 V | 0.8 mm | - | 2000VDC|700VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 700 V | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | - | 16.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | EAR99 | 2400 | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | FKP 1 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 15 mm | - | 0.8 mm | - | 400VAC|630VDC | - | Straight | - | - | Film Capacitors | - | - | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J1R0ABSTR AVX Corporation | 11 |
| Datasheet | 16 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | 50V | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 04023J1R3BBSTR AVX Corporation | 5000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.3pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 4099 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.311 | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | FKP1R011004B00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-1000/1250/5 | Active | 5(Max) | Not Required(mm) | Active | - | No | 1.62 | Details | Yes | - | Film Capacitors 1000pF 1250 Volts 5% | 11(mm) | 11(Max) | - | - | PP | 15 | 5% | 0.035274 oz | - | - | - | 600V | 1.25 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 1000PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 1250 V | 0.8 mm | 7120 | 1250VDC|600VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 600 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PHE841EA5220MR17 KEMET Corporation | 181 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.3 | KEMET | 22 nF | 22000 pF | - | - | 0.022uF | EAR99 | 600 | - | 0.6 | - | 17 | - | KEMET | - | + 100 C | 100 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Details | - | X1 | - | - | 12(Max) | - | X1 | - | 10 | - | - | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | PHE841 | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 10 mm | - | - | - | 1000VDC|330VAC | - | Straight | - | - | Safety Capacitors | - | - | - | - | 13 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | - | 12(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | WIMA | 68 nF | 68000 pF | - | - | 0.068uF | EAR99 | 378 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1O126806D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP1-.068/1KV/5P27 | Active | 13(Max) | - | - | - | - | 2.25 | Details | Yes | - | - | - | 24(Max) | Very Low Dissipation Factor|Extremely High Pulse Duty|Self-Healing | - | - | 27.5 | - | 0.445633 oz | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | 1000 V | - | - | 1000VDC|600VAC | - | - | 5% | 5% | Film Capacitors | - | - | 600 V | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 12.95 mm | - | 31.49 mm | 23.88 mm | - | 24(Max) | - | RoHS Compliant | - | - | ||
![]() 04023J3R1BBSTR AVX Corporation | 14 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.1pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 04023JR05PBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50FF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04021JR15ZBSTR AVX Corporation | 4078 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.15pF | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J1R2PBSTR AVX Corporation | 10000 |
| Datasheet | 16 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 1.2pF | - | 25V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 1.6667% | - | - | - | - | - | 7.4GHz | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J2R2ABTTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J1R5PBSTR AVX Corporation | 48 |
| - | 14 Weeks | Surface Mount | - | 0603 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 1.5pF | - | 50V | TR | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 1.3333% | 1.3333% | - | - | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | - | No | ROHS3 Compliant | Lead Free | - |