- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04021J1R2ABSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.2pF | - | 100V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 4.1667% | 4.1667% | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 04025J0R9PBSTR AVX Corporation | 11 |
| - | 16 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 900FF | - | 50V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | 2.2222% | 2.2222% | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() R46KI315000M1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 1000 | - | - | 0.6 | 4 | KEMET | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | 46KI315000M1K | - | 7.5 | - | - | - | Details | - | 13.5 | X2 | - | 15 | - | - | - | 560 VDC | - | Straight | - | Bulk | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | 275VAC | Straight | - | - | Safety Capacitors | - | 18 X 7.5 X 13.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18 | - | - | - | - | - | 13.5 | - | RoHS Compliant | - | ||
![]() R463I31000001K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 1750 | - | - | 0.6 | 4 | KEMET | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Details | - | 12 | X2 | - | 15 | - | - | - | 630 VDC | - | Straight | - | Bulk | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | 110 °C | -40 °C | - | - | 0.1 uF | Capacitors | - | - | - | 6 mm | Wound | - | Radial | - | - | 15 mm | - | PP | - | - | 600 µm | - | 630VDC|300VAC | Straight | - | - | Safety Capacitors | - | 18 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18 | - | - | - | 18 mm | - | 12 | - | RoHS Compliant | - | ||
![]() PHE840MA5270MA01R17 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 27 nF | 27000 pF | - | - | 0.027uF | EAR99 | 1000 | - | - | 0.6 | 17 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F840AG273M275A | - | 4(Max) | - | - | - | Details | - | 9(Max) | X2 | - | 10 | - | - | - | - | - | Straight | - | Bulk | - | PHE840M | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 0.027 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 10 mm | - | 0.6 mm | - | 760VDC|275VAC | - | - | - | Safety Capacitors | - | 13 X 4 X 9 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
![]() PHE850ED5330MD13R06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2.7 | KEMET | 33 nF | 33000 pF | - | - | 0.033uF | EAR99 | 234 | - | - | 0.8 | 6 | KEMET | - | - | + 110 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F850DD333M300C | - | 6.5(Max) | - | - | - | Details | - | 14.5(Max) | Y2 | - | 22.5 | 0.088785 oz | - | - | 1.25 kVDC | - | Straight | - | Bulk | - | PHE850 | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 1250VDC|300VAC | Straight | - | - | Safety Capacitors | - | 26 X 6.5 X 14.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26(Max) | - | 14.5 mm | - | 26 mm | 6.5 mm | 14.5(Max) | - | RoHS Compliant | - | ||
![]() PHE450HK5470JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.8 | KEMET | 47 nF | 47000 pF | - | - | 0.047uF | EAR99 | 1000 | - | - | 0.6 | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KK473J250C | - | 5 | - | - | - | Compliant | - | 11 | - | - | 7.5 | - | 180 V | 250 V | 250 VDC | 250 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 47 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | 7.5 mm | - | - | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 10 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10 | - | 5 mm | - | 11 mm | 10 mm | 11 | - | RoHS Compliant | - | ||
![]() F463DI393M1K6L KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | KEMET | 39 nF | 39000 pF | - | - | 0.039uF | EAR99 | 250 | - | KEMET ELECTRONICS CORP | 0.8 | 18.5 | KEMET | F463DI393M1K6L | F463 | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , | - | Radial | - | Active | 7(Max) | - | - | 1.74 | Details | Yes | 16(Max) | - | -200(-100/+50) | 22.5 | - | - | - | 1.6 kVDC | - | Straight | - | Tape and Reel | - | F46 | - | 20% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | 0.039 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 22.5 mm | 1600 V | 0.8 mm | - | 1600VDC|650VAC | - | 20% | 20% | Film Capacitors | 650 V | 26 X 7 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26(Max) | - | 7 mm | - | 26 mm | 16 mm | 16(Max) | - | RoHS Compliant | - | ||
![]() PHE840MA5560MA03R17 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | KEMET | 56 nF | 56000 pF | - | - | 0.056uF | EAR99 | 800 | - | - | 0.6 | 17 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F840AK563M275A | - | 5(Max) | - | - | - | Compliant | - | 11(Max) | X2 | - | 10 | - | 275 V | - | - | - | Straight | - | Bulk | - | PHE840M | - | 20% | - | - | NRND | - | - | Radial | - | - | EMI Suppression | - | 105 °C | -55 °C | - | - | 56 nF | Capacitors | - | - | - | 5 mm | - | - | Radial | - | - | 10 mm | - | PP | 10 mm | - | 600 µm | - | 760VDC|275VAC | - | - | - | Safety Capacitors | - | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
![]() PHE450KK5270JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.8 | KEMET | 27 nF | 27000 pF | - | - | 0.027uF | EAR99 | 1000 | - | - | 0.6 | 30 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KK273J400C | - | 5 | - | - | - | Compliant | - | 11 | - | - | 7.5 | - | 250 V | 400 V | 400 VDC | 400 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 27 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | 7.5 mm | - | - | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 10 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10 | - | 5 mm | - | 11 mm | 10 mm | 11 | - | RoHS Compliant | - | ||
![]() 02013J0R7PBSTR AVX Corporation | 11 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.7pF | - | 25V | TR | - | 325μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.011 0.28mm | 0.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R779N1560DQ00J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 5.6 nF | - | 0.0056 uF | - | 0.0056uF | EAR99 | 464 | - | - | 0.8 | 18.5 | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | 6 | Active | - | - | Compliant | - | 15 | - | - | 22.5 | - | 900 V | 2 kV | 2 kVDC | - | Straight | - | Ammo Pack | - | * | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 5.6 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 22.5 mm | - | - | - | 2000VDC|900VAC | - | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5 | - | - | - | - | - | 15 | - | RoHS Compliant | - | ||
![]() R60MI3220AA40K KEMET Corporation | In Stock | - | - | - | Through Hole | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 220 nF | 220000 pF | - | 10% | 0.22uF | EAR99 | 2000 | 8532.25.00.10 | - | 0.8 | 4 | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | 60MI3220AA40K | - | 5 | Active | AEC-Q200 | - | Compliant | - | 11 | - | - | 15 | - | 200 V | 400 V | 400 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | Radial | - | - | Interference Suppression | - | 105 °C | -55 °C | - | - | 0.22 uF | Capacitors | - | - | - | 5 mm | Wound | - | Radial | - | - | 15 mm | - | PET | 15 mm | - | 0.8 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18 mm | 18 x 5 x 11 mm | 18 | - | 11 mm | - | 18 mm | 5 mm | 11 | No | RoHS Compliant | - | ||
![]() R46KF2220DQM1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 22 nF | 22000 pF | - | - | 0.022uF | EAR99 | 800 | - | - | 0.6 | - | KEMET | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | 46KF2220DQM1M | - | 5 | - | - | - | Details | - | 11 | X2 | - | 10 | - | 275 V | 560 V | 560 VDC | - | Straight | - | Ammo | - | R46 | - | 20% | - | - | Active | - | - | Radial | - | - | Interference Suppression | - | 110 °C | -40 °C | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | - | - | 600 µm | - | 275VAC | Straight | - | - | Safety Capacitors | - | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13 | - | 4 mm | - | 13 mm | 9 mm | 11 | - | RoHS Compliant | - | ||
![]() PHE450HK4100JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 1 nF | - | 0.001 uF | - | 0.001uF | EAR99 | 1000 | - | - | 0.6 | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KG102J250C | - | 4 | - | - | - | Compliant | - | 8 | - | - | 7.5 | - | 180 V | 250 V | 250 VDC | 250 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 1 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | 7.5 mm | - | - | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10 | - | 4 mm | - | 8 mm | 10 mm | 8 | - | RoHS Compliant | - | ||
![]() PHE450RF6330JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 19.5 | KEMET | 330 nF | 330000 pF | - | - | 0.33uF | EAR99 | 117 | - | - | 0.8 | 6 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450FS334J1K6C | - | 19 | - | - | - | Compliant | - | 29 | - | - | 27.5 | 0.786496 oz | 650 V | 1.6 kV | 1.6 kVDC | - | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 330 nF | Capacitors | - | - | - | 19 mm | Plastic Rectangular Can | - | Radial | - | - | 27.5 mm | - | PP | 27.5 mm | - | 800 µm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 31.5 X 19 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5 | - | 29 mm | - | 31.5 mm | 19 mm | 29 | - | RoHS Compliant | - | ||
![]() R463I3100DQ01M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 680 | - | - | 0.6 | 18.5 | KEMET | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Details | - | 12 | X2 | - | 15 | - | - | - | 630 VDC | - | Straight | - | MouseReel | - | R46 | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | 110 °C | -40 °C | - | - | 0.1 uF | Capacitors | - | - | - | 6 mm | Wound | - | Radial | - | - | 15 mm | - | PP | - | - | 600 µm | - | 630VDC|300VAC | Straight | - | - | Safety Capacitors | - | 18 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18 | - | - | - | 18 mm | - | 12 | - | RoHS Compliant | - | ||
![]() F871AP333M330L KEMET Corporation | 23 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 33 nF | 33000 pF | - | - | 0.033uF | EAR99 | 500 | - | KEMET ELECTRONICS CORP | 0.6 | - | KEMET | F871AP333M330L | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 6 | Active | - | 5.36 | Details | Yes | 12 | X1 | - | 10 | - | - | - | 800 VDC | - | Straight | - | Tape and Reel | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.033 uF | Capacitors | - | TR | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 10 mm | 800 V | 0.6 mm | 5124 | 800VDC|330VAC | Straight | 20% | 20% | Safety Capacitors | 330 V | 13 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13 | - | 12 mm | - | 13 mm | 6 mm | 12 | - | RoHS Compliant | - | ||
![]() PHE840MA5820MA04R17 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 | KEMET | 82 nF | 82000 pF | - | - | 0.082uF | EAR99 | 600 | - | - | 0.6 | 17 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F840AP823M275A | - | 6(Max) | - | - | - | Details | - | 12(Max) | X2 | - | 10 | - | - | - | - | - | Straight | - | Bulk | - | PHE840M | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 0.082 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 10 mm | - | 0.6 mm | - | 275VAC|760VDC | - | - | - | Safety Capacitors | - | 13 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | - | ||
![]() 08055J1R8BBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead |