- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201ZK100GBSTR AVX Corporation | 204 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | - | 10pF | - | 10V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 08055J150GBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 15pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 0201ZK4R1BBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 4.1pF | - | 10V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 0402ZJ120GBWTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | - | - | 8532.25.00.45 | 12pF | - | 10V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() R60PI3150AA30K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 150 nF | 150000 pF | - | 0.15uF | - | EAR99 | - | 1000 | - | - | - | 0.8 | - | 4 | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 8.5 | - | Active | AEC-Q200 | - | - | Details | - | - | 14.5 | - | - | - | 15 | - | - | - | - | 630 VDC | - | Straight | - | Bag | - | * | - | 10% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | - | 15 mm | - | - | 0.8 mm | 630VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 18 X 8.5 X 14.5 | General Film Capacitors | - | Film Capacitors | - | - | 18 | - | 14.5 mm | - | 18 mm | 8.5 mm | - | 14.5 | - | - | RoHS Compliant | - | - | ||
![]() PHE450HK5100JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.5 | KEMET | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 5 | - | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KG103J250C | - | 4 | - | - | - | - | - | Details | - | - | 8 | - | - | - | 7.5 | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | - | - | 180VAC|250VDC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10 | - | 8 mm | - | 10 mm | 4 mm | - | 8 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4575 |
| - | - | - | - | 26.5 mm x 7 mm x 16.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 4.751 | WIMA | 100 nF | 100000 pF | ± 10% | 0.1uF | - | EAR99 | - | 760 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | - | WIMA | MKS4O131005D00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-.1/1KV/10P22 | Active | 7(Max) | - | - | AEC-Q200 | - | 2.22 | Details | Yes | - | 16.5(Max) | - | - | - | 22.5 | - | 0.176370 oz | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 0.1µF | Capacitors | - | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 22.5mm | No | 1000 V | 0.8 mm | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5mm | 7mm | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5mm | 16.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() R46KN322052M1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | - | 250 | - | - | - | 0.8 | - | 150 | - | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | 46KN322052M1K | - | 6 | - | Active | - | - | - | Details | - | - | 15 | - | X2 | - | 22.5 | - | - | - | - | 560 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | - | 0.8 mm | 560VDC|275VAC | Straight | - | - | Safety Capacitors | - | - | 26.5 X 6 X 15 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26.5 | - | 15 mm | - | 26.5 mm | 6 mm | - | 15 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 12.271 | - | - | - | - | 0.047uF | - | EAR99 | - | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | - | Wima | FKP1R024706D00JSSD | - | 100 | - | - | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | - | 5.72 | Non-Compliant | Yes | - | 24(Max) | - | - | - | 27.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.047 µF | - | - | BULK | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | - | 1250 V | - | 1250VDC|600VAC | - | 5% | 5% | - | 600 V | - | 31.5 X 13 X 24 | - | - | - | - | - | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | - | 24(Max) | - | - | RoHS Compliant | - | - | ||
![]() R60II3680JH30J KEMET Corporation | 23 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 680 nF | 680000 pF | - | 0.68uF | - | EAR99 | - | 1000 | - | - | - | 0.8 | - | 3.2 | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 7.5 | - | Active | AEC-Q200 | - | - | Details | - | - | 13.5 | - | - | - | 15 | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | - | 15 mm | - | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 18 X 7.5 X 13.5 | General Film Capacitors | - | Film Capacitors | - | - | 18 | - | 13.5 mm | - | 18 mm | 7.5 mm | - | 13.5 | - | - | RoHS Compliant | - | - | ||
![]() R82EC3100JH70J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | - | EAR99 | - | 3000 | - | 8532.25.00.80 | - | 0.5 | - | 3.2 | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | 82EC3100JH70J | - | 2.5 | - | Active | AEC-Q200 | - | - | Details | - | - | 6.5 | - | - | - | 5 | - | - | 100 V | - | 100 VDC | 100 V | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2 | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | 6.5 | - | - | RoHS Compliant | - | - | ||
![]() R74NI2100AA00J KEMET Corporation | 2018 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 10 nF | 10000 pF | - | 0.01uF | +0.2|-0.5 | EAR99 | 0.064 | 2000 | +0.1|-0.5 | - | - | 0.8 | - | 4 | - | -0.5|+0.3 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 5 | - | Active | - | - | - | Details | - | - | 11 | - | - | - | 15 | - | - | - | - | 1.3 kVDC | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 15 mm | - | - | - | 1300VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18 | - | 11 mm | - | 18 mm | 5 mm | - | 11 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 11.575 | WIMA | 1000 nF | - | ± 10% | 1uF | - | EAR99 | - | 459 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 27.5(mm) | - | WIMA | MKS4J041006B00KSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 11(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.67 | Details | Yes | 21(mm) | 21(Max) | - | - | PET | 27.5 | 10% | 0.423288 oz | - | 400V | 630 VDC | - | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.240 L x 0.433 W (31.50mm x 11.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 1000000PF(pF) | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 27.5mm | No | 630 V | 0.8 mm | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | - | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5mm | 11mm | 31.5(Max) | - | 21 mm | 0.827 (21.00mm) | 31.5 mm | 11 mm | 21mm | 21(Max) | - | - | RoHS Compliant | - | - | ||
![]() 0402ZK220FBSTR AVX Corporation | 11 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 22pF | - | 10V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J2R1BBSTR AVX Corporation | 4850 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.1pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PFR5103F63J12L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 | - | - | - | - | 0.01uF | - | EAR99 | - | - | - | - | - | 0.5 | - | 5 | - | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | Compliant | - | - | 7(Max) | Lead Free Terminations|RoHS Compliant | - | - | 5 | - | - | 63 V | - | - | - | Straight | - | Bag | - | - | - | 1% | - | - | Active | - | - | - | - | - | Pulse and DC Transient Suppression | - | 100 °C | -55 °C | - | - | - | - | 10 nF | - | - | - | - | 5.5 mm | - | - | Radial | - | - | 5 mm | - | PP | - | - | - | - | 500 µm | 40VAC|63VDC | - | - | - | - | - | - | 7.2 X 5.5 X 7 | - | - | - | - | - | 7.2(Max) | - | - | - | 7.2 mm | - | - | 7(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 495 | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 19.778 | WIMA | 470 nF | 470000 pF | ± 10% | 0.47uF | - | EAR99 | - | 198 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | - | WIMA | MKP1O134706G00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | Not Required(mm) | Active | AEC-Q200 | - | 1.55 | Compliant | Yes | 29(mm) | 29(Max) | - | - | PP | 27.5 | 10% | 0.705479 oz | - | 600V | 1 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | General Purpose | - | 8532.25.00.70 | 470000PF(pF) | Capacitors | - | BULK | - | 17 mm | Plastic Rectangular Can | compliant | Radial | - | - | 27.5 mm | FILM CAPACITOR | PP | Not Required | 27.5mm | - | 1000 V | 800 µm | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5mm | 17mm | 31.5(Max) | - | 29 mm | 1.142 (29.00mm) | 31.5 mm | 17 mm | 29mm | 29(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 191 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 0.319 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | - | 5000 | - | - | - | 0.5 | 0.5(mm) | 6 | - | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3(Max) | Not Required(mm) | Active | - | - | - | Details | - | 8.5(mm) | 8.5(Max) | - | - | PET | 7.5 | 5% | - | - | 40V | 63 VDC | - | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | - | General Purpose | - | - | 220000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 7.5 mm | - | - | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | - | 8.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() 08053J330GBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 33pF | - | 25V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 08053J2R2BBTTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 25V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | - |