- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611BE104K630L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 550 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F611BE104K630L | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | - | - | - | - | 5.52 | Details | Yes | - | - | 12.5(Max) | - | - | - | 400±200 | 15 | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | F611 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.1 uF | Capacitors | - | TR | 15 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 15 mm | - | 630 V | 0.8 mm | 7122 | 630VDC|220VAC | Straight | 10% | 10% | Film Capacitors | 220 V | - | 18 X 5.5 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 12.5 mm | 12.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 9.253 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 561 | - | - | 0.8 | - | 6 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | Non-Compliant | - | - | - | 21(Max) | - | X2 | - | - | 22.5 | - | 0.317466 oz | - | - | Straight | - | Bulk | - | MKP-X2 | - | 20% | - | - | Active | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | - | 26.5 X 11 X 21 | Safety Film Capacitors | - | Safety Capacitors | 26.5(Max) | - | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 0.295 | WIMA | 6.8 nF | - | 0.0068 uF | - | 0.0068uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | MKP2J016801C00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | MKP2-6800/630/5 | Active | 3.5(Max) | Not Required(mm) | Active | AEC-Q200 | - | 2 | Non-Compliant | Yes | - | 8.5(mm) | 8.5(Max) | - | - | PP | - | 5 | 5% | - | 250V | 630 VDC | Straight | -55°C ~ 100°C | Bulk | - | MKP 2 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 6800PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | - | 630 V | 0.5 mm | 2814 | 630VDC|250VAC | Straight | 5% | 5% | Film Capacitors | 250 V | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | 0.335 (8.50mm) | 7.2 mm | 3.5 mm | 8.5(Max) | - | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10.3 mm x 5.7 mm x 12.5 mm | - | - | - | 2 Pin | - | - | - | 1.14 | WIMA | 330 nF | 330000 pF | - | - | 0.33uF | EAR99 | 2000 | - | - | 0.6 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.7(Max) | - | - | - | - | - | Details | - | - | - | 12.5(Max) | - | - | - | - | 7.5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 10.3 X 5.7 X 12.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 12.5 mm | - | 10.3 mm | 5.7 mm | 12.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() 0402ZK180GBSTR AVX Corporation | 26 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | - | 18pF | - | 10V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J1R2BBSTR AVX Corporation | 5000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 1.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | 5.2GHz | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 08055J0R4ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.4pF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | 1.27mm | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 04023J100FBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 10pF | - | 25V | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 1000 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | - | 2 | 2.462 | - | - | - | - | ± 20% | 0.022uF | EAR99 | - | 8532.25.00.70 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | Wima | MPY20W2220FE00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Not Required(mm) | Active | - | No | 1.69 | Compliant | Yes | Y2 | - | - | - | Y2 | PAPER | - | 15 | 20% | - | 250V | - | Straight | -40°C ~ 110°C | Bulk | - | - | 0.748 L x 0.276 W (19.00mm x 7.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | 110 °C | -40 °C | - | EMI, RFI Suppression | - | 8532.25.00.10 | 22000PF(pF) | Capacitors | - | BULK | 15 mm | 7 mm | Radial | compliant | Radial | - | - | 15 mm | PAPER CAPACITOR | Paper | Not Required | 15mm | - | - | 800 µm | - | 250VAC | Straight | 20% | 20% | Safety Capacitors | 250 V | - | 19 X 7 X 15 | Safety Film Capacitors | Low ESR | - | 19(Max) | - | 15 mm | 0.591 (15.00mm) | 19 mm | 7 mm | 15(Max) | No | - | RoHS Compliant | Lead Free | Y2 | ||
![]() 04023J1R4ABSTR AVX Corporation | 11 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.4pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 15.297 | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 290 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | Details | - | - | - | 24(Max) | - | - | - | - | 27.5 | - | 0.529109 oz | - | 1 kVDC | Straight | - | Ammo | - | MKP 4 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 2.234 | WIMA | 2200 nF | - | - | - | 2.2uF | EAR99 | 1000 | - | - | 0.8 | 0.8 mm | - | 15 mm | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 6(Max) | Not Required mm | - | - | No | - | Details | - | - | 12.5 mm | 12.5(Max) | - | - | PET | - | 15 | 10% | 0.070548 oz | - | 63 VDC | Straight | - | Tape and Reel | - | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | - | 2200000 pF | Capacitors | - | - | - | 6 mm | Plastic Rectangular Can | - | Radial | - | - | 15 mm | - | PET | Not Required | 15 mm | - | - | 0.8 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 933 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 7.197 | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | EAR99 | 594 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | FKP1O123305H00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | Not Required(mm) | Active | - | - | 2.28 | Details | Yes | - | 20.5(mm) | 20.5(Max) | - | - | PP | - | 22.5 | 5% | 0.246918 oz | 600V | 1 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 33000PF(pF) | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | - | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 20.5 mm | 0.807 (20.50mm) | 26.5 mm | 10.5 mm | 20.5(Max) | - | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 11 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 2.954 | WIMA | 1.5 nF | - | 0.0015 uF | - | 0.0015uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1V011505B00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 5.72 | Non-Compliant | Yes | - | - | 15(Max) | - | - | - | - | 22.5 | - | 0.105822 oz | - | 2.5 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):900 | 8532.25.00.70 | 1500 pF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 2500 V | 0.8 mm | - | 2500VDC|900VAC | Straight | 5% | 5% | Film Capacitors | 900 V | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 307 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 126 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | - | WIMA | MKP1U034707G00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | Not Required(mm) | Active | - | - | 2.34 | Details | Yes | - | 39.5(mm) | 39.5(Max) | Self Healing | - | PP | - | 37.5 | 5% | 1.516780 oz | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 470000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | 2000 V | 1 mm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | - | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 39.5 mm | - | 41.5 mm | 20 mm | 39.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.273 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | Details | - | - | - | 8.5(Max) | - | - | - | - | 7.5 | - | - | - | 250 VDC | Straight | - | Bulk | - | MKP 4 | - | 10% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() F1778533M3KBT0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 16.1 | Vishay / Roederstein | 3300 nF | - | - | - | 3.3uF | EAR99 | 80 | - | - | 0.8 | - | 4 | - | Vishay | - | + 110 C | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 18(Max) | - | - | - | - | - | Compliant | - | - | - | 28(Max) | - | X2 | - | - | 27.5 | - | - | - | - | Straight | - | Tray | - | F1778X2 | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | 110 °C | -55 °C | - | - | - | - | 3.3 µF | Capacitors | - | - | - | 18 mm | Plastic Rectangular Can | - | Radial | - | - | 27.5 mm | - | PP | - | 27.5 mm | - | - | 800 µm | - | 630VDC|310VAC | Straight | - | - | Safety Capacitors | - | - | 31.5 X 18 X 28 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | - | 18 mm | - | 31.5 mm | 28 mm | 28(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2759 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 24.818 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 154 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | 37.5(mm) | WIMA | FKP1T031007E00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 17(Max) | Not Required(mm) | Active | - | No | 2.28 | Details | Yes | - | 29(mm) | 29(Max) | - | - | PP | - | 37.5 | 5% | 0.881849 oz | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.634 L x 0.669 W (41.50mm x 17.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | 1600 V | 1 mm | - | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | - | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 29 mm | 1.142 (29.00mm) | 41.5 mm | 17 mm | 29(Max) | - | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 17.236 | WIMA | 6800 nF | - | - | - | 6.8uF | EAR99 | 378 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4F046806D00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | - | 2.26 | Details | Yes | - | - | 24(Max) | - | - | - | - | 27.5 | - | 0.599657 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | - | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 6.8 uF | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 27.5 mm | No | 250 V | 0.8 mm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | - | RoHS Compliant | - | - | ||
![]() 06035J2R2ABSTR AVX Corporation | 11 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | ROHS3 Compliant | - | - |