- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12105J0R5ABTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.5pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() F462DU334J1K0L KEMET Corporation | 14 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.33uF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.8 | 18.5 | KEMET Corporation | F462DU334J1K0L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | Active | - | 5.47 | - | Yes | 22(Max) | - | -200(-100/+50) | 22.5 | - | - | - | 1 kVDC | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.33 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 22.5 mm | 1000 V | 0.8 mm | - | 1000VDC|300VAC | - | 5% | 5% | Film Capacitors | - | 300 V | 26 X 13 X 22 | AC and Pulse Film Capacitors | - | - | 26(Max) | - | 22 mm | - | 26 mm | 22 mm | 22(Max) | - | RoHS Compliant | - | - | ||
![]() R60EI3470JB30K KEMET Corporation | 44 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 2000 | - | 0.8 | 3.5 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | 11 | - | - | 15 | - | - | - | 100 VDC | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | 15 mm | - | 0.8 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18 | - | 11 mm | - | 18 mm | 5 mm | 11 | - | RoHS Compliant | - | - | ||
![]() R60MI3220JB30J KEMET Corporation | 48 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 1750 | - | 0.8 | 3.5 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 6 | Active | AEC-Q200 | - | Details | - | 12 | - | - | 15 | - | - | - | 400 VDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | 15 mm | - | 0.8 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 18 X 6 X 12 | General Film Capacitors | - | Film Capacitors | 18 | - | 12 mm | - | 18 mm | 6 mm | 12 | - | RoHS Compliant | - | - | ||
![]() R76MN3220SE30H KEMET Corporation | 26 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 0.007 | 700 | - | 0.8 | 4 | KEMET | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 7 | Active | AEC-Q200 | - | Details | - | 16 | - | -200±100 | 22.5 | - | - | - | 400 VDC | Straight | - | Bulk | - | * | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 26.5 X 7 X 16 | General Film Capacitors | - | Film Capacitors | 26.5 | - | 16 mm | - | 26.5 mm | 16 mm | 16 | - | RoHS Compliant | - | - | ||
![]() R46KN333050M1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 500 | - | 0.8 | 25 | KEMET | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | 46KN333050M1K | - | - | 7 | - | - | - | Details | - | 16 | X2 | - | 22.5 | - | - | - | 560 VDC | Straight | - | Bulk | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | 275VAC | Straight | - | - | Safety Capacitors | - | - | 26.5 X 7 X 16 | Safety Film Capacitors | - | Safety Capacitors | 26.5 | - | - | - | - | - | 16 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 3.991 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 900 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP4J032204J00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 7135 | RECTANGULAR PACKAGE | Radial | MKP4-.22/630/10P15 | Active | - | 9(Max) | - | - | 1.69 | Details | Yes | 16(Max) | - | - | 15 | 0.141096 oz | - | - | 630 VDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 0.22 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 630 V | 0.8 mm | 7135 | 630VDC|280VAC | Straight | 10% | 10% | Film Capacitors | - | 280 V | 18 X 9 X 16 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | - | - | ||
![]() R60PI3330AA30K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 750 | - | 0.8 | 4 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | 16 | - | - | 15 | - | 630 V | - | 630 VDC | Straight | - | Bag | - | * | - | 10% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 330 nF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | 15 mm | - | 0.8 mm | - | 630VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 18 X 10 X 16 | General Film Capacitors | - | Film Capacitors | 18 | - | 16 mm | - | 18 mm | 10 mm | 16 | - | RoHS Compliant | - | - | ||
![]() F862FN225K310Z KEMET Corporation | 487 |
| - | - | - | - | 31.5 mm x 14 mm | - | - | - | 2 Pin | - | - | - | KEMET | 2200 nF | - | - | 2.2uF | EAR99 | - | 230 | - | 0.8 | 4 | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | Tape & Box (TB) | - | - | - | F862FN225K310ZV054 | - | - | 14(Max) | Active | AEC-Q200 | - | Details | - | 28(Max) | X2 | - | 27.5 | - | - | - | 630 VDC | Straight | - | Pizza | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 2.2 µF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | 27.5 mm | - | 0.8 mm | - | 310VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 14 X 28 | Safety Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 28 mm | - | 31.5 mm | 14 mm | 28(Max) | - | RoHS Compliant | - | - | ||
![]() R60EI41004030K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | - | 1000 | - | 0.8 | 30 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | 11 | - | - | 15 | - | - | - | 100 VDC | Straight | - | Bag | - | * | - | 10% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18 | - | 11 mm | - | 18 mm | 5 mm | 11 | - | RoHS Compliant | - | - | ||
![]() F461DI474J400L KEMET Corporation | 31 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 250 | KEMET ELECTRONICS CORP | 0.8 | 18.5 | KEMET | F461DI474J400L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 7(Max) | Active | - | 5.46 | Details | Yes | 16(Max) | - | -200(-100/+50) | 22.5 | - | - | - | 400 VDC | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.47 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 22.5 mm | 400 V | 0.8 mm | - | 400VDC|220VAC | - | 5% | 5% | Film Capacitors | - | 220 V | 26 X 7 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 16 mm | - | 26 mm | 7 mm | 16(Max) | - | RoHS Compliant | - | - | ||
![]() F461BC473K630L KEMET Corporation | 19 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 600 | KEMET ELECTRONICS CORP | 0.8 | 18.5 | KEMET | F461BC473K630L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | Active | - | 5.45 | Details | Yes | 11(Max) | - | -200(-100/+50) | 15 | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.047 uF | Capacitors | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 630 V | 0.8 mm | 7120 | 250VAC|630VDC | - | 10% | 10% | Film Capacitors | - | 250 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() R60QI2470AA00J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 750 | - | 0.8 | 4 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | 16 | - | - | 15 | - | - | - | 1 kVDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | 15 mm | - | 0.8 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 18 X 10 X 16 | General Film Capacitors | - | Film Capacitors | 18 | - | 16 mm | - | 18 mm | 10 mm | 16 | - | RoHS Compliant | - | - | ||
![]() R60PF2150DQ30J KEMET Corporation | 44 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 1000 | - | 0.6 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | 4 | Active | AEC-Q200 | - | Details | - | 9 | - | - | 10 | - | - | - | 630 VDC | Straight | - | Ammo | - | * | - | 5% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | 10 mm | - | 0.6 mm | - | 630VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13 | - | 9 mm | - | 13 mm | 4 mm | 9 | - | RoHS Compliant | - | - | ||
![]() PHE426PD5680JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | 26 mm x 7 mm | - | - | - | 2 Pin | - | - | 3.2 | KEMET | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 216 | - | 0.8 | 6 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F426DF683J1K0C | - | - | 7(Max) | - | - | - | Details | - | 16.5(Max) | - | - | 22.5 | - | - | - | 1 kVDC | Straight | - | Tray | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 250VAC|1000VDC | Straight | - | - | Film Capacitors | - | - | 26 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 16.5 mm | - | 26 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() F462BC223K1K0R KEMET Corporation | 40 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 800 | KEMET ELECTRONICS CORP | 0.8 | 18.5 | KEMET | F462BC223K1K0R | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | Active | - | 5.44 | Details | Yes | 11(Max) | - | -200(-100/+50) | 15 | - | - | - | 1 kVDC | Straight | - | Ammo | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.022 uF | Capacitors | - | AMMO PACK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 1000 V | 0.8 mm | 7120 | 1000VDC|300VAC | - | 10% | 10% | Film Capacitors | - | 300 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 11 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() F611AK104J400L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 600 | KEMET ELECTRONICS CORP | 0.6 | - | KEMET | F611AK104J400L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | Active | - | 5.53 | Details | Yes | 11(Max) | - | 400±200 | 10 | - | - | - | 400 VDC | Straight | - | Tape and Reel | - | * | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | - | 0.1 uF | Capacitors | - | TR | 10 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 10 mm | 400 V | 0.6 mm | 5120 | 200VAC|400VDC | Straight | 5% | 5% | Film Capacitors | - | 200 V | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 11 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 12.271 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 378 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP1J031006D00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | Active | - | 2.28 | Details | Yes | 24(Max) | - | - | 27.5 | 0.423288 oz | - | 400V | 630 VDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.240 L x 0.512 W (31.50mm x 13.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 27.5 mm | 13 mm | Plastic Rectangular Can | compliant | Radial | - | - | 27.5 mm | FILM CAPACITOR | PP | 27.5 mm | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | 400 V | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | 0.945 (24.00mm) | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
![]() R46KN3680DQM1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 680 nF | 680000 pF | - | 0.68uF | EAR99 | - | 217 | - | 0.8 | - | KEMET | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | 46KN3680DQM1K | - | - | 11 | - | - | - | Details | - | 20 | X2 | - | 22.5 | - | - | - | 560 VDC | Straight | - | Ammo | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | 275VAC | Straight | - | - | Safety Capacitors | - | - | 26.5 X 11 X 20 | Safety Film Capacitors | - | Safety Capacitors | 26.5 | - | - | - | - | - | 20 | - | RoHS Compliant | - | - | ||
![]() F463AG102J2K0L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | KEMET | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 750 | KEMET ELECTRONICS CORP | 0.6 | 18.5 | KEMET | F463AG102J2K0L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Active | - | 5.45 | Details | Yes | 9(Max) | - | -200(-100/+50) | 10 | - | - | - | 2 kVDC | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 700 | - | 1000 pF | Capacitors | - | TR | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 10 mm | 2000 V | 0.6 mm | 5116 | 2000VDC|700VAC | - | 5% | 5% | Film Capacitors | - | 700 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 9 mm | 9(Max) | - | RoHS Compliant | - | - |