- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F601JF152M050L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | 0.2 | - | - | - | - | 0.0015uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 16.5 | 5(mm) | - | - | - | - | 100 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | Active | No | - | - | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 20% | - | - | - | Straight | - | Tape and Reel | - | * | - | 20% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | 1500PF(pF) | - | - | - | - | - | - | - | - | Radial | - | - | - | PET | Not Required | - | - | - | - | - | - | 50VDC|30VAC | - | - | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | 6.5(Max) | - | - | RoHS Compliant | - | ||
![]() 12101K3R9CBTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 100V | TR, 7/13 INCH | - | 2.5mm | - | - | - | - | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.272 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 5000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 7(Max) | - | - | - | 7.5 | - | - | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | - | 7.5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | - | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | 7 mm | - | 10 mm | 2.5 mm | 7(Max) | - | - | RoHS Compliant | - | ||
![]() R60MI3470CK30K KEMET Corporation | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | - | 0.8 | - | - | - | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 8.5 | - | Active | - | - | - | - | - | 14.5 | - | - | - | 15 | - | - | - | - | Straight | - | Tape and Reel | - | * | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Wound | - | - | Radial | - | - | - | PET | - | - | - | - | - | - | - | 400VDC|200VAC | - | - | - | - | - | - | - | 18 X 8.5 X 14.5 | - | - | - | 18 | - | - | - | - | 14.5 | - | - | RoHS Compliant | - | ||
![]() F211JF332K400C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPHENYLENE SULFIDE | 2 | 0.2 | - | - | - | - | 0.0033uF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | KEMET Corporation | F211JF332K400C | - | - | 150 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 150C | 150 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5 | Not Required(mm) | Active | - | 5.45 | - | Yes | 6.5(mm) | 6.5 | - | PPS | - | 5 | 10% | - | - | - | Straight | - | Bulk | - | * | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Audio Capacitor | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | - | 3300(pF) | - | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PPS | Not Required | - | - | - | 400 V | - | 2810 | 200VAC|400VDC | - | 10% | 10% | - | - | 200 V | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5 | - | - | RoHS Compliant | - | ||
![]() 08053J0R1PBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 0.1pF | - | - | TR | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 08053J0R5PBTTR AVX Corporation | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 0.5pF | - | - | TR | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 08053J2R5QBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.03pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 2.5pF | - | - | TR | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 06035J3R0BBSTR AVX Corporation | 9000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | - | 3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | 50V | - | - | - | - | 174 mΩ | - | 3.3GHz | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 04023J0R8BBSTR AVX Corporation | 14 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 0.8pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | 273 mΩ | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 08053J300FBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 30pF | - | 25V | TR | - | 1.27mm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 08053J3R3ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 3.3pF | - | - | TR | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 08053J5R1ABTTR AVX Corporation | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 5.1pF | - | 25V | TR | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 08051K0R8ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.8pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 0402ZJ120GBSTR AVX Corporation | 5000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.25.00.45 | 12pF | - | 10V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 1000 | - | 0.5 | 0.5(mm) | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | MKS2-4.7/50/5P5A | - | - | 7.2(Max) | Not Required(mm) | - | - | - | Details | - | 13(mm) | 13(Max) | - | PET | - | 5 | 5% | 0.035274 oz | - | 50 VDC | Straight | - | Ammo | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 4700000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 30VAC|50VDC | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 2800 | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKS2-2200/100/5A | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | 100 VDC | Straight | - | Ammo | - | FKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.085 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 3000 | - | 0.6 | - | 6 | - | WIMA | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Non-Compliant | - | - | 11(Max) | X2 | - | - | 10 | - | 0.035274 oz | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | - | - | Active | - | - | - | - | - | RFI Suppression | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | 10 mm | - | - | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | - | - | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | ||
![]() MKP1848640704Y4 Vishay | In Stock | - | - | - | - | - | 57.5 mm x 25 mm | - | - | - | 4 Pin | POLYPROPYLENE | 2 | 66 | Vishay / Roederstein | - | - | - | 40uF | EAR99 | 0.006 | 55 | VISHAY INTERTECHNOLOGY INC | 1.2 | - | 6 | - | Vishay | MKP1848640704Y4 | - | + 105 C | 105 | - | - 40 C | -40 | Through Hole | - | - | 105 °C | -40 °C | - | , | - | PCB Mount | - | Active | 10.2 mm | 25(Max) | - | - | - | 5.72 | Details | Yes | - | 45(Max) | - | - | - | 52.2 | - | 2.328081 oz | - | 700 VDC | Straight | - | Bulk | - | MKP18 DC Link | - | 5% | e3 | - | Active | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 40 uF | Capacitors | - | - | - | - | Wound | compliant | AEC-Q200 | PC Pin | - | - | FILM CAPACITOR | PP | - | 52.5 mm | - | - | 700 V | 1.2 mm | - | 700VDC | - | 5% | 5% | Film Capacitors | 6 mOhms | - | - | 57.5 X 25 X 45 | DC Link Film Capacitors | - | Film Capacitors | 57.5(Max) | 57.5 mm | - | 45 mm | 25 mm | 45(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | - | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPRY0W1470FD00MSSD | MP3R-Y2 | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , 7524 | RECTANGULAR PACKAGE | Radial | MP3RY2-4700/250/20 | Obsolete | - | 6(Max) | - | - | - | 5.82 | Details | Yes | - | - | - | - | - | 15 | - | - | - | 1.25 kVDC | Straight | - | Bulk | - | MP 3R-Y2 | - | 20% | e3 | - | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | 8532.25.00.10 | 4700 pF | Capacitors | - | BULK | 15 mm | - | - | unknown | - | Radial | - | - | PAPER CAPACITOR | Paper | - | 15 mm | - | - | 1250 V | 0.8 mm | 7524 | 250VAC | Straight | 20% | 20% | Safety Capacitors | - | 250 V | - | 19 X 6 X 14 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | 14 mm | - | 19 mm | 6 mm | 14(Max) | - | - | RoHS Compliant | - |