- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051K0R4ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.4pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J200FBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 20pF | - | TR | 1.27mm | - | - | FILM CAPACITOR | C0G | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J0R6ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.6pF | - | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J0R7ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.7pF | 50V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J1R8ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.8pF | 50V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J0R7PBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.7pF | 50V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J1R2ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.2pF | 50V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J130GBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 13pF | 50V | TR, 7/13 INCH | 2.5mm | 3225 | 1210 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 04023J4R4BBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.4pF | 25V | TR, 7/13 INCH | - | - | - | FILM CAPACITOR | - | - | 2.2727% | 2.2727% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04023J1R2PBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | 25V | - | Tape & Reel (TR) | 2015 | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 1.2pF | 25V | TR | 550μm | - | - | FILM CAPACITOR | C0G | - | 1.6667% | - | - | 400μm | - | 1mm | 550μm | No | Non-RoHS Compliant | - | ||
![]() 08055J180JBTTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 18pF | 50V | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08053K330JBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 33pF | 25V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035K220GBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 22pF | 50V | - | 810μm | 1608 | 0603 | - | C0H | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402YJ3R3ABWTR AVX Corporation | 28 |
| Datasheet | 16 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | - | 652.039032μg | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 3.3pF | 16V | TR | 550μm | 1005 | 0402 | FILM CAPACITOR | C0G | - | 1.5152% | 1.5152% | - | 400μm | - | 1mm | 500μm | No | Non-RoHS Compliant | - | ||
![]() 04023J4R0BBSTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4pF | 25V | TR, 7/13 INCH | 550μm | - | - | FILM CAPACITOR | C0G | - | 2.5% | 2.5% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 08053K470GBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 47pF | 25V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 08051K130GBTTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 13pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08053J270GBTTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 27pF | - | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | C0G | 25V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051K2R7BBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J6R2BBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 6.2pF | 100V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead |