- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | 0.015uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | 6 | Wima | MKY22W21504C00KSSD | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | 5.7 | - | Yes | - | 12.5(Max) | Y2 | 15 | - | - | - | Straight | - | Bulk | - | - | - | 10% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE: 330V | 8532.25.00.70 | 0.015 µF | - | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 1000 V | - | 7124 | 300VAC | - | 10% | 10% | - | 300 V | 18 X 6 X 12.5 | - | - | - | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 23 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 0.255 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 5000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 3(Max) | Active | AEC-Q200 | - | Details | - | - | 7.5(Max) | - | 5 | 0.114446 oz | 30V | 50 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKS 2 | 0.283 L x 0.118 W (7.20mm x 3.00mm) | 10% | - | - | Active | - | - | PC Pins | - | - | Automotive Metallized Film Capacitors | - | - | - | Automotive | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 7.5 mm | 0.295 (7.50mm) | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 41 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.101 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP1T014703F00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | 5.72 | Details | Yes | - | 11(Max) | - | 10 | 0.035274 oz | - | 1.6 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 4700 pF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 10 mm | 1600 V | 0.6 mm | 5120 | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() C4ASNBW4470A3NJ KEMET Corporation | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7uF | EAR99 | 0.0021 | - | - | 1.2 | 6 | - | - | - | 85 | KEMET | - | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | 35 | Active | - | - | Compliant | - | 8532250030 | 50 | - | 52.5 | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Power Electronic | - | 85 °C | -40 °C | - | - | - | 4.7 µF | - | - | - | - | 35 mm | Plastic Rectangular Can | - | Radial | - | - | 52.5 mm | - | PP | - | - | 1.2 mm | - | 1000VDC|600VAC | - | - | - | - | - | 57.5 X 35 X 50 | - | - | - | 57.5 | - | - | 57.5 mm | - | 50 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 485 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.521 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | - | 4000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2O104701G00HSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 2822 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | Active | - | 2.3 | Compliant | Yes | - | 7(Max) | - | 5 | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | - | FKP 2 | - | 2.5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 470 pF | Capacitors | - | BULK | 5 mm | 5.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PP | 5 mm | 1000 V | 500 µm | 2822 | 1000VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | 250 V | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | - | 6.5(Max) | - | 5 | 0.114446 oz | - | 63 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | 10.3 mm x 5 mm x 10.5 mm | - | - | - | 2 Pin | - | - | - | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 1300 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | Details | - | - | 10.5(Max) | - | 7.5 | 0.035274 oz | - | 63 VDC | Straight | - | Tape and Reel | - | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | 7.5 mm | - | 0.6 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1145 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 5.724 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 500 | - | 0.8 | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | Details | - | - | 18.5(Max) | - | 22.5 | 0.211644 oz | - | 2.5 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 2500VDC|900VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | - | - | - | - | 330pF | EAR99 | - | - | - | 0.5 | 6 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Compliant | - | - | 6(Max) | - | 5 | - | - | 630 VDC | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 330 pF | Capacitors | - | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PP | 5 mm | - | 500 µm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 100000 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 0.322 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2D032201C00JSSD | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | MKS2-.22/100/5 | Active | 3.5(Max) | Active | - | 5.07 | Details | Yes | - | 8.5(Max) | - | 5 | 0.114446 oz | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 2 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.22 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 5 mm | 100 V | 0.5 mm | 2814 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | 0.335 (8.50mm) | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | 0.6 | 6 | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.7(Max) | - | - | - | - | - | - | 12.5(Max) | X2 | 7.5 | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Obsolete | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | 275VAC | - | - | - | - | - | 10.3 X 5.7 X 12.5 | - | - | - | 10.3(Max) | - | - | - | - | 12.5(Max) | - | RoHS Compliant | - | - | ||
![]() 12101J220FBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 22pF | - | 100V | TR | - | 2.5mm | - | - | - | 3125 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 3.02mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 04025J2R0QBSTR AVX Corporation | 48 |
| - | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2pF | - | 50V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 1.5% | 1.5% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 08055J3R0BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051K2R0BBTTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | SIZE(ACCU-P) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | - | - | FILM CAPACITOR | - | - | 100V | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | 930μm | - | 2.01mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 12101J240GBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 24pF | - | 100V | TR, 7/13 INCH | - | 2.5mm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 3.02mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 06035J4R0BBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J1R1BBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 1.1pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0402ZJ100FBWTR AVX Corporation | 11 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 10pF | - | 10V | TR | - | 550μm | - | not_compliant | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402ZK180FBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 18pF | - | 10V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | - |