- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402ZK180FBSTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 18pF | - | 10V | TR | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J3R2ABSTR AVX Corporation | 60000 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.2pF | - | 25V | TR | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 1.5625% | 1.5625% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0402YK220GBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | 2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 22pF | - | 16V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 06033J2R7CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2.7pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J3R3CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J1R3CBTTR AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1.3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 331 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP) | - | - | 0.648 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2500 | - | 0.5 | 6 | WIMA | - | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | FKP2-1000/1KV/2.5 | - | 6.5(Max) | Active | - | - | Non-Compliant | - | 8(Max) | - | 5 | 0.035274 oz | 250V | 1 kVDC | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.256 W (7.20mm x 6.50mm) | 2.5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 5 mm | - | 0.5 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8 mm | 0.315 (8.00mm) | 7.2 mm | 6.5 mm | 8(Max) | - | RoHS Compliant | - | - | ||
![]() R60EI4470AA30K KEMET Corporation | 1335 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 4700 nF | - | - | 4.7uF | EAR99 | 450 | - | 0.8 | 4 | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 11 | Active | AEC-Q200 | - | Details | - | 19 | - | 15 | - | - | 100 VDC | Straight | - | Bag | - | * | - | 10% | - | - | Active | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | PET | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 18 X 11 X 19 | General Film Capacitors | - | Film Capacitors | 18 | - | 19 mm | - | 18 mm | 11 mm | 19 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | 0.8 | 6 | - | - | - | - | 105 | WIMA | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 6(Max) | Active | - | - | - | - | 12.5(Max) | X2 | 15 | - | 275V | - | Straight | -55°C ~ 105°C | Bulk | - | MKP-X2 | 0.709 L x 0.236 W (18.00mm x 6.00mm) | 10% | - | - | Obsolete | - | - | PC Pins | - | - | RFI Suppression | - | - | - | EMI, RFI Suppression | - | - | 0.15 µF | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 0.591 (15.00mm) | - | - | - | 275VAC | - | - | - | - | - | 18 X 6 X 12.5 | - | - | - | 18(Max) | - | - | 0.492 (12.50mm) | - | - | 12.5(Max) | - | RoHS Compliant | - | X2 | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 4.272 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 760 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1T024705D00JSSD | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Active | - | 2.27 | Details | Yes | 16.5(Max) | - | 22.5 | 0.141096 oz | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.276 W (26.50mm x 7.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 0.047 uF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 22.5 mm | 1600 V | 0.8 mm | - | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | 0.650 (16.50mm) | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.134 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 5000 | - | 0.4 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | 7(Max) | - | 2.5 | - | - | 100 VDC | Straight | - | Bulk | - | MKS | - | 10% | - | - | Active | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | 2.5 mm | - | 0.4 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | - | 3.993 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1600 | - | 0.8 | 6 | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | Details | - | 14(Max) | - | 15 | 0.141096 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | 15 mm | - | 0.8 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 9656 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 0.217 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2D026801A00JSSD | - | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | MKS2-.068/100/5 | Active | 2.5(Max) | Active | AEC-Q200 | 5.33 | Details | Yes | 6.5(Max) | - | 5 | 0.114446 oz | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 2 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PET | 5 mm | 100 V | 0.5 mm | 2810 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | 0.256 (6.50mm) | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.465 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1400 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | AEC-Q200 | - | Details | - | 10(Max) | - | 5 | - | - | 250 VDC | Straight | - | Tape and Reel | - | MKP 2 | - | 5% | - | - | - | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | PP | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 3.681 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 450 | - | 0.8 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | Details | - | 14(Max) | - | 15 | 0.141096 oz | - | 2 kVDC | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | PP | 15 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.134 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 5000 | - | 0.4 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | 7(Max) | - | 2.5 | - | - | 100 VDC | Straight | - | Bulk | - | MKS | - | 10% | - | - | Active | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | PET | 2.5 mm | - | 0.4 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 13 mm x 6 mm x 12 mm | - | - | - | 2 Pin | - | - | - | 1.407 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2400 | - | 0.6 | 6 | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | 12(Max) | - | 10 | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | 10 mm | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 6 X 12 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 1.505 | - | - | - | - | 0.015uF | EAR99 | - | - | 0.8 | 6 | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | 11(Max) | - | 15 | - | - | 630 VDC | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 15 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | 0.6 | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | 10.5(Max) | X2 | 7.5 | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Obsolete | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | - | - | - | 275VAC | - | - | - | - | - | 10.3 X 5 X 10.5 | - | - | - | 10.3(Max) | - | - | - | - | - | 10.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | 0.01uF | EAR99 | - | WIMA GMBH & CO KG | 0.6 | 6 | Wima | MKX21W21003F00KSSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 5(Max) | - | - | 5.83 | - | Yes | 11(Max) | X2 | 10 | - | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE: 275V | 8532.25.00.70 | 0.01 µF | - | - | BULK | 10 mm | - | Plastic Rectangular Can | unknown | Radial | - | - | FILM CAPACITOR | PP | - | 560 V | - | 5120 | 275VAC | - | 10% | 10% | - | 275 V | 13 X 5 X 11 | - | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - |