- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Shipping Restrictions | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JF222K100C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET Corporation | F612JF222K100C | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | Active | - | - | 5.56 | Compliant | Yes | - | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | - | 63 V | 100 V | - | - | Straight | - | Bulk | - | * | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | - | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 2.2 nF | - | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | - | - | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 10% | 10% | - | - | 63 V | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 8797 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.515 | - | - | - | - | - | 0.022uF | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKP1J022204B00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | - | - | - | - | 1.95 | - | Yes | - | - | 11(Max) | - | - | - | - | 15 | - | - | - | - | - | - | 630 VDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.022 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 630 V | 0.8 mm | 7120 | 630VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | 400 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() P276CP224K275L KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | 0.22uF | EAR99 | - | - | 8532.25.00.10 | - | 0.8 | - | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 11.3(Max) | - | - | - | - | - | - | - | - | - | - | - | X2 | - | - | 20.3 | - | - | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Paper | - | - | - | - | - | - | 630VDC|275VAC | - | - | - | - | - | - | - | 24 X 11.3 X 16.5 | - | - | - | 24(Max) | - | - | - | - | - | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() F871BI823K330R KEMET Corporation | 31 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | KEMET | 82 nF | 82000 pF | - | - | 0.082uF | EAR99 | - | 680 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F871BI823K330R | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6 | - | Active | - | - | 5.47 | Details | Yes | - | - | 17.5 | This product may require additional documentation to export from the United States. | X1 | - | - | 15 | - | - | - | - | - | - | 800 VDC | Straight | - | Ammo | - | * | - | 10% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.082 uF | Capacitors | - | AMMO PACK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 800 V | - | 7124 | 800VDC|330VAC | - | 10% | 10% | Safety Capacitors | - | 330 V | - | 18 X 6 X 17.5 | Safety Film Capacitors | - | Safety Capacitors | 18 | - | 17.5 mm | - | 18 mm | 6 mm | 17.5 | - | RoHS Compliant | - | - | ||
![]() F461BE154K400C KEMET Corporation | 14 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | - | 4 | - | KEMET Corporation | F461BE154K400C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.5(Max) | - | Active | - | - | 5.45 | - | Yes | - | - | 12.5(Max) | - | - | - | -200(-100/+50) | 15 | - | - | - | - | - | - | 400 VDC | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 400 V | 0.8 mm | 7122 | 220VAC|400VDC | - | 10% | 10% | Film Capacitors | - | 220 V | - | 18 X 5.5 X 12.5 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 5.5 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 35221 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 39.459 | WIMA | 1500 nF | - | - | - | 1.5uF | EAR99 | - | 126 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP4O141507G00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | 20(Max) | - | - | - | - | 1.7 | Details | Yes | - | - | 39.5(Max) | - | - | - | - | 37.5 | - | 1.375685 oz | - | - | - | - | 1 kVDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1.5 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | - | 1000 V | 1 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | - | 400 V | - | 41.5 X 20 X 39.5 | General Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 39.5 mm | - | 41.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | - | - | ||
![]() F611RP107K100Z KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | 100uF | EAR99 | - | 105 | - | - | 1 | - | 4 | - | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Box | - | - | - | - | - | - | 21(Max) | - | Active | - | - | - | Details | - | - | - | 38(Max) | - | - | - | 400±200 | 37.5 | - | - | - | - | - | - | 100 VDC | Straight | - | Pizza | - | * | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | - | 37.5 mm | - | - | 1 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | - | 41 X 21 X 38 | General Film Capacitors | - | Film Capacitors | 41(Max) | - | 38 mm | - | 41 mm | 38 mm | 38(Max) | - | RoHS Compliant | - | - | ||
![]() R46KI3470CKM1K KEMET Corporation | 41 |
| - | - | Through Hole | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 470 nF | 470000 pF | - | 10% | 0.47uF | EAR99 | - | 500 | - | - | 0.8 | - | - | - | KEMET | - | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | 46KI3470CKM1K | - | - | 11 | - | Active | - | - | - | Compliant | - | X2 | - | 19 | - | X2 | - | - | 15 | - | - | - | 275 V | 560 V | - | 560 VDC | Straight | - | Tape and Reel | - | * | - | 10% | - | - | Active | - | - | Radial | - | - | EMI Suppression | - | 110 °C | -40 °C | - | - | - | 0.47 uF | Capacitors | - | - | - | 11 mm | Plastic Rectangular Can | - | Radial | - | - | 15 mm | - | PP | - | 15 mm | - | - | 800 µm | - | 560VDC|275VAC | Straight | - | - | Safety Capacitors | - | - | - | 18 X 11 X 19 | Safety Film Capacitors | - | Safety Capacitors | 18 | - | 7.5 mm | - | 18 mm | 18.5 mm | 19 | No | RoHS Compliant | - | - | ||
Tiny WHSL | 138 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 3.973 | WIMA | 4.7 nF | - | 0.0047 uF | - | 0.0047uF | EAR99 | - | 760 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | FKP1T014705D00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | FKP1-4700/1600/5P22 | Active | - | 7(Max) | Not Required(mm) | Active | - | No | 1.68 | Compliant | Yes | - | 16.5(mm) | 16.5(Max) | - | - | PP | - | 22.5 | 5% | 0.141096 oz | - | - | - | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.276 W (26.50mm x 7.00mm) | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 4700PF(pF) | Capacitors | - | BULK | 22.5 mm | 7 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | 1600 V | 800 µm | - | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | - | 650 V | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | 0.650 (16.50mm) | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 08051K470FBTTR AVX Corporation | 28 |
| Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 47pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 06035J0R3ABSTR AVX Corporation | 11 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 300FF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 16.6667% | - | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 06031J1R5BBSTR AVX Corporation | 554 |
| - | 16 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | 100V | - | - | - | - | 6.6667% | 6.6667% | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2200 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.311 | WIMA | 0.47 nF | - | - | - | 470pF | EAR99 | - | 2400 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15 mm | WIMA | FKP1T004704B00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-470/1600/5P15 | Active | - | 5(Max) | Not Required(mm) | Active | - | No | 1.58 | Details | Yes | - | 11(mm) | 11(Max) | - | - | PP | - | 15 | 5% | 0.035274 oz | - | - | - | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | - | - | Pulse | Tin (Sn) | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00 | 470(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | - | 1600 V | 0.8 mm | 7120 | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | - | 650 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
![]() C4ASYBW2680A3CJ KEMET Corporation | 15 |
| - | - | - | - | - | - | - | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.068uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 1.2 | - | 6 | - | KEMET Corporation | C4ASYBW2680A3CJ | C4A | - | 85 | KEMET | - | -40 | Through Hole | - | - | 85 °C | -40 °C | Box | , | - | PCB Mount | - | Active | - | 14 | - | Active | - | - | 5.7 | - | Yes | - | - | 28 | - | - | - | - | 27.5 | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | EAR99 | - | Power Electronic | - | - | - | - | - | 8532.25.00.80 | 0.068 µF | - | - | Bulk | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | - | 3000 V | - | - | 3000VDC|750VAC | - | 5% | 5% | - | - | 750 V | - | 32 X 14 X 28 | - | - | - | 32 | - | 28 mm | - | 32 mm | 14 mm | 28 | - | RoHS Compliant | - | - | ||
![]() F862FS335K310Z KEMET Corporation | 15 |
| - | - | - | - | 31.5 mm x 19 mm | - | - | - | 2 Pin | - | - | - | - | KEMET | 3300 nF | - | - | - | 3.3uF | EAR99 | - | 170 | - | - | 0.8 | - | 4 | - | KEMET | - | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 19(Max) | - | Active | AEC-Q200 | - | - | Details | - | - | - | 29(Max) | - | X2 | - | - | 27.5 | - | 0.750590 oz | - | - | - | - | 630 VDC | Straight | - | Pizza | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | - | 0.8 mm | - | 310VAC | Straight | - | - | Film Capacitors | - | - | - | 31.5 X 19 X 29 | Safety Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 29 mm | - | 31.5 mm | 19 mm | 29(Max) | - | RoHS Compliant | - | - | ||
![]() R75RW4100AA30J KEMET Corporation | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | 0.0032 | - | 8532.25.00.30 | - | 1 | - | 4 | - | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | Tray | - | - | - | - | - | - | 20 | - | Active | - | - | - | - | - | - | - | 40 | - | - | - | -200±100 | 37.5 | - | - | - | - | 1.25 kV | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1 µF | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | 1250VDC|600VAC | - | - | - | - | - | - | - | 41.5 X 20 X 40 | - | - | - | 41.5 | - | - | - | - | - | 40 | - | RoHS Compliant | - | - | ||
![]() 06033J100GBTTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 10pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | not_compliant | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 226 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 7.197 | - | - | - | - | - | 0.01uF | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | FKP1T021005H00JSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 10.5(Max) | - | - | - | - | 1.67 | Compliant | Yes | - | - | 20.5(Max) | - | - | - | - | 22.5 | - | - | - | - | - | - | 1.6 kVDC | Straight | - | Bulk | - | - | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 0.01 uF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 1600 V | 0.8 mm | - | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | - | 650 V | - | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | - | 26.5(Max) | - | 20.5 mm | - | 26.5 mm | 10.5 mm | 20.5(Max) | - | RoHS Compliant | Lead Free | - | ||
![]() PME271Y415MR19T1 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7 | - | - | - | - | - | 0.0015uF | EAR99 | - | - | - | - | 0.6 | - | 50.8 | - | - | - | - | - | 100 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3.9(Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Paper | - | - | - | - | - | - | 250VAC|1000VDC | - | - | - | - | - | - | - | 13.5 X 3.9 X 7.5 | - | - | - | 13.5(Max) | - | - | - | - | - | 7.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 8020 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 0.281 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | - | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 7.5(mm) | WIMA | MKS4D031002A00JSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | MKS4-.1/100/5P7 | Active | - | 2.5(Max) | Not Required(mm) | Active | - | No | 1.63 | Details | Yes | - | 7(mm) | 7(Max) | - | - | PET | - | 7.5 | 5% | 0.016491 oz | - | - | - | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.394 L x 0.098 W (10.00mm x 2.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 7.5 mm | No | 100 V | 0.5 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | - | 63 V | - | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 7 mm | 0.276 (7.00mm) | 10 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - |